-
Supplier: ELMA Electronic Inc.
Description: Features Advanced EMC shielded 19“ chassis, powder-coated black (RAL 9005) Applicable for VMEbus, VME64x and VITA 41 backplanes Horizontal backplane, 10 slots System platform for horizontal boards (6 U) Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: rear System monitored by
- 6U VME / VXI Slots: 10
- Output Rating: 749.9999999999964 watts
- Mounting Style: Rack Mounted
- Backplane Bus: VME, VME64x
-
Supplier: ELMA Electronic Inc.
Description: Elma's System 12V family of enclosuresfor VITA Bus Architectures (VME, VME64X, VPX, and VXS) provide an industrial rugged, versatile platform. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of
- 6U VME / VXI Slots: 2 to 21
- Features: Other
- Mounting Style: Rack Mounted
- Backplane Bus: VME, VME64x, VXI / VMI
-
Supplier: ELMA Electronic Inc.
Description: Elma's System 12V, 9U for VITA provides an industrial rugged, versatile platform to house VME, VME64X, VPX, or VXS Bus Architectures. Designed to IEEE 1101.10/.11 standards, Type 12V enclosures give advanced EMC shielding protection and are available with a wide range of options. Based
- 6U VME / VXI Slots: 2 to 21
- Features: Other
- Mounting Style: Rack Mounted
- Backplane Bus: VME, VME64x, VXI / VMI
-
-
Supplier: ELMA Electronic Inc.
Description: Elma System 15 enclosures provide an elegant and versatile platform. Designed to Eurocard and IEEE standards, System 15 enclosures give advanced EMC shielding protection. Double-walled construction, rounded edges, and a powder-coated aluminum finish make the T15 the "Cadillac" of Elma
- 6U VME / VXI Slots: 12 to 21
- Features: Other
- Mounting Style: Rack Mounted
- Backplane Bus: VME, VME64x, VXI / VMI
Find Suppliers by Category Top
More Information Top
-
A system for in-vivo cardiac optical mapping
The system is housed in a 21-slot chassis having fully bussed and powered Jl andJ2backplanes ( VME Sys- tem 12, Elma Electronic Inc., Fremont, CA).
-
VME / Extender Cards
The VME extender board accommodates use in 3U x 220mm to 12U x 400mm chassis . Company: ELMA Electronic .
-
Boards / Test / Signal
The VME extender board accommodates use in 3U x 220mm to 12U x 400mm chassis . Company: ELMA Electronic .
-
VME / Extenders
The VME extender board accommodates use in 3U x 220mm to 12U x 400mm chassis . Company: ELMA Electronic .
-
Elma Bustronic Upgrades VME64x Extender Board with Aluminum Latches
The VME64x extender board accommodates use in 160mm and 220mm chassis . Elma Bustronic also offers extender boards in VXI, VME , and CompactPCI architectures.
-
PXI Express
PXIe adds additional signals and chassis requirements just like VXI adds to VME . Elma Electronic also offers PXI backplanes are available in 3U heights.
-
VME64x
The VME64x extender board accommodates use in 160mm and 220mm chassis . Company: ELMA Electronic System Platforms for CompactPCI, PSB 2.16, PXI, VME64x, VME , VPX .
-
VME Backplanes and Accessories: Making Life Easy for Designers
By locating hot spots in the chassis , a system designer can verify where to optimally redirect the … Every year, the projections come out showing that VME will start a downward trend into what will … An Elma Company .
-
Technology Overview: VITA 41 (VXS)
… board designer confronts the lim- ited amount of space on the front panel of a VME card. … the cabling from a board to be routed out the rear of a chassis , thus providing unobstructed … Curtiss-Wright Controls Embedded Computing Elma Bustronic Corporation FCI Electronics Foxconn Electronics Inc. GE Fanuc General Dynamics …
-
Prototyping and Testing for Switched Fabrics
A standard VME /VME64x load board can be used for VXS systems, as the P1/J1 and P2/J2 … These are used to fill slots, which blocks and redirects airflow in the chassis . The Elma backplane group (comprised of Elma TreNew in Europe and Bustronic in the USA) developed a …
Indicates content that may require registration and/or purchase.