Products/Services for Eltek SMPS 1500
-
Switching Power Supplies - (407 companies)Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS). Power supplies... -
Toroidal Transformers - (246 companies)Toroidal transformers typically consist of copper wire wrapped around a cylindrical core. This design prevents the magnetic flux that occurs within the coil from leaking. -
Power Supplies - (3080 companies)A converters. Switching power supplies use a switching element or regulator (normally a power transistor) to generate the desired voltage. They are also called switch-mode products or switching mode power supplies (SMPS). These power supplies... -
Electronic Design Automation (EDA) and Electronic Computer-aided Design Software (ECAD) - (227 companies)Electronic design automation (EDA) and electronic computer-aided design software (ECAD) is used to design and develop electronic systems such as printed circuit boards (PCBs) and integrated circuits (ICs). -
Coaxial Connectors - (611 companies)SSMB, SMP, TNC, UHF, XLR and ZNA connectors. Numbered devices include 1.6 / 5.6, 7-16, and 1.0 / 2.3 connectors. A detailed chart of types of coaxial connectors can be found on How to Select RF and Microwave Connectors. Termination Options... -
Computers - (1711 companies)Computers are programmable electronic devices that accept data, execute prerecorded instructions, perform mathematical and logical operations, and output results.
-
AC-DC Converters - (244 companies)...that use a switched-mode power supply (SMPS). A switching regulator shifts very quickly between full-on and full-off states, minimizing wasted energy. Switching converters are more efficient, smaller, and lighter, but also more complicated. They can...
-
DC Power Supplies - (1240 companies)...incorporate electronic components that continuously switch ON and OFF at a very high frequency. This switching action connects and disconnects energy-storing devices (inductors or capacitors) to and from the input source voltage or the output load. A SMPS...
-
RF and Microwave Connectors - (521 companies)RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
-
Dumpers, Tilters, and Inverters - (329 companies)Dumpers, tilters and inverters are used to reposition or empty material handling containers.
Product News
-
Shenzhen Weidy Industrial Development Co., Ltd.
W43 Film Capacitors for SMPS The W43 series film capacitors provide an ideal solution for switch mode power supplies (SMPS), offering the necessary performance to meet high efficiency, reduced size, and noise reduction requirements. By featuring self-healing technology and strong pulse capability, these capacitors help engineers ensure long-lasting and reliable performance in compact applications. Engineers can rely on the W43 series to deliver high voltage tolerance and stability, significantly improving the operational... (read more)Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Analytical Industries Inc.
Trace Oxygen Analyzer - GPR-1500 The AII Trace Oxygen Analyzer is designed to measure low levels of oxygen in industrial gases and process streams. It provides accurate and stable oxygen measurement to support applications where maintaining low oxygen concentration is essential for product quality, safety, or process integrity. Commonly used in inert gas systems, specialty gas production, and industrial processing environments, this analyzer supports continuous monitoring of oxygen at trace levels. Its reliable performance and... (read more)Browse Gas Transmitters Datasheets for Analytical Industries Inc. -
Nexperia B.V.
Video: Nexperia maximizes SMPS efficiency The choice of the right recovery rectifier helps engineers to optimize the efficiency of their power designs. Watch this demo video that shows how Nexperia's 200 V high-end hyperfast PNE series can make the difference in switch-mode power supplies by demonstrating the diodes ' performance in a DC-DC-converter. Learn more: https://www.nexperia.com/products/diodes (read more)Browse Diodes Datasheets for Nexperia B.V. -
Nexperia B.V.
How to maximize SMPS efficiency with diodes Engineers can optimize the efficiency of their power designs by carefully selecting the correct type of recovery rectifier diode. For the 200 V domain, Nexperia 's high-end hyper-fast PNE series can make the difference in switch-mode power supplies. In this article, a DC-DC converter is used to demonstrate the difference the diode could make. For DC-DC converter designs, the power diode was located on the bottom side of the PCB and the MOSFET on the top, taking extra care to ensure an extremely... (read more)Browse Diodes Datasheets for Nexperia B.V. -
UIY Inc.
High-Power 1500 to 3200MHz Band Pass Filter Outstanding Features: Model NO.: UIYBPF8550A1500T1560SF. Type: RF Band Pass Filter. Brand Name: UIY. Freq. Range (MHz): 1500~1560MHz. Insertion Loss(dB) : 0.75dB. Rejection(dB): 60dB@DC-1460MHz 60dB@1620~2400MHz. VSWR Max: 1.22. Power: 10W. Connector Type: SMA Female. Applications: Wireless Communication: Perfect for cellular, Wi-Fi, and satellite communication systems. Radar Systems: Ensures precise signal filtering in radar applications. RF Testing: Ideal for testing and measurement setups... (read more)Browse RF Band Pass Filters Datasheets for UIY Inc. -
Hannay Reels
Hannay Reels 1500 Series Rewind Reels Hannay Reels 1500 Series Manual or Power Rewind Reels feature a permanent direct crank rewind ideal for long lengths of hose in lawn care and pest control applications. A chain and sprocket drive is powered by electric, hydraulic or a compressed air motor. The reels are designed for 1/4 " through 5/8 " long-length ID hoses and can withstand up to 3,000 psi. Features: Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is permanently... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Indelac Controls, Inc.
MH Series 1500 in/lb Actuators ready for Action! Product Data Sheet. M Series Nema 4. ICI 's M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb .in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in applications requiring repeated superior performance year after year. This machine has a hardened steel spur gear drive train guaranteeing high efficiency, quiet operation and long... (read more)Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Richardson RFPD
Class-D Audio Reference Design - Amplifier + SMPS GaN is gladly being embraced in audio, enabling companies to launch better sounding, higher-performance, smaller, and more eye-catching audio systems. And GaN Systems is making it easier to reap the benefits of GaN with its GeN2 Amplifier and SMPS Reference Design from Richardson RFPD. GaN Systems ' GeN2 amplifier and companion power supply reference design is optimized for sound quality, thermal performance, size, and cost. The evaluation kit includes a 2 channel, 200W per channel (8 ohm... (read more)Browse Power MOSFET Datasheets for Richardson RFPD -
QualiChem, Inc.
Clean machine tool sumps with EQO-KLEEN SMP Performance Benefits. Contains a proven industrial bioicide to help ensure a thoroughly clean machine. Operator friendly due to mild pH and pleasant citrus odor (contains d-limonene). Excellent corrosion protection helps prevent machine tools from rusting. Can be added directly to the old coolant and circulated for 24 hours prior to cleaning. Low foaming surfactants to prevent pump cavitations and foam-outs. Low reside formula allows for easy rinsing of machine tool surface before recharging... (read more)Browse Cleaning Agents and Surface Treatments Datasheets for QualiChem, Inc. -
DigiKey
CoolGaN™ Power Semiconductors for Low-Power SMPS Infineon Technologies CoolGaN power semiconductors are designed to help with increasing power demands in low-power SMPS applications, such as adapters and chargers, which call for higher efficiency and a smaller form factor while maintaining the system's low cost. With several product families, such as the CoolGaN Transistors 650 V G5, CoolGaN Transistors 700 V G5, CoolGaN Transistor Dual 650 V G5, and CoolGaN Drive HB 600 V G5, these power devices deliver the highest efficiency with high... (read more)Browse Transistors Datasheets for DigiKey
-
Table of contents
1500 TOPIC: EMC I Power Quality1PFC I1 Study of the ResonancePhenomenon inSwitching Mode Power Supply ( SMPS ). Eltek Energy AB, SWEDEN.
-
Table of contents
1500 Vieira, Jr., FederalUnivemily o fU&tf2nda, BRAZIL Proposal of a SMPS with AC Clutput Voltage Employinga QuadraticBoostConverter, a … Eltek Enw5.yAB, SWEDE& 1.
Indicates content that may require registration and/or purchase.