-
Supplier: IZMAC Co., Ltd.
Description: emergency stop conditions. Used for mainly stacker crane application in automated logistic system, dial type has models up to 300mm stroke and maximum energy 90 kJ, there are front dial control type & back dial control type according to the dial location. FEATURES
- Absorber Stroke: 7.87 inch
- Cylinder Diameter or Maximum Width: 3.54 inch
- Energy per Cycle: 106 In-lbs
- Extended Length: 23.62 inch
-
Supplier: IZMAC Co., Ltd.
Description: lowest rebounding force and decelerate softly in emergency stop conditions. Basically IBSW has similar operation way with ISAA series. FEATURES Custom orifice Piston rod: Hardened, hard chrome plated Cylinder: Zinc plated Operation temperature: -10
- Absorber Stroke: 55.12 inch
- Cylinder Diameter or Maximum Width: 4.33 inch
- Energy per Cycle: 363 In-lbs
- Extended Length: 125 inch
-
Supplier: Lift Products, Inc.
Description: The Moto-Bench is a modified version of our popular Moto-Cart series of electric platform trucks with all of the features of that series including a maneuverable center wheel drive, roller speed controls with emergency stop bump switch, and automatic braking. In addition, the
- Type: Platform Cart / Truck
-
-
Supplier: Accuride International, Inc.
Description: -travel reliability and produce smoother and more consistent movement Added shock absorbing ball spacer bumpers help reduce the end stop and lower the impact noise 13% increase in inner and outer member thickness contributes to 20% increased payload Optional platform bracket kit allows
- Base Height: 3 inch
- Base Length: 10 to 60 inch
- Base Width: 0.7500 inch
- Carriage Load: 600 lbs
-
Supplier: Lift Products, Inc.
Description: .5" tube steel frame provides excellent load support protected by wrap around vinyl bumpers. Standard Features Roller Speed Controls Top Speed Control Switch Power Green Light Emergency Stop Bump Switch Horn and Key Switch 24-Volt
- Type: Platform Cart / Truck
-
Supplier: Lift Products, Inc.
Description: specification FF-C-88C. Steel Frame Powder coated 1.5" tube steel frame provides load support protected by wrap around vinyl bumpers. Standard Features Roller Speed Controls Top Speed Control Switch Power Green Light Emergency Stop Bump
- Type: Platform Cart / Truck
-
Supplier: Lift Products, Inc.
Description: slide out tray. Easy to understand charging indicator lights. Standard Features Roller Grip Controls Variable Speed Adjustable Top Speed Power Red Light Emergency Stop Bump Switch Key Switch Automatic Breaking 24 Volt
- Type: Platform Cart / Truck
Find Suppliers by Category Top
More Information Top
-
Novel transport-vehicle design for moving optic modules in the National Ignition Facility
Interactions with emergency stops , bumpers , and other sensorsprovide for safe and quick stops of the system.
-
Scarecrow: An Implementation of Behavioral Control on a Mobile Robot
4- Bumper and Emergency Stop Interface Ultrasonic Range Sensor Interface *-> Ultrasonic Range Sensors .
-
KI 2010: Advances in Artificial Intelligence
Therefore, dedicated hardware for low-level emergency stops is integrated, i. e., safety bumpers , emergency stop buttons, and a safety chain connecting the involved components.
-
Drive Solutions
Driverless industrial trucks need to support comprehensive safety engineering ( bumper , emergency stop pushbutton, safety edges and laser scanners to the sides).
-
Development of the multi-functional indoor service robot PSR systems
Two laser range finders (the front & the rear), Two infrared scanners (the front & the rear), an optical fiber gyro, bumpers for emergency stop .
-
The Technology of Binaural Listening
Among others, one can cite exteroceptive modalities, such as bumpers for emergency stop , ultrasound/infrared/ laser scanning devices for range sensing, microphones, force sensors, tactile sensors and cameras—be it in the visible, infrared or multispectral range.
-
Automation of bioregenerative habitats for space environments
For collision-based emergency stops, the outer frame of Traybot is outfitted with sensors such as bumpers and emergency stop buttons.
-
Fine motion planning in self overlapping driving channels and multiple mobile vehicle coordination
The used omniwheel drive carriers are equipped with bumpers for emergency stops and ultrasonic sensors for docking purposes.
-
Care-O-botTM: the concept of a system for assisting elderly or disabled persons in home environments
… through two additional rotational axes in vehicle body, Mechanical layout, cover and user interfaces develop- ed by professional designers, Limitation of the torque from the main drives, integration of a position detecting and force sensitive bumper , emergency stop buttons and programming of …
-
Behaviour-Based Off-Road Robot Navigation
The lowest level of safety behaviours can trigger an emer- gency stop based on bumper events, the presence of over- Fig.