-
Supplier: RS Components, Ltd.
Description: EMERSON – ASCO 34200062 Pressure Gauge
- Working Pressure Range: 0 to 174.04524 psi
- Dial Size: 1.968505 inch
- Vacuum Range: 9,003.417095999996 torr
- Media: Gas
-
Supplier: Transcat, Inc.
Description: Rosemount sensor technology eliminates many gauge challenges by replacing mechanical parts that inhibit traditional gauges from reporting or displaying the correct pressure. The Rosemount Wireless Pressure Gauge features a large 4.5-in. (114 mm) face for easy field
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Rosemount sensor technology eliminates many gauge challenges by replacing mechanical parts that inhibit traditional gauges from reporting or displaying the correct pressure. The Rosemount Wireless Pressure Gauge features a large 4.5-in. (114 mm) face for easy field
- Type: Gauge
-
-
Supplier: Transcat, Inc.
Description: Rosemount sensor technology eliminates many gauge challenges by replacing mechanical parts that inhibit traditional gauges from reporting or displaying the correct pressure. The Rosemount Wireless Pressure Gauge features a large 4.5-in. (114 mm) face for easy field
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: EMERSON – ASCO 34900018 Pressure Sensor
- Working Pressure Range: 7.251885 psi
- Vacuum Range: 375.1423789999998 torr
- Measurement Type: Gauge
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Increased gas solubility in nanoliquids: Improved performance in interfacial catalytic membrane contactors
Unit 1 included a stainless steel cell of perfectly known volume, a calibrated reference volume, a differential pressure gauge (Rosemont 3051, Emerson Process Management, USA, accuracy \0.06% full scale, 0–630 mbar), and two total pressure gauges (Keller AG, Jestetten, Germany, 0–20 …
-
Ammonia Emission Rates from Covered Concrete Manure Tanks in Eastern Canada
The blower started when the measured gauge pressure under the cover reached 60 Pa (Rosemount 3051, Emerson Process Management, Chanhassen, Minn.) and stopped when the pressure was reduced to 25 Pa.
-
Nocturnal Non-Invasive Ventilation
The gauge reflecting the pressure changes is on top of the uint. b The Emerson iron lung open showing the neck hole with the foam cushion and a slide out cushioned bed with a pressure gauge on top, with the windows and …
-
Process engineering: Doing your level best | Chemical Processing
If you need high accuracy, there is a sensor to fit nearly any vessel and all media from differential pressure ( Emerson Rosemount, Foxboro, Honeywell, etc.) and tank-farm … … Saab-Rosemount, Endress+Hauser), to hydrostatic tank gauging systems (King Gauge, Varec …
-
Emerson Voted Best Provider Of Process Management Technologies And Services By Industry Professionals
Emerson's first place wins include: DeltaV digital automation system, Emerson software in ten categories including AMS Suite; Fisher control … … Micro Motion Coriolis mass flowmeters and density/concentration analyzers; Rosemount pressure and temperature transmitters, magnetic … … vortex flowmeters, contacting level gauges , non-contacting radar and …
-
Emerson Voted Best Provider Of Process Management Technologies And Services By Industry Professionals
Emerson's first place wins include: DeltaV™ digital automation system, Emerson software in ten categories including AMS™ Suite; Fisher® control … … Micro Motion® Coriolis mass flowmeters and density/concentration analyzers; Rosemount® pressure and temperature transmitters, magnetic … … vortex flowmeters, contacting level gauges , non-contacting radar and …
-
Geotechnical Testing Journal Cumulative Index of Volumes 1 through 11 1978 through 1988
… for the calibration of the iner- tial of resonant column devices (Tatsuoka and Silver), March 1980, 30 Soil stress gage calibrations (Selig), Dec. 1980 … … Campanella, R. G. Capillary pressures Discussion of "evaluation of … … E. Mo- tan (Richards, Emerson , and Peter), March 1986 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/65279/744607144-MIT.pdf?sequence=2
These gauges measure from 0" to 35" inches of water column (W.C.) (0 - 8.6 kPa). Back pressure regulators (BPRs)- two Emerson 289U-4 BPRs, adjustable from 5" to 25" W.C. (1.2 - 6.2 kPa) act as relief valves to limit pressure on both the inlet and outlet hoses connected to the encasement.
-
Plant Services Products
Manufacturer: Emerson Process Management Automation Products Group's PG7 digital pressure gauge features a five-digit ...
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 107164,'radiation'),(107165,'radiation diagram'),(107166,'radiation field'),(107167,'radiation pattern'),(107168,'radiation pressure '),(107169,'radiation … … 107416,'rain buckets'),(107417,'rain cats and dogs'),(107418,'rain check'),(107419,'rain cloud'),(107420,'rain dance'),(107421,'rain date'),(107422,'rain down'),(107423,'rain forest'),(107424,'rain gage '),(107425,'rain gauge' … … ellison'),(107524,'ralph waldo emerson '),(107525,'ram'),(107526 …
Indicates content that may require registration and/or purchase.