-
Supplier: Accuris
Description: Emery cloth and glass paper
-
Supplier: Accuris
Description: CLOTH, ABRASIVE, EMERY
-
Supplier: Norton Abrasives
Description: Norton Metalite K225 Cloth Sheets are engineered for maximum flexing and fast cutting for extra fine finishes. Cloth sheets have a longer life than paper sheets. They tear cleanly and straight without shedding and are packed in a protective dispenser to eliminate waste and damage.
- Length: 11 inch
- Width: 9 inch
- System: ANSI - CAMI / Coated
- Product Type: Abrasive Sheet
-
-
Supplier: Accuris
Description: CLOTH, ABRASIVE AND PAPER, ABRASIVE (EMERY)
-
Supplier: Norton Abrasives
Description: For removing rust, paint and scale from metal surfaces
- Width: 9 inch
- Grit / Micron Size: 100
- Applications & Materials Worked: Blending / Intermediate (Medium Grits), Dry, MRO / Construction
- Type: Emery / Crocus
-
Supplier: Norton Abrasives
Description: For removing rust, paint and scale from metal surfaces
- Width: 9 inch
- Grit / Micron Size: 150
- Applications & Materials Worked: Dry, Finishing / Deburring (Fine Grits / Filaments), MRO / Construction
- Type: Emery / Crocus
-
Supplier: Norton Abrasives
Description: For removing rust, paint and scale from metal surfaces
- Width: 9 inch
- Applications & Materials Worked: Blending / Intermediate (Medium Grits), Dry, MRO / Construction, Material Removal / Roughing (Coarse Grits / Filaments)
- Type: Emery / Crocus
-
Supplier: Newark, An Avnet Company
Description: 3M Emery Cloth, 03008, assorted grits, 3 2/3 in x 9 in, 6 sheets per pack, 20 packs per case
-
Supplier: RS Components, Ltd.
Description: Flexovit 63642558251 Emery Cloth
- Width: 9.055123 inch
- Length: 11.023628 inch
- Grit / Micron Size: 100 # or Microns
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Flexovit 63642558250 Emery Cloth
- Length: 11.023628 to 9.055123 inch
- Grit Size: 80
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: 5 soldering terminals each (LS5-G, LS7-G, LS224-G) 2 cold-curing adhesives (CA80 and X60) 2 covering agents 100 g each (AK22 and ABM75) 300 ml cleaning solvent RMS1 1 pack of Cleanpads 1 set of emery cloths (grit 180, 240, 360) 1 Petri dish 60/15 4 application plates 100 x 60 mm
- Features: Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: Pressureless SSiC Silicon Carbide Spacer SSiC Spacer Ring Application : The original application of SiC is widely used in the machining industry due to its super-hardness properties, which can be used for grinding wheels, abrasive cloths, sandpaper and various abrasives. It was also
- Density: 3.149998011949766 g/cc
- Thermal Conductivity: 120 to 150 W/m-K
- Coeff. of Thermal Expansion (CTE): 4 µm/m-C
- Modulus of Elasticity: 59,465.10413645077 psi
-
Supplier: RYCO Hydraulics, Inc.
Description: tension using fine emery cloth. Oil And Fluid Resistance: Remains functional after immersion for 120hr @ 80°F in MIL-H-5606, MIL-L-6082, Skydrol 500 LD and Skydrol 500. Size Selection FS1072 FIRE SLEEVE performs best when installed with a loose fit over a hose. However, some end users
Find Suppliers by Category Top
More Information Top
-
Experimental investigation on the influence of boundary layer thickness on the base pressure and near-wake flow features of an axisymmetric blunt-based body
Strips of emery cloth were wrapped in various positions around the body circumfer- ence in order to modify the thickness and the characteris- tics of the boundary layer.
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Plastics and Elastomers in Adhesives
Mechanical methods for surface preparation include sandblasting, wire brushing, and abrasion with sandpaper, emery cloth , or metal wool.
-
Determination of the emissivity of materials. Interim final report, July 1, 1959--December 31, 1962
The coating of the first specimen was 6 mils thick, black with a glassy appearance, hard, and had a texture similar to that of 80-grit emery cloth .
-
Handbook of Plastics Technologies: The Complete Guide to Properties and Performance > PLASTICS JOINING
Grit or vapor blast, or medium-grit emery cloth followed by solvent degreasing .
-
Strength and Static Fatigue of Abraded Glass Under Controlled Ambient Conditions: III, Aging of Fresh Abrasions
For both grit‐blast and emery cloth abrasions the liquid nitrogen (fatigueless) strength increased with storage time after formation of the abrasions for specimens stored in liquid water or in an atmosphere containing water vapor.
-
Modern Plastics Handbook > Finishing, Assembly, and Decorating
Grit or vapor blast, or medium-grit emery cloth followed by solvent degreasing .
-
Sandpaper Sheets - Grainger Industrial Supply
• Emery Cloth , 11x9 In, Med, Emery, PK50Emery Cloth,11x9 In,Med,Emery,PK50 .
-
Strength and Static Fatigue of Abraded Glass Under Controlled Ambient Conditions: II, Effect of Various Abrasions and the Universal Fatigue Curve
This is considerably lower than the usual variability of specimens without artificial abrasions (20 to 25%) and somewhat lower than is obtained with hand abrasion using emery cloth (10to 1570).
Indicates content that may require registration and/or purchase.