-
Supplier: Carlen Controls, Inc.
Description: GENERAL The CC600 pulse tachometer is a shaft mounted design for mill applications requiring a rugged, low cost and precision design. APPLICATIONS • No shaft coupling required • Unlimited shaft end-float motion • No alignment required when installing or replacing •
- Rotational Speed Range: 0 to 30,000 rpm
- Operating Temperature: -40 to 212 F
-
Supplier: Carlen Controls, Inc.
Description: GENERAL The CC425 pulse tachometer is a shaft mounted design for mill applications requiring a rugged, low cost and precision design. APPLICATION • No shaft coupling required • Unlimited shaft end-float motion • No alignment required when installing or replacing •
- Rotational Speed Range: 0 to 30,000 rpm
-
Supplier: Carlen Controls, Inc.
Description: GENERAL The CC340T Pulse Tachometer is a shaft mounted design for mill applications requiring a rugged, low cost and precision design. APPLICATION One tachometer can be mounted onto various shaft diameters and styles No shaft coupling required Unlimited
- Rotational Speed Range: 0 to 30,000 rpm
- Operating Temperature: -40 to 212 F
-
-
Supplier: Carlen Controls, Inc.
Description: GENERAL The CC900TO is designed for drive motors requiring a thru-shaft tachometer. The unit will mount directly to any AC or DC motor having a C face (8.5 in. dia. pilot) mounting surface. The CC900TO provides precise reliable speed feedback signals with a minimum of unwanted signal
- Rotational Speed Range: 8,000 rpm
- Operating Temperature: 32 to 158 F
-
Supplier: Dynapar Corp.
Description: The RIM Tach® 8500 is the most reliable magnetoresistive digital tachometer found on the market today. Available in either thru-shaft or end-of shaft models, it is specifically designed to provide feedback for AC and DC drive control systems.Its ductile cast iron
- Resolution (counts per revolution): 60 to 1,200 (counts/revolution)
- Diameter or Width: 7.33 inch
- Maximum Mechanical Shaft Speed: 7,000 rpm
- Operating Temperature: -40 to 176 F
-
Supplier: Westerbeke Corporation
Description: 16.0" Lube oil drain hose Oil fill - Top Circuit breaker protected electrical system Operator’s Manual and Parts List Optional Equipment Captain panel with alarm (tachometer with lights) Admiral panel with alarms (tachometer with gauges) Dual station senders Other gear ratios - Consult
- Displacement: 0.7177528277031631 liters
- Number of Cylinders: 3
- Length: 26.4 inch
- Width: 18.8 inch
-
Supplier: Tri-Tronics Company, Inc.
Description: encoder shaft interrupts an infrared light beam and photo sensor. Internal wave shaping circuitry provides a square wave output that is compatible with all popular counters and digital tachometers. When used with measuring wheels it can accurately measure inches, feet, centimeters,
- Sensor Technology: Optical Linear Encoder
Find Suppliers by Category Top
More Information Top
-
A Computer Model of a Magnetic Tape Recorder Servo System
Torsional damping torque, motor shaft , tachometer end .
-
Oil hydraulic system
For it, the motor is provided with auxiliary modules like measuring shaft but second shaft end as well as tachometer and meter-cultivation set.
-
Overview of LOFT instrumentation
This coincides with a circular pattern of radial slots in the shaft end mounted tachometer plate.
-
Oil hydraulic system
Shaft end as well as tachometer and meter-cultivation set allow out.
-
The environment of the combat fish (Betta splendens Regan)
On the end opposite to the disc of the shaft , a tachometer was angebraeht that indicated the number of revolutions in the minute.
-
Endurance Test on a Textured Diaphragm for the Auxiliary Total Artificial Heart (ATAH)
In the other end of the motor shaft a tachometer (an indented disc with an optical sensor) is coupled.
Indicates content that may require registration and/or purchase.