-
Supplier: PTB Sales, Inc.
Description: These MKS ENI sources will be rebuilt and tested with a 90 day warranty. The DPG is a dual output generator for RF and also * up to 500V DC.
-
Supplier: PTB Sales, Inc.
Description: Operating at a frequency range of 1.8MHz to 2.17MHz, these MKS ENI mid. frequency GMW-25 and GMW-50 have the DSP-based control module which automatically measures forward RF power and reflected RF power, maintaining constant power output with in ±1% of set point over a Dynamic
-
Supplier: PTB Sales, Inc.
Description: Notice the interface difference between the MKS ENI OEM-12A and the OEM-12B power supplies. MKS ENI Matchwork Impedance Matching Networks provide tuning from 40W to 10kW and 2MHz to 40.68Mhz. The OEM-50 models we have are: OEM-50M2 (25 pin), OEM-50N11601 (15 pin), OEM-50-01M6 (15 pin).
-
-
Supplier: ValueTronics International, Inc.
Description: The 1140LA is a 250 kHz 1100 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. The ENI 1140LA is an solid state power amplifier that
- Frequency Range: 0.2500 MHz
-
Supplier: ValueTronics International, Inc.
Description: The A-500 is a 35 MHz 500 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency Coverage: 300 kHz to 35 MHz
- Frequency Range: 35 MHz
-
Supplier: ValueTronics International, Inc.
Description: The 1040L is a 500 kHz 400 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. The ENI 1040L Power Amplifier is an all solid-state power
- Frequency Range: 0.5000 MHz
-
Supplier: ValueTronics International, Inc.
Description: The 3200L is a 150 MHz, 200 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Produces 200 Watts from 250 kHz and
- Frequency Range: 150 MHz
Find Suppliers by Category Top
More Information Top
-
Compatibility of plasma-deposited linalyl acetate thin films with organic electronic device fabrication techniques
An ENI RF generator delivered radio frequency (RF) power at 13.56 MHz to the chamber via capacitively coupled copper electrodes, spaced 0.095 m from each other and 0.12 m from the monomer inlet.
-
Effect of a plasma polymerised linalyl acetate dielectric on the optical and morphological properties of an n-type organic semiconductor
An ENI RF generator delivered RF power at 13.56 MHz to the deposition chamber via capac- itively coupled copper electrodes placed 0.015 m from the monomer inlet and 0.0095 m apart.
-
Evolution of ion and electron energy distributions in pulsed helicon plasma discharges
The wafer chuck is water and helium gas cooled and can be independently biased by a 600 W 13.56 MHz RF generator ( ENI ASG-5) phase locked to the source RF generator.
-
Photocatalytic thin Films Prepared by Plasma Curing of Non‐Reactive Siloxane Dispersions Containing TiO 2 Particles
The electrode was powered by the RF generator ENI ACG-6B via the matching network ENI MW-10D.
-
Multicentre Trials for Decontamination of Fine‐Lumen PTFE Tubes Loaded with Bacterial Endospores by Low and Atmospheric Pressure Plasma
The power source is a RF generator ( ENI ) HPG-2 with 190 kHz.
-
Excitation Mechanisms and Sheath Dynamics in Capacitively Coupled Radio‐Frequency Oxygen Plasmas
Only one of the electrodes was powered via a matching network (ENI MW-10D) by an rf generator ( ENI ACG-6B) at a frequency of 13.56 MHz (rf cycle of 74 ns), whereas the other electrode and the walls of the …
-
Analysis and kinetic model of a high-pressure KrI excimer emission in a novel capacitively coupled rf lamp
The rf generator ( ENI Power System ACG-10) delivers up to 1000 W at 13.56 MHz into a 50 Ω load.
-
Tunable Diode Laser Absorption Studies of Hydrocarbons in RF Plasmas Containing Hexamethyldisiloxane
The rf generator ( ENI , ACG- 5, Germany) delivered a rf power of up to 500 W at 13.56 MHz coupled to the driven electrode by a tunable π-type matching network.
-
Treatment of PET nonwoven with a water vapor or carbon dioxide plasma
The electrodes were connected to a 13.56 MHz rf generator ( ENI Power Systems, Rochester, NY) through a matching network (ENI Power Systems).
-
http://dspace.mit.edu/bitstream/handle/1721.1/32513/62074888-MIT.pdf?sequence=2
A fixed frequency RF generator ( ENI Genesis) is used to provide the RF field with power up to 500 Watts.
Indicates content that may require registration and/or purchase.