-
Description: Unique reinforced transfer tape construction functions as an aggressively tacky, general purpose laminating tape. Ideal for applications that require the ability to adapt and form to a curved surface. High adhesive mass for excellent adhesion to multiple laminates and substrates and
- Adhesive: Epoxy
- Features: Other
- Type: Transfer
-
Description: BusBond® Insulation Tapes - are a cost-effective line of laminated busbar insulation offering single-sided, double-sided, Sheldahl® adhesives coated on various dielectric films provide insulation systems tailored for a wide range of busbar environments and applications,
- Features: Abrasion / Scratch Resistant, Adhesive Tape, Dielectric / Insulating, Double-Sided Adhesive, Electronics (PCB, Semiconductor) Tape, Industrial Tape, Other, Specialty / Other, Thermally Insulating / Insulative, UV / Weather Resistant
- Backing Material: Plastic / Polymer
-
Supplier: Boyd
Description: placement of adhesive, full or selective coverage & kiss-cut applications Materials: Transfer tape (“free film”) Single or double coated tapes with various carriers (plastic films, cloth, foam, metal, etc.) Acrylic tape, modified acrylic, rubber & silicone Low surface
- Adhesive: Acrylic, Epoxy, Rubber, Silicone
- Features: Acrylic / Acrylate, Double-Sided Adhesive
- Backing Material: Plastic / Polymer
- Type: Transfer
-
-
Supplier: Ellsworth Adhesives
Description: Bergquist Bond-Ply 800 is a double-sided, acrylic adhesive tape on a fiberglass reinforced carrier. It is used for mounting heat sinks, heat spreaders, and LED assemblies that require thermal and electric isolation. It is thermally conductive and bonds well to epoxies and
- Adhesive: Acrylic
-
Supplier: Ellsworth Adhesives
Description: Bergquist Bond-Ply 800 is a double-sided, acrylic adhesive tape on a fiberglass reinforced carrier. It is used for mounting heat sinks, heat spreaders, and LED assemblies that require thermal and electric isolation. It is thermally conductive and bonds well to epoxies and
- Adhesive: Acrylic
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST BOND PLY TBP 800, Thermally Conductive, One-Part, Liquid Silicone Adhesive BERGQUIST® BOND PLY TBP 800 is a thermally conductive, electrically isolation double-sided tape. BERGQUIST BOND PLY TBP 800 is utilized in lighting applications that require thermal transfer and
- Use Temperature: 40 to 257 F
- Thermal Conductivity: 0.8 W/m-K
- Chemical System: Acrylic / Polyacrylate
- Cure / Technology: Contact / Pressure Sensitive (PSA)
-
Supplier: Richardson RFPD
Description: High voltage and current adsorption capacitor consists of wound metallized polypropylene film and double sided metellized film in series winding, outer wrapt by polyester film tape and end sealed by epoxy resin. They are suitable for snubber, industrial and motor speed
- Capacitance Range: 0.56 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
-
Supplier: Henkel Corporation - Electronics
Description: Bond-Ply® 800 is a thermally conductive, electrically isolation double-sided tape. Bond-Ply® 800 is utilized in lighting applications that require thermal transfer and electric isolation. High bond strengths obtained at ambient temperature lead to significant processing cost
- Industry: Electronics
Find Suppliers by Category Top
Featured Products Top
-
management solutions that are reliable, space-efficient, and easy to integrate. Heilind Electronics is pleased to offer the 3M™ Electrically Conductive Double-Sided Tape 9793KT/KW Series — a field-proven PSA tape engineered for exactly these applications (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
In LED lighting applications, thermal management and assembly efficiency often need to be solved at the same time. Thermal double-sided adhesive provides a practical way to bond heat-generating components to heat sinks while also improving heat dissipation (read more)
Browse Double Sided and Transfer Tapes Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
85°C / 85% RH , 2000h @ Vr, AEC-Q200 Qualified The PPH series is constructed of metallized polypropylene film with double-sided metallized film encapsulated with epoxy resin in a plastic box, with 2 tinned copper wires. The PPH series is suitable for harsh (read more)
Browse Film Capacitors Datasheets for Knowles -
Banner Hem Reinforcement Tapes eliminate the hassle of folding over double-sided banner tapes. Banner Hem Tapes are applied over PowerTabs® along (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc. -
attributes Helps prevent excess load on the solder joint at the antenna PRODUCT FACTS Available cable lengths: 50, 100, 150mm Available connectors: MHF-type, MHFL4-type FPC with double side adhesive (read more)
Browse Antennas Datasheets for TE Connectivity -
series with shielding ensures excellent electromagnetic compatibility and protects against interference, both generated within a device or resident external to the device. With its double-sided contact system and metal PCB anchors, the FP 0.8 offers an extremely robust PCB connection. The product (read more)
Browse Power Connectors Datasheets for DigiKey -
Fargo Controls - length measuring counters offer high visibility and durability. Push button reset, rugged metal housing, high-speed operation and double sided shaft features make them ideal for many industrial applications (read more)
Browse Mechanical Counters Datasheets for Fargo Controls, Inc. -
epoxy-coated ductile iron with an EDPM rubber liner and discs made of ASTM A351-CF8M stainless steel. They are rated to 250 PSI. Valbia pneumatic actuators feature integral side limit stops that do not penetrate the cylinder bore. Spring return models feature nested (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
versatility while maintaining exceptional tactile feel for single or double-sided printed circuit boards, flex circuits, and membrane switch panels. Offered in Mini (.331” Dia), Compact (.394” Dia) and Maxi (.480” Dia) styles with trip forces (read more)
Browse IC Interconnect Components Datasheets for Keystone Electronics Corp.
More Information Top
-
Concentration and Length Dependence of DNA Looping in Transcriptional
Regulation
Tubing Epoxy Double side tape .
-
FEMTOSECOND FIBER LASERS AT 1550 NM FOR
At the mirror mounting end of the cavity, the SBR samples are mounted to 1" or " diameter copper blocks with either silver epoxy or double sided tape .
-
Packaging aspects of the Jitney parallel optical interconnect
Double - sided epoxy tape attached the leadframe' to the palladium-plated copper heatsink.
-
A Microfabricated Dielectrophoretic
Micro-organism Concentrator
I tested the conductive epoxy , double - sided tape (VWR), high-performance epoxy that dries overnight and 5-minute epoxy (Radio Shack).
-
Advanced Co-Planarity Measurement Tools for the Warpage Investigation of Non-Conventional Packages Caused by Reflow and Assembly Process
Typically, a tiny amount of epoxy or double - sided tape is used to hold the specimen vertically but not to constrain the specimen mechanically.
-
U–Pb Ages for Zircon Grains from N sanaragati Alluvial Gem Placers: Its Correlation to the Source Rocks
The selected crystals were placed on double sided sticky tape and epoxy glue was then poured into a 2.5 cm diameter mould on top of the zircons.
-
U–Pb Zircon Age Constraining the Source and Provenance of Gem‐Bearing Late Cenozoic Detrital Deposits, Mamfe Basin, SW Cameroon
The selected crystals were placed on double sided sticky tape and epoxy glue was then poured into a 2.5 cm diameter mould on top of the zircons.
-
Frictional and Ground Reaction Force Measurement with the Multicomponent Quartz Force Plate
Attaching floor and surface samples to the top plate for static or dynamic friction and GRF testing can be accomplished by use of double - sided tape , epoxying the surface sample to a thin sheet metal piece and bolting the sample to the…
-
T839 fiber tracking transporter at New Muon Lab
The frame can be oriented with the mylar in a horizontal plane, to facilitate attaching the fiber layers to the mylar surface with double - sided tape , epoxy or other appropriate adhesive.
-
Approaching morphing wing concepts on the basis of micro aerial vehicles
In addition to the fuselage and wing structures this included the double sided tapes and the epoxy glues joining the different components of the MAV together.
Indicates content that may require registration and/or purchase.