-
Supplier: Lingto Electronic Limited
Description: IC REDRIVER ETHERNET 42TQFN
- Features: Buffer
-
Description: IC REDRIVER ETHERNET 42TQFN
- TJ: -40 to 85 C
- Device Type: Buffer, Sensor Interface
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 976681-PI3EQX10904ZHEX Category: Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel (TR) Applications: Ethernet Standard Package: 3,500 Mounting: SMD (SMT) Input: CML Output: CML Number
- TJ: -40 to 85 C
- Data Rate: 10,000,000 kbps
- Device Type: Buffer, Sensor Interface, Signal Conditioner
- Features: Other
-
-
Supplier: Integrated Device Technology
Description: The 89HP0508P Repeater Evaluation Bboard is designed to enable quick in-system testing of IDT ’s 8-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from the host through the Repeaters to an end-point device installed in the PCIe
- Category: Development Board
- Features: Other
-
Supplier: Integrated Device Technology
Description: The 89HP0504PB ( QFN ) Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from a host through the repeaters to an end-point device installed in the
- Category: Development Board
- Features: Other
-
Supplier: Integrated Device Technology
Description: The 89HP0504P ( QFN ) Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 repeater IC product. This board features a full 16-lane connection from host through the Repeaters to an end-point device installed in the
- Category: Development Board
- Features: Other
-
Supplier: Integrated Device Technology
Description: The 89HP0504P Repeater Evaluation Board is designed to enable quick in-system testing of IDT ’s 4-channel, 5Gbps, PCIe 2.1 Repeater IC product. This board features a full 16-lane connection from a host through the repeaters to an end-point device installed in the PCIe
- Category: Development Board
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC REDRIVER ETHERNET 8CH 2080QFP Product overview: HBLXT9863HC from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement
- TJ: 0 to 70 C
- Features: Other
- Device Type: Transceiver
-
Supplier: Radicom Research, Inc.
Description: single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications. It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a Wi-Fi/Bluetooth
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ETHERNET:REPEATER Product overview: HBLXT983AHCA8 from Intel is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,
-
Supplier: Radicom Research, Inc.
Description: single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications. It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a Wi-Fi/Bluetooth
- Network Equipment: Hub
- Network Media: Wireless
-
Supplier: Radicom Research, Inc.
Description: single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications. It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a Wi-Fi/Bluetooth
- Form Factor: Board
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
-
Supplier: Radicom Research, Inc.
Description: single port router, Wi-Fi?bluetooth adapter, Ethernet adapter, Hotspot, Wi-Fi Repeater or WLAN bridge, with USB or Serial host capability for various applications. It can turn any Ethernet LAN port to a Wi-Fi/Bluetooth hotspot or connect PC or Laptop into a Wi-Fi/Bluetooth
- Form Factor: Board
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
- Network Media: Wireless
Find Suppliers by Category Top
More Information Top
-
Versatile 2-port Ethernet Device with Added Benefits
The KS8842M can be configured as a fully managed Layer-2 switch with the third port connected to a host processor, or it can be configured as a repeater for use in latency-critical applications in industrial Ethernet where all packets from … … also be used to replace two single Ethernet controllers with a single KS8842M IC where network traffic …
-
High port density MT-RJ transceiver
This small form factor (SFF) transceiver also uses a single +3.3V custom IC that integrates all necessary drivers, repeater and control circuity for increased reliability and low production cost by reducing the number of assembly parts. … also shown the transceiver to satisfy the requirements of IEEE 802.32 Gigabit Ethernet data communication standard.
-
Evaluation of Alternative Field Buses for Lighting ControlApplications
… interfaces, operational amplifiers, comparators, voltage references, power drivers, RF devices, high speed logic and clock management ICs . Micrel also designs, develops and markets PHYs, repeaters and switches for Ethernet , Fast Ethernet and Gigabit Ethernet applications.
-
Interface IC | Serdes | Digital Isolation | Ethernet | RS485 | LVDS | RS232 | PHY | TI.com
• Industry's first full HD camera-to-sensor processor interface IC • Ethernet Solutions • Signal Conditioning – Repeaters , Retimers, and Mux-Buffers .
-
Marvell Doubles 10-GigE Density | Light Reading
The new Alaska(R) X device (88X2080) enables XAUI redundancy and repeater applications while delivering unprecedented density … The 88X2080 device is the industry's first and only 10 Gigabit Ethernet compliant dual XAUI to dual XGMII converter IC .
-
PDF - Apple MacBook Pro (MC975LLA)
Parade Technologies PS8401A HDMI Repeater Disassembly – IC Decap Broadcom BCM57100B0KMLG Ethernet Controller - 10/100/1000BASE- T, w/ Integrated Memory Card Reader Controller .
-
VoIP Design Tests Out 'GOLDEN EAR'
Other Ethernet subsystems that include an Ethernet repeater are not encumbered by the bus overhead associated with storing each frame into memory before processing. … where the design process for an SoC device may be different from complex ICs is in the …
-
Paxonet Introduces Industrys Most Complete 10 Gigabit Transport IP Core Kit
… Kit allows equipment designers to release OC-192, STM-64, and 10-Gigabit Ethernet products to the … … of building blocks for 10G transport includes applications in routers, aggregators, multiservice platforms, repeater /regenerators, optical modules … … in building the extremely flexible test solutions required for their equipment; solutions not available among standardized ICs .
-
The vision of optical networking: tales and realities of the OPEX/CAPEX analysis
… the core nodes are depicted: depending on the service, an IP-Router, an Ethernet switch, or a … The interface ( IC ) cards sum up all short reach ICs of the switching system and the long … … in a very modular way: the optical transport terminal (OTT), the optical line repeater (OLR) and static …
-
A 10-Gb/s CMU/CDR chip-set in SiGe BiCMOS commercial technology with multistandard capability
… 9 to 10.8 GHz, satisfying both the SDH/SONET and the 10 Gigabit Ethernet requirements; a 16/64 … Since this chip was designed to be used in conjunc- tion with other ICs that perform interfacing … … below 0.1 dB, thus making possible its ap- plication in a SONET repeater module, where the …
Indicates content that may require registration and/or purchase.