-
Supplier: Radwell International
Description: RFID COMMUNICATION MODULE, 4 AMP, 20.4-28.8 VDC, 10 TO 100 MBIT/S, M12 8 PIN CONNECTION, RF186C FOR PROFINET, ETHERNET, 2 READER CAN BE CONNECTED, IP67. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: 3.3V to 1.8V linear regulator. An option is available to disable the linear regulator to optimize system designs that have a 1.8V power plane available. The LAN8187/LAN8187i consists of an encoder/decoder, scrambler/descrambler, wave-shaping transmitter, output driver,
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: The ML2495A is a RF power meter from Anritsu. Radio frequency (RF) power meters are the electronic test equipment of choice to collect information, analyze RF power, and display information in an easy-to-read digital format. Engineers use RF power meters
-
-
Supplier: Glenair, Inc.
Description: BeyondOptoelectronics (also referred to as photonics) are various forms of optical transceivers / receiver assemblies, copper-to-fiber media converters, "active" connectors and cables and other devices used to convert digital electrical signals in electronic equipment into
- Form Factor: Module
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: and 10GBASE-KR backplanes between 1.25 Gbps and 10.3125 Gbps (including host-side auto-negotiation and training) Multi-port serial-to-serial signal conditioning 10GBASE-KR-compliant backplane transceivers Multi-port XFI/KR to SFI/SFP+ 10 GbE switch cards, router cards, and network
- Features: Other
- Package Type: Surface Mount
-
Audio Microphones - G3 Wireless Microphone System (EM 300, SKM 300-835, MZQ 1 and GA 3) -- ew 335 G3Supplier: Visual Sound, Inc.
Description: programming of the transmitter to the receiver via the wireless sync function. The Ethernet jack on the receiver allows for remote PC monitoring and control using Sennheiser's "Wireless Systems Manager" software. The ew 335 G3's hand-held transmitter is perfect for
- Features: Wireless Microphone
-
Supplier: Visual Sound, Inc.
Description: transmitters and receivers (in the same frequency range) to facilitate streamlined inventory management for rental and touring Robust RF Performance and Networked Control Up to 72 MHz Tuning Bandwidth (region dependent) provides flexibility in today's crowded and
- Features: Wireless Microphone
-
Supplier: Visual Sound, Inc.
Description: you to personalize the sound even further. Lastly, the entire set can be monitored and remotely controlled with Sennheiser's "Wireless Systems Manager" software due to the built-in Ethernet port on the stereo transmitter. Sturdy metal housing (transmitter and
- Features: Wireless Microphone
-
Supplier: Visual Sound, Inc.
Description: system with up to 24 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity
- Features: Wireless Microphone
-
Supplier: Data-Linc Group
Description: standard mounting flanges. It also utilizes PoE (Power Over Ethernet) that supports data and power over the same CAT5 or CAT6 Ethernet cable. PoE and flexible mounting options allow the modem to be easily installed indoors or outdoors. PoE also eliminates the need for long coax
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Point-to-Multipoint, Power-over-Ethernet (PoE) Ready, Radio Modem
- Network Media: Wireless
-
Description: configured by the user to suit their particular requirements. Typical applications: Ion Beam Implantation Semiconductor Processing Electron Beam Welding Capacitor Charging High Power RF Transmitters Electrostatic Precipitators X-Ray Systems Features: Single 3U (5.25”) Chassis
- AC Input Voltage: 264 volts
- DC Output Voltage: 70,000 volts
- DC Output Current: 0.057 amps
- DC Output Power: 4,000.0000000000005 watts
-
Description: be configured by the user to suit their particular requirements. Power >100kW’s can be provided by configuring additional chassis in parallel. Typical applications: Ion Beam Implantation Semiconductor Processing Electron Beam Welding Capacitor Charging High Power RF Transmitters
- AC Input Voltage: 264 to 528 volts
- DC Output Voltage: 150,000 volts
- DC Output Current: 0.067 amps
- DC Output Power: 11,999.99999999997 to 100,000 watts
-
Supplier: thinkRF
Description: MOBILE RF APPLICATIONS FOR WIRELESS SITUATIONAL AWARENESS WITH thinkRF R5750 The thinkRF R5750 Real-Time Spectrum Analyzer with GPS is built for mobile wireless situational awareness applications such as RF drive testing, coverage mapping, propagation analysis, direction finding &
- Frequency Range: 9 to 27,000,000 kHz
- Dynamic Range: 100 dB
- Operating Temperature: 32 to 122 F
- Host Connection: Ethernet, USB
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Description: be configured by the user to suit their particular requirements. Typical applications: Ion Beam Implantation Semiconductor Processing Electron Beam Welding Capacitor Charging High Power RF Transmitters Electrostatic Precipitators X Ray Systems Digital Interface The STR features
- AC Input Voltage: 264 to 528 volts
- DC Output Voltage: 40,000 volts
- DC Output Current: 0.15 amps
- DC Output Power: 6,000 watts
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN83C185 is a low-power, highly integrated analog interface IC for high-performance embedded Ethernet applications. The LAN83C185 requires only a single +3.3V supply. The LAN83C185 consists of an encoder/decoder, scrambler/descrambler, transmitter with wave-shaping and
- Operating Temperature: 70 C
- Supply Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: ValueTronics International, Inc.
Description: Demod Audio Routing to RF Generator 12.5, 25, 60 and 200 kHz IF Filters User Selectable Audio Filters Tone Signaling/Tone Remote Functions Auto-Tune Capabilities 40 kHz Audio Analyzer w/Tracking Generator Exclusive P25 Test Features New Adjacent Status Broadcast Messaging P25 Trunking
-
Supplier: ValueTronics International, Inc.
Description: One instrument for all your needs Used in mobile phone repair to detect and locate faulty mobile phone parts and components. Used in R&D labs to assess the electromagnetic radiation and to verify measures against EMI. Used in manufacturing to check and align the output of
- Frequency Range: 4,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: The N5461A Serial Data Equalization software allows you to model equalization techniques in real time. Choose from a wide range of complete compliance applications Choose from the industry’s widest range of complete applications for the Infiniium 90000 Series to ensure compliance
- Bandwidth: 8,000 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
upgrade provide? Increased two-way feedback is available across the 400 MHz band. Equipment that is controlled on this frequency is now able to communicate data back to the transmitter via the same RF connection. Two-way feedback incorporates “intelligence” into the system (read more)
Browse Industrial Remote Controls Datasheets for Columbus McKinnon Corporation -
High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Model NO.: UIYBCC5049A135T27SF Type: RF Broadband Circulator Brand Name: UIY Freq. Range (GHz): 1.35 to 2.7GHz Insertion Loss (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
purpose. UIY Inc .provide Low insertion loss, high isolation, high power handling on RF Module. Exceptional customer service and technical support are on hand to support our customers. (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
Model NO.: UIYCA200AN3A30 Type: RF Coaxial Attenuator Brand Name: UIY Freq. Range (GHz): DC-3GHz Attenuation Value (read more)
Browse RF Attenuators Datasheets for UIY Inc. -
Triad Magnetics manufactures custom RF transformers to match your specifications including designs for LAN, ISDN, xDSL, VOIP and other data applications. (read more)
Browse Datasheets for Triad Magnetics -
integrity in demanding RF and Microwave systems. With a wide leveled output power range from -120 dBm to 17 dBm, it provides the critical dynamic headroom needed for testing both high-gain amplifiers and sensitive receivers without external signal conditioning. Key Technical Specifications (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech CSG9K40GA is a wideband RF signal generator designed for engineers who need low phase noise signal generation across a broad microwave range. With frequency coverage from 9 kHz to 40 GHz, it fits laboratory (read more)
Browse Signal Generators Datasheets for Corech Microwave -
development. These precision instruments produce controlled RF signals with specific characteristics that are vital for testing, troubleshooting, and calibrating RF systems and components. This guide will help you understand the key considerations when selecting an RF signal generator to ensure you (read more)
Browse RF Generators Datasheets for Uni-Trend US -
waveguide standards—an industry-proven waveguide size ideal for medium-to-high power RF applications. This single-channel rotary joint is engineered to handle extreme power demands, supporting 1 megawatt (MW) of peak power and 1 kilowatt (kW) of average power, making it a reliable choice for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
802.11: leaving the wire behind
The 802.11b standard allows unconnected client devices to communicate with an Ethernet network through an RF transmitter that is physically con- nected to the wired network.
-
RAVE: a real and virtual environment for multiple mobile robot systems
The transmitter is a device, such as an Ethernet or RF link, that enables the robot to send messages to other system compo- nents.
-
CONCEPTUAL DESIGN REPORT
The RF transmitter will have local control via PLC, with system parameters and control available to the main control system via an Ethernet link.
-
NSLS-II Preliminary Design Report
The RF transmitter will have local control via PLC, with system parameters and control available to the main control system via an Ethernet link.
-
High throughput millimeter-wave MIMO beamforming system for short range communication
The video frame at the transmitter PC is packetized and sent via Gigabit Ethernet using the WinPcap API to the AP Baseband Tx FPGA where the video packets … … an OFDM BB signal which sent to the Tx RF unit that transmit the …
-
Real-time upstream services demonstration in orthogonal frequency division multiplexing-passive optical network system
At the RF OFDM transmitter , the Ethernet frame is firstly ex- tracted and mapped into QPSK/16QAM for- mat, and then each 8 bit of data stream are cod- ed into 8 B/10 B codes, and sent to the OFDM modulation module.
-
http://www.nxp.com/documents/data_sheet/TZA3015HW.pdf
… output (ENTXSC) • Loss of signal threshold setting (LOSTH) • Select loop mode (LM0 to LM2) • Automatic byte … … for SDH/SONET or Gigabit Ethernet (ENBA) • Frame detection … … for both receiver and transmitter (ENDDR) • CML serial RF outputs with typical 300 …
-
Next‐generation access network: A wireless network using E‐band radio frequency (71‐86GHz) to provide wideband connectivity
… eNodeB—Enhanced node B ETSI—European Telecommunications Standards Institute FDD—Frequency division duplex GigE—Gigabit Ethernet ITU—International Telecommunication Union ITU … … QPSK—Quadrature phase shift keying RF —Radio frequency RIC—Radio interface capacity Rx—Receiver SIR—Signal- to -interference ratio SNR—Signal-to … … STM—Synchronous transport module Tx— Transmitter VDSL—Very high speed digital …
-
RADIOSTAR: Providing wireless coverage over Gigabit Ethernet
ADC—Analog-to-digital converter CPLD—Complex programmable logic device DAC—Digital- to -analog converter DDS—Direct digital … … gate array Gig-E—Gigabit Ethernet LAN—Local area network MAC—Medium … … memory POE—Power over Ethernet RF —Radio frequency RJ—Registered jack … … sync—Synchronization UART—Universal asynchronous receiver/ transmitter VCXO—Voltage controlled crystal oscillator …
-
Kayser-Threde GmbH
… sensitivity: 1 m2 radar cross section at 1 km distance Transmitter frequency: X-band (9 … … of antennas: 2.5 to 5 m Power consumption … … connection between NRN stations: RF link via NRN antennas … … optical fibre Interface protocol: Ethernet (TCP/IP) Update of NRN …
Indicates content that may require registration and/or purchase.