Single-channel RF Rotary Joint
Featured Product from JiuJiang Ingiant Technology Co., Ltd.
High-Performance Single-Channel RF Rotary Joint for Reliable Rotational Signal Transmission in Mission-Critical Applications
-
Core Frequency & Power Performance: Uncompromising Signal Integrity for High-Intensity RF Scenarios Operates seamlessly across the 2.70–2.90 GHz frequency band, specifically optimized for WR284/G waveguide standards—an industry-proven waveguide size ideal for medium-to-high power RF applications. This single-channel rotary joint is engineered to handle extreme power demands, supporting 1 megawatt (MW) of peak power and 1 kilowatt (kW) of average power, making it a reliable choice for high-intensity RF systems where power stability is non-negotiable. What sets this product apart is its exceptional signal integrity: with a voltage standing wave ratio (VSWR) of ≤1.2 and insertion loss of ≤0.2 decibels (dB), it minimizes signal degradation, reflection, and power waste. The low VSWR ensures optimal impedance matching between the rotary joint and connected RF components (such as antennas, transmitters, and receivers), preventing signal distortion that could compromise system performance. The ultra-low insertion loss, meanwhile, ensures that the majority of the transmitted power reaches its target, maximizing energy efficiency and reducing operational costs over the long term. Whether used in high-power transmitters or sensitive receiving systems, this rotary joint maintains consistent signal quality even under full power load.
-
Mechanical Durability & Rotational Life: Built for Long-Term, Continuous Operation Designed with industrial-grade durability in mind, this RF rotary joint supports continuous rotation at a maximum speed of 10 revolutions per minute (rpm)—a rate optimized for rotating systems such as radar antennas, satellite communication terminals, and industrial machinery. Its exceptional service life of 6×10? (6 million) cycles ensures reliable performance over years of continuous use, significantly reducing maintenance frequency and replacement costs. The mechanical structure is precision-engineered using high-strength, corrosion-resistant materials that withstand repeated rotational stress, vibration, and mechanical wear. The rotary interface features advanced sealing technology to prevent internal component damage, ensuring smooth rotation without friction-induced performance loss. Each unit undergoes rigorous mechanical testing, including rotational endurance tests, vibration tests, and load-bearing tests, to verify its ability to perform consistently in demanding industrial and aerospace environments. For buyers, this means reduced downtime, lower total cost of ownership (TCO), and peace of mind knowing that the rotary joint will not fail during critical operations.
-
Environmental Protection & Operating Range: Adaptable to Harsh Working Conditions Rated IP65 for environmental protection, this rotary joint is fully dust-tight and protected against low-pressure water jets from any direction—making it suitable for both indoor and outdoor applications, including harsh industrial environments, field-based radar systems, and marine or coastal satellite terminals. The IP65 rating ensures that dust, dirt, and water cannot penetrate the internal components, preventing corrosion, short circuits, and signal interference. Additionally, the product operates reliably across a wide temperature range of 0°C to +55°C, adapting to diverse climate conditions—from cold outdoor winter environments to warm industrial factory floors. It can withstand temperature fluctuations without compromising performance, ensuring consistent signal transmission even in extreme weather or industrial temperature variations. This environmental adaptability makes it a versatile solution for global applications, eliminating the need for custom modifications to suit different regional climates.
-
Engineering Excellence: Precision Design for Seamless Integration Every aspect of this RF rotary joint is engineered with precision to ensure compatibility, ease of installation, and long-term performance. The WR284/G waveguide interface is precision-machined to meet industry standards, ensuring a tight, secure connection with standard WR284/G waveguide components—eliminating the need for custom adapters or modifications. The compact, robust design allows for easy integration into existing RF systems, even in space-constrained environments. The internal electrical components are shielded to prevent electromagnetic interference (EMI), ensuring that the rotary joint does not disrupt other system components and maintains signal purity. Additionally, the product features a user-friendly installation design, with clear mounting points and alignment guides to simplify setup and reduce installation time. For professional buyers, this means reduced integration costs, faster time-to-market for their systems, and compatibility with existing infrastructure—critical factors when selecting components for mission-critical applications.
-
Quality Assurance & Compliance: Meeting Global Industry Standards Each unit undergoes a rigorous quality control process to ensure it meets or exceeds global industry standards for RF performance, mechanical durability, and environmental resistance. The product is tested for VSWR, insertion loss, power handling, rotational endurance, and environmental protection in accredited laboratories. It complies with relevant industry standards, including IEEE (Institute of Electrical and Electronics Engineers) guidelines for waveguide components and RF rotary joints, ensuring compatibility with global systems and applications. For buyers, this compliance provides assurance that the product will perform reliably in their specific applications, meet regulatory requirements, and integrate seamlessly with other industry-standard components. Additionally, the product comes with a comprehensive warranty, further protecting buyers’ investment and ensuring long-term support.
|
Product Feature
|
Specification
|
Benefit to Buyer
|
|---|---|---|
|
Channel Configuration
|
Single-channel
|
Simplifies integration for single-signal applications, reduces complexity and cost
|
|
Waveguide Standard
|
WR284/G
|
Compatible with standard WR284/G components, no custom adapters needed
|
|
Frequency Range
|
2.70–2.90 GHz
|
Optimized for medium-to-high frequency applications, fits radar and satellite comms bands
|
|
Peak Power
|
1 MW
|
Handles high-intensity RF applications, suitable for high-power transmitters
|
|
Average Power
|
1 kW
|
Supports continuous high-power operation without overheating or performance loss
|
|
VSWR
|
≤1.2
|
Minimizes signal reflection, ensures optimal impedance matching and signal integrity
|
|
Insertion Loss
|
≤0.2 dB
|
Reduces power waste, maximizes energy efficiency and signal quality
|
|
Max Rotational Speed
|
10 rpm
|
Supports continuous rotation of antennas and machinery, ensures smooth performance
|
|
Service Life
|
6×10? cycles
|
Long-term reliability, reduces maintenance and replacement costs
|
|
Protection Rating
|
IP65
|
Dust-tight and water-resistant, suitable for harsh indoor/outdoor environments
|
|
Operating Temperature
|
0??+55?
|
Adapts to diverse climates, reliable in extreme temperature conditions
|
|
Mechanical Material
|
High-strength, corrosion-resistant alloy
|
Withstands rotational stress and environmental wear, extends service life
|
|
Compliance
|
IEEE Standards
|
Meets global industry requirements, ensures compatibility with global systems
|
More Featured Products