High Power RF Rotary Joint

Featured Product from JiuJiang Ingiant Technology Co., Ltd.

More Info Email Supplier Request a Quote
High-Performance WR187 Waveguide Rotary Joint for 5.4–5.9GHz High-Power Applications
  • Precision RF PerformanceEngineered for the 5.4–5.9GHz C-band, this rotary joint delivers industry-leading electrical specifications. The ultra-low VSWR (≤1.2) minimizes signal reflections, while the low insertion loss (≤0.2dB) preserves signal strength and integrity—critical for maintaining system performance in high-power radar and communication links.
  • High Power HandlingCapable of 1.1 megawatt peak power and 4 kilowatt average power, it supports demanding high-power RF environments. This robust power capacity ensures stable operation under heavy load conditions without performance degradation.
  • Long Mechanical LifeDesigned for continuous duty, it provides an extended 6 million revolutions operating life. The precision bearing system and rugged construction maintain consistent performance over millions of rotations, reducing maintenance requirements and downtime.
  • Reliable Environmental ProtectionWith IP65 ingress protection, it resists dust and water intrusion. The 0? to +55? operating temperature range ensures reliable performance in diverse industrial and outdoor settings.
  • Optimal Mechanical SpecificationsThe 10 RPM maximum speed rating balances rotational performance with signal stability. The single-channel WR187/G waveguide design maintains impedance matching throughout rotation, preserving signal quality.
Technical Specifications
Parameter Specification
Frequency Range 5.4–5.9GHz
Waveguide Size WR187/G
Channels Single
Peak Power 1.1MW
Average Power 4kW
VSWR ≤1.2
Insertion Loss ≤0.2dB
Max Rotation Speed 10RPM
Lifespan 6×1000000 revolutions
Protection IP65
Operating Temperature 0 degree Celsius to 55 degree Celsius
Applications
  • Radar systems (airborne, ground-based, marine)
  • Satellite communication antennas
  • High-power industrial RF equipment
  • Rotating communication platforms
  • Military and aerospace RF systems
Key Buyer Benefits
  • Reduces signal loss and distortion in rotating RF links
  • Ensures reliable performance in high-power applications
  • Minimizes maintenance with extended service life
  • Provides stable operation in harsh environments
  • Facilitates seamless integration into WR187 waveguide systems
Applications & Value for Professional Buyers
This WR187 waveguide rotary joint is purpose-built to address the unique needs of professional buyers in the radar, satellite communication, and industrial high-power RF sectors, providing tangible value that directly improves system performance, reduces costs, and enhances reliability. Below is a detailed breakdown of its key applications and the specific benefits it offers to different types of professional buyers:
  • C-Band Radar Systems: For buyers in the radar industry—including military, air traffic control, and weather monitoring—this rotary joint is a critical component for rotating radar antennas. Its high power handling (1.1 MW peak) and low signal loss (≤0.2 dB) ensure that radar signals are transmitted with maximum clarity and range, enabling accurate detection of aircraft, weather patterns, or other targets. The ultra-low VSWR (≤1.2) minimizes signal reflection, reducing interference and improving the radar’s ability to distinguish between targets. Additionally, the 6 million revolution lifespan and IP65 protection make it ideal for outdoor radar systems, which require long-term, maintenance-free operation in harsh environmental conditions. For radar system engineers and buyers, this translates to a more reliable radar system with reduced downtime and lower maintenance costs.
Beyond its specific applications, this WR187 RF rotary joint offers professional buyers a range of additional benefits that simplify system design, reduce costs, and enhance overall system performance. Its compatibility with standard WR187 waveguide systems eliminates the need for custom components, reducing design time and engineering costs. The extended mechanical life and low maintenance requirements lower the total cost of ownership over the life of the system, while the rugged environmental protection ensures that the joint can operate reliably in even the harshest conditions. For buyers who prioritize reliability, performance, and cost-effectiveness, this rotary joint is a superior choice compared to standard rotary joints on the market.