Products/Services for Eudiometer Batch Digesters

  • Digesters-Image
    Digesters - (49 companies)
    ...inside the control vessels may be monitored and used to determine the amount of microwave energy applied. Laboratory digesters are all of a batch-type design. Sample material, generally organic matter, is placed within the device and is allowed to digest...
    Digestion Type
    Reaction Type
    Local Interface
  • Batch Controllers-Image
    Batch Controllers - (133 companies)
    Batch controllers maintain the correct size of a discrete batch of process material, such as the volume of a liquid. They are often interfaced with sensors such as load cells, or with volumetric flow meters. Gravimetric batch controllers control...
  • Sequencing Batch Reactors-Image
    Sequencing Batch Reactors - (41 companies)
    Sequencing batch reactors (SBR) are fill-and-draw activated sludge systems for wastewater treatment. Wastewater is added to a single "batch" reactor, treated to remove undesirable components, and then discharged. Sequencing batch reactors are fill...
  • Pulp and Paper Processing Equipment-Image
    Pulp and Paper Processing Equipment - (49 companies)
    Pulp and paper processing equipment includes fourdrinier machines, pulpers, digesters, refiners, chippers, chip processors and other specialized machinery used to process pulp and form paper webs while maintaining quality and throughput. Pulp...
  • Powder and Solids Blenders-Image
    Powder and Solids Blenders - (215 companies)
    Powder and solids blenders produce a uniform mixture of dry or powdery materials. They are designed for industrial and laboratory environments, and provide either batch or continuous blending. Industrial blenders are durable, heavy-duty devices...
  •  
    Ovens (industrial) - (487 companies)
    Industrial ovens are batch or continuous process enclosures or tunnels that are insulated and used for thermal processing. Ovens are lower temperature (usually < 1400 F) thermal processing units, usually without refractory insulation. Industrial...
  •  
    Cooling Tunnels - (35 companies)
    Cooling tunnels ensure controlled temperature reduction in both batch and continuous process systems. They are similar to air convention ovens, but have no heating capacity. Cooling tunnels ensure controlled temperature reduction in both batch...
  •  
    Process Centrifuges - (212 companies)
    Industrial process centrifuges are used to separate, extract, or wash products or materials in continuous, batch, industrial or environmental operations. As their name suggests, these centrifugal separators use centrifugal force to separate solid...
  •  
    Order Picking Systems - (41 companies)
    ...carousels are run simultaneously, eliminating the need to wait while a single unit is turning. Batch picking takes place as instructions are downloaded to the software controlling the carousel. Automatic storage and retrieval systems (ASRS) comprise...
  •  
    Reflow Ovens - (19 companies)
    ...to their batch process nature. Vapor phase ovens, however, can be more expensive due to the cost of specialized vapor materials. Reflow ovens vary in size, type of heating, and features. The most common types of reflow ovens are: bench top reflow ovens...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire