-
Supplier: Husky Technologies™
Description: Liquid Silicone Rubber (LSR) applications are gaining popularity among injection molders as medical, technical, and automotive molders diversify their service offering. This meets the needs of brands and the ever-expanding product portfolio to meet the needs of consumers.
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: The alternative for challenging tasks. With servo-electric three-station rotary table, different rotating sequences and a large mould mounting surface.
- Machine Type: Injection Molding
- Orientation: Vertical
-
Supplier: ARBURG
Description: The best of both worlds: speed meets innovative technology – combined in a high-performance machine with clamping forces from 350 to 6500 kN, offering versatile and powerful solutions for any application.
- Clamping Force: 562 tons
- Machine Type: Injection Molding
-
-
Supplier: ARBURG
Description: The gold standard – you can rely on consistently standardised injection moulding technology at a top price. Including two-circuit pump technology.
- Clamping Force: 44.96 tons
- Actuation: Hydraulic
- Machine Type: Injection Molding
-
Supplier: ARBURG
Description: Want to exploit competitive advantages and maximise output? The ALLROUNDER CUBE is made for maximum performance in high-volume production. In the process, it makes itself very small. And it also shrinks your costs.
- Clamping Force: 202.32 tons
- Machine Type: Injection Molding
-
Supplier: APSX, LLC
Description: The APSX-PIM V3 is an automatic plastic injection molding machine that makes injection molding affordable and easy. It is a Heavy Duty machine for continuous or single cycle plastic part production. Made in the USA.
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 5,000 psi
- Actuation: Electric
-
Supplier: APSX, LLC
Description: APSX introduces the revolutionary APSX-LSR that makes liquid silicone rubber injection molding affordable and accessible. Unlike traditional LSR setups that require sourcing components from multiple suppliers, the APSX-LSR delivers a complete all-in-one solution that includes the
- Clamping Force: 5 tons
- Stroke: 5.5 to 7 inch
- Injection Pressure: 725 psi
- Machine Type: Injection Molding
-
Supplier: Milacron LLC
Description: Cincinnati Milacron POWERPAK All-Electric injection molding machines give energy savings from 50-80% and optimize your process for the highest part productivity, quality and operational profitability. POWERPAK All-Electric injection molding machines offers
- Stroke: 36.64 inch
- Daylight / Opening: 67.72 inch
- Shot Size: 38 to 130 lbs
- Actuation: Electric
-
Supplier: Milacron LLC
Description: Precise All-Electric Injection Molding Technology The Milacron ROBOSHOT S2000I-B Series reduces energy consumption by 50 to 80% with repeatable and precise cycles that are 5 to 50% faster compared with hydraulic machines. It is the Energy Saving "GREEN" machine that has
- Clamping Force: 33 tons
- Stroke: 9.06 inch
- Daylight / Opening: 22.1 inch
- Shot Size: 0.018125 to 0.059375 lbs
-
Supplier: Milacron LLC
Description: The Magna T Servo has a lot to offer: energy efficiency, reliability, precision, versatility and user-friendliness, and much more. Available in a tonnage range from 55 to 550, this high-value injection molding machine combines the advantage of a precise and accurate toggle
- Clamping Force: 90 tons
- Stroke: 12.2 inch
- Daylight / Opening: 28 inch
- Shot Size: 0.21875 to 0.7375 lbs
-
Supplier: Milacron LLC
Description: For Insert Molding Advantages MAGNA V Series vertical clamp machines bring you every advantage for insert molding from encapsulation of delicate electronic parts to over molding of plastic on metal for diverse automotive applications. MAGNA V machines can be
- Clamping Force: 30 tons
- Stroke: 7.5 inch
- Daylight / Opening: 14 inch
- Shot Size: 0.045625 to 0.3775 lbs
Find Suppliers by Category Top
Featured Products Top
-
MACHINING VS CAST MOLDING: CHOOSING THE BEST MANUFACTURING METHOD TO PROCESS POLYURETHANE FOAM THE SURPRISING IMPACT OF (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
Custom thermoset molding services range across a variety of industries, each with a unique set of materials and part specifications. Both the resin transfer molding (RTM) process and reaction injection molding (RIM) process offer specific capabilities that can be applied to virtually any project (read more)
Browse Datasheets for Osborne Industries, Inc.
More Information Top
-
Taiwan Nsk, Taiwan Nsk Manufacturers, Taiwan Nsk Products from Nsk Suppliers & Exporters on EC21.com
Curved Automatic EVA Foaming Injection Moulding Machine .
-
Jic - Jic Manufacturers, Suppliers
Parameters of JIC9208 Double Color EVA Foam Injection Molding Machine Item Unit Specifications Type JIC9206 JIC9208 Raw Material EVA EVA Workstation 6 8 Screw Diameter mm Ø60 × 2 Ø60 ×...
-
acoustic foam yf sp 6,China acoustic foam yf sp 6 Manufacturers, Suppliers - ECOL
EVA Machine ) EVA Foam shoes sole Injection Molding (KR9506-l2 ...
-
Effect of injection molding parameters on properties of cross-linked low-density polyethylene/ethylene vinyl acetate/organoclay nanocomposite foams
The preparation of LDPE/ EVA nanocomposites was carried out in a co-rotating twin-screw extruder (Dr … Samples were injection molded and foamed using a King Ming injection molding machine , model KM-E10S2, in a laboratory mold made from Du Wie Co., Taiwan at a predesigned mold temperature and injection rate.
-
http://dspace.mit.edu/bitstream/handle/1721.1/90784/891569532-MIT.pdf?sequence=2
are 5 different methods that require distinct machinery: Injected Phylon, Dual Injection Foam , CMP Hot Press, CMP Cold Press, Eva Sheet. manual labor that cannot be performed by machine . The outsole code (O/S code) refers to the molding cavity needed to produce the sandal.
-
Encyclopedia of Industrial Additives, Volume 1
Category/Applications: Chemical blow- ing agent for use in PE, EVA ; also com· patible with PP, PVC, PS, thermoplastic elastomers, and ionomer resin; recom- mended for injection molding applica- tions (e.g., automotive parts, display racks, machine and appliance housings, marine applications, pallets … Nortech Foam Cone. MF·I03SL.
-
:: New Materials Zone ::
Apart from a few minor machine modifications, it can be processed in the same way as conventional … Moreover, it is suitable both for the economical direct molding process and for unit sole production. … it bonds permanently and without adhesives to leather, thermoplastic polyurethanes or polyurethane at the initial foaming stage. It can be easily colored by color injection shot by shot, and yields soles with accurate mold … Traditionally, shoe manufacturers have used ethyl vinyl acetate ( EVA ) for the soles of lightweight leisure and sports …
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
… medical device packaging, 718 sterile disposable healthcare packaging integrity, 853–856 Ethylene-vinyl acetate ( EVA ): bag-in-box … … European Union packaging industry, 883–884 Expanded polystyrene (EPS), beadboard, 525 Expansion process, plastic foams , 519–520 Expert witnesses … … sheet extrusion, 439 single-screw extruders, 433–436 stretch film production, 504 Extrusion blow molding , 139–144, 146 bottle … … nylon, 836 plastic films, 493 sacks, 442 Extrusion guns, adhesive applicators, 15 Extrusion- injection -molded blow molding … … mold labeling systems, 358–359 linear low-density polyethylene, 984–986 low-density polyethylene, 990–992 machine -directed orientation, 687–690 …
-
Property of ethylene vinyl acetate copolymer in melting processing
Kim et al.5 studied the correlation between crosslinking behavior and physical properties of foams . To improve the prop- erties of the materials, manufacturers usually blend EVA with other polymers, and some … And all samples for dynamic mechanical analysis (DMA) and positron annihilation lifetime spectroscopy (PALS) analysis were obtained on a microinjection molding machine (Thermo Electron Corp.). Injection time is 30 s, injection pressure is 0.55 MPa, injection temper- ature is 160°C, and …
-
Plastics and its properties
… conductive 1483-stereoregulierte 454, overview, fire protection 20 insulating materials 20 decor papers 20 sealings 20 thermosets 20 electronics 20 E technique 20 vehicles 20 flight motors 20 molding masses 20 foundations 20 … … air + space travel 20 machine elements 795 806 amines … … blends 548 PP Homo polymers 538 price / power ratio 518 Prepregs 1409 Pre Processing 414 pressing method (compression method) (CM Compression molar thing) 303 expulsion groove 303 injecting unit 303 flat gaskets … … propylene 454 pure-integral foam materials 1424, flexible 1426 … … 659 time stand behavior at high deformation speed 661 additives 656 PVC- and EVA copolymers of 664 …
Indicates content that may require registration and/or purchase.