-
Supplier: Belmont Metals, Inc.
Description: Everdur Silicon Bronze Featuring Everdur Silicon Bronze in a variety of forms for use in both Industrial and Creative applications With its pleasant color (and ability to accept a range of patinas) combined with good fluidity, low drossing, and a reasonable
- Nonferrous: Copper, Brass or Bronze Alloy (UNS C)
- Features: Corrosion Resistant, Ingot, Other
- Type: Non-ferrous
-
Supplier: Belmont Metals, Inc.
Description: Copper Alloys Featuring a wide variety of Copper-Based Alloys meeting CDA specifications, Brass and Bronzes for Jewelry and Sculpture, Copper-Based Master Alloys, and Custom Alloys Copper was one of the first metals discovered and used by man; and it still finds wide applications. Its high
- Specifications: CDA
- Nonferrous: Copper, Brass or Bronze Alloy (UNS C)
- Features: Ingot, Other
- Type: Non-ferrous
-
Supplier: Belmont Metals, Inc.
Description: Brass and Bronze Featuring Silicon Bronze Everdur, Silicon Brass, Special H Silicon Brass, Art Casters Brass, White Bronze, and many other different Brass alloys meeting CDA specifications Brass is an alloy containing Zinc as the principal alloying
- Applications: Bearings (BQ)
- Nonferrous: Copper, Brass or Bronze Alloy (UNS C)
- Features: Ingot, Other
- Type: Non-ferrous
-
-
Supplier: Belmont Metals, Inc.
Description: Sculpture Alloys Featuring Everdur Silicon Bronze, Art Caster’s Brass, Special H Silicon Bronze, Beryllium Copper, Jewelers’ Manganese Bronze, and White Bronze. Belmont offers extensive experience in the production of standard and custom alloys for
- Features: Bar Stock, Flats / Rectangular Bar, Ingot, Other, Semi-finished Shape / Mill Stock, Squares / Square Bar
- Nonferrous: Copper, Brass or Bronze Alloy (UNS C)
- Type: Non-ferrous
Find Suppliers by Category Top
More Information Top
-
ZCACA2001P529
Everdur , Herculor, Navy Tombasil Common name. Silicon bronze , 95-1-4, 92-4-4, 89-6-5 Specifications ASTM. Centrifugal, B 271; ingot , B 30; sand, B 585, B 763 SAE.
-
Properties of silicon-manganese bronze alloyed with different elements
There are data in the literature [1] concerning the effect of additions of lithium, zirconium, titanium, and boron on the structure of cast silicon -manganese bronze ( Everdur ). The ingots (3.10% Si, 1.25% Mn, the remainder Cu) were cast at 1200~ at the …
-
ZHTGN392A
Trade name. Everdur . Herculor. name. Silicon bronze , 95 l-4,92-4-4.89-6-5 B 27 I ; ingot .
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
Silicon ribbon of Westinghouse, for semiconductors, consists of dendritic silicon crystals grown into thin continuous sheets 0.5 in (1.3 cm) wide, thus eliminating the need to saw slices from ingots . SILICON BRONZE . … plaster-, and permanent-mold casting, also has been known by the trade names Everdur , Herculoy, and Navy …
-
Industrial Furnaces 6th Edition Complete Document
… yellow Bread Brick Brick, refractory Bronze Bronze, 5% aluminum Bronze, manganese Bronze, phosphor Bronze , Tobin Cadmium Cake … Material Cores, sand Cupronickel, 15% Cupronickel, 30% Electrotype Enamel, organic Enamel, vitreous Everdur 1010 Ferrites Frit German … … Petroleum Phosphorus, yellow Pie Pigment Platinum Porcelain Potassium Potato chips Primer Sand, cove Silicon Silver Sodium Solder … … Steel bars Steel billets Steel blooms Steel bolts Steel castings Steel flanges Steel ingots Steel nails Steel …
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Aeronautical Reviews
Processes used by Langley Alloys, Ltd., in the manufac- ture of copper-base ingots , castings, and forgings … Applications referred to include: aluminum- bronze stamping for an under- carriage nut; typical Hidurax parts used in … … sheets composed of magnesium, 1.2 per cent manganese, 0.3 per cent silicon , and 0.3 … … duralumin, and Elektron; average physical properties of brasses, bronzes, aluminum bronze, cupro nickel, Everdur , tungum, monel metal …
-
Metals and Alloys Dictionary
manganese predominates (about 65- Silicon Bronze . … aluminum; used as a master alloy for dilution to lower-silicon al- loys, such as Everdur (see). Outer, solidified surface of an ingot , formed during the period of cooling of the ingot and while …
-
Handbook of Materials Selection Complete Document
Ingot iron (included for comparison) Plain carbon steel (AISI–SAE 1020) Stainless steel type 304 Cast gray iron (ASTH A48 … … B124, B133, B1, B2, B3) Yellow brass or high brass (ASTH B36, B134, B135) 70-30 brass Aluminum bronze ASTH B169, alloy A … … alloy systems in adverse environments that may experience selective leaching include aluminum bronzes, silicon bronzes, and cobalt … Aluminum alloys Beryllium copper Copper alloys Everdur Gray irons Hastelloy alloys Magnesium alloys Malleable irons Meehanite Nickel …
-
Dictionary of Metals
Ingot iron Silicon steels Everdur Bronzes .
-
Uhlig's Corrosion Handbook 3rd Edition Complete Document
… products with different compositions (e.g., 12% alumina, 9% carbon fiber, reinforced A1–12% SiC, particulate SiC/Al ingots ). The major reinforcements used in aluminumbased MMCs are boron, graphite, silicon carbide, and alumina. B. CORROSION BEHAVIOR … Aluminum bronzes C2.2. Investigations of multicomponent systems have shown that Everdur , for instance (copper containing 3% Si and 1% Mn …
Indicates content that may require registration and/or purchase.