-
Supplier: Visual Sound, Inc.
Description: Electro-Voice The EVM-12L Classic is endorsed by the world's top guitarists and features a high-performance, heavy duty design that delivers unmatched sonic reproduction at the critical final stage in the signal chain. Meticulously voiced to duplicate the sound of the legendary, discontinued
-
Supplier: Ningbo Best Group Co., Ltd.
Description: price for electronics components, as well as best service, in time delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone,
- Contacts Pitch: 3.5 to 3.81 mm
- Voltage Rating: 300 volts
- Current Rating: 8 amps
- Mounting Options: PCB Terminal Block
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 797791-TPA3110D2EVM Series: SpeakerGuard Output Type: 2-Channel (Stereo) Operating Supply Voltage: 8 V ~ 26 V Amplifier Type: Class D Supplied Contents: Board(s) Utilized IC / Part: TPA3110D2 Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm
- Supply Voltage (VS): 8 to 26 volts
- Output Power (PO): 15.000000000000002 watts
- Features: Audio Amplifiers
- Operation Class: Class D
-
-
Supplier: Visual Sound, Inc.
Description: Dynacord The alpha V-1/60 is concepted as a 3-way cabinet in a Coaxial-In-Line topology and serves as a MID-HI component in the large sound reinforcement system alpha. In conjunction with alpha B3 or alpha B6 the recommended crossover frequency to the subwoofers is 100Hz. The recommended crossover
-
Supplier: ValueTronics International, Inc.
Description: –150 dBm (RBW = 10 Hz) Phase Noise (800 MHz) of –114 dBc/Hz at 10 kHz Offset Amplitude Accuracy of ±1.0 dB to 20 GHz Sweep Speed of 200 ms in 10 MHz Span (RBW = 30 kHz, VBW = 10 kHz) Demodulation Bandwidth of 10 MHz Residual ACLR of –60 dB Residual EVM of 1.75% True RMS Detection 65 dB
- Frequency Range: 20,000,000 kHz
Find Suppliers by Category Top
More Information Top
-
Joint Congress of European Neurology 31 May–3 June 2014 Istanbul, Turkey
… even stronger and reached a statistical significance after 6 months of treatment (miR- 15b : 1.2- vs … MAR received speakers honoraria from Biogen and SSIF. Calculations using mainly binomial distribution and Bayes’ Theorem revealed, that in EVM six seizures were needed to …
-
Handbook of Human Factors and Ergonomics
EVM (2000), Earned Value Management Center, http://evms. dcmdw.dla.mil/. In Figure 15b the first constraint (K 1 ) is broken. … the role of domain expert or valued customer, making the participant the primary speaker ) and the usability …
-
http://www.cisco.com/en/US/docs/ios/12_4/release/notes/124MCAVS1.pdf
… This symptom is observed when the router runs Cisco IOS Release 12.3( 15b ) or an earlier … When the symptom occurs with either a VIC2-xFXO or EVM DID/FXS module, enter the terminal monitor … Symptoms: A BGP speaker may fail to send all of its prefixes to a neighbor if the …
-
Progress in Industrial Mathematics at ECMI 2004
All speakers were invited to submit a contribution to these proceedings, which therefore record the majority of … evM 15b .
-
Effective Electron Mass in Low-Dimensional Semiconductors
10 = 0.628 eV, (β10)2 = 6 × 10−20( eVm )2 and G.M.T. Foley, P.N. Langenberg, Phys. Rev. B 15B , 4850 (1977) 240. He is the invited speaker of SPIE, MRS etc. and is the supervisor of more than two …
-
Encyclopedia of Earthquake Engineering
Typically the velocity transducer is constructed like a voice coil in a speaker : many turns of copper … Figure 15b illustrates the relation of total quantities of passive dampers for the robustness function representation and … Uf E evM D,d,i .
-
Advanced Composite Materials
4.2 Adequate speaker volume 15b … a novel flame retardant containing phosphorus, silicon and its application in ethylene vinyl-acetate copolymer ( EVM ) rubber.
Indicates content that may require registration and/or purchase.