-
Supplier: Ushio America, Inc.
Description: Ushio’s UV product group offers a 172nm Excimer lamp for TOC monitoring. The 172nm Excimer lamp comes custom built with an available custom designed power supply. The power, length and diameter of the lamp can be modified to fit your present equipment or
- Wavelength Range: 0.172 µm
- Features: UV Lamps
-
Supplier: Andover Corporation
Description: and include many of the primary laser, mercury, biomedical and analytical spectral lines. All UV filter glass is overcoated with a hard oxide protective layer to prevent degradation in harsh environments. Standard sizes include 12.5mm Ø, 25.0mm Ø, and 50.0mm Ø. All Andover optical filters are
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 3.5000000000000004 mm
- Center Wavelength: 222 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Andover Corporation
Description: and include many of the primary laser, mercury, biomedical and analytical spectral lines. All UV filter glass is overcoated with a hard oxide protective layer to prevent degradation in harsh environments. Standard sizes include 12.5mm Ø, 25.0mm Ø, and 50.0mm Ø. All Andover optical filters are
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 3.5000000000000004 mm
- Center Wavelength: 222 nm
- Filter Type: Bandpass / Interference Filters
-
-
Supplier: Andover Corporation
Description: and include many of the primary laser, mercury, biomedical and analytical spectral lines. All UV filter glass is overcoated with a hard oxide protective layer to prevent degradation in harsh environments. Standard sizes include 12.5mm Ø, 25.0mm Ø, and 50.0mm Ø. All Andover optical filters are
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Thickness: 3.5000000000000004 mm
- Center Wavelength: 222 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Andover Corporation
Description: and include many of the primary laser, mercury, biomedical and analytical spectral lines. All UV filter glass is overcoated with a hard oxide protective layer to prevent degradation in harsh environments. Standard sizes include 12.5mm Ø, 25.0mm Ø, and 50.0mm Ø. All Andover optical filters are
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 1.5 mm
- Center Wavelength: 222 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Ushio America, Inc.
Description: This ultraviolet irradiation device is used for photoresist curing in LSI manufacturing lines. Equipped with a super high-pressure UV lamp and an excimer lamp, this system is used for various applications such as enhancing plasma resistance during dry etching, photoresist
-
Supplier: Ushio America, Inc.
Description: replacing the lamp unit. Extensive Product Lineup Supports all work cassettes including 6-inch systems (5-inch or less also available), 8-inch systems (6-inch or less also available), and 12-inch dedicated systems. An 8-inch system with an excimer lamp is also available.
- Type: Factory / Free Standing
-
Supplier: Lumina Power, Inc.
Description: EN EN55011 emission requirements. Available Power Outputs: 500J/sec, 1500J/sec, 2000J/sec, 4000J/sec, 6000J/sec, Output voltage to 20kV Applications: Lamp Pumped Lasers, Intense Pulsed Light, Excimer Lasers, UV Curing & Sterilization, Medical Laser Systems Features Ideal Cap
- DC Output Voltage: 500 to 4,000 volts
- AC Input Voltage: 90 to 264 volts
- AC Input Current: 15 amps
- Type: DC Power Supply, Laser Power Supply
-
Description: photobiological action spectra; especially with spectra for UV damage and tumor induction in the UV-A. The Research Note is written in English, with a short summary in French and German. It consists of 14 pages with 3 figures and 1 table. The following persons took part in the
Find Suppliers by Category Top
Featured Products Top
-
inside the lamp determines the type of UV light emitted. Options for UV lamps range from hot or cold cathode, slimline, low/high/very high ozone, low/high output, amalgam, excimer, pulsed xenon, or even black light. They are also coated differently to help achieve the intended use. Specific (read more)
Browse UV Disinfection and UVGI Sanitization Systems Datasheets for AirClean Systems
More Information Top
-
Photo-Excited Processes, Diagnostics and Applications
Schematic diagram of photo-CVD system incorporating of an array of excimer UV lamps .
-
Functionalized Nanoscale Materials, Devices and Systems
However, due to its compatibility with ULSI processing and its chemical and thermal stability, there are many other possible applications.18,19 Figure 7 schemes an excimer UV lamp system used for the growth of thin Ta2O5 layers on Si.
-
Functionalization of catalase for a photochemical immobilization on poly(ethylene terephthalate)
This modified enzyme was bonded covalently to the textile material by a photochemical immobilization using a monochromatic excimer UV lamp (222 nm).
-
Photochemical Enzyme Immobilization on Textile Carrier Materials
After wetting, the textile carrier materials were irradiated with a monochromatic excimer UV lamp (222 nm) in an inert atmosphere.
-
Surface Modification of Polyethylene Terephthalate with Excimer UV Radiation
Recently, it has been demonstrated that novel excimer UV lamp ^'^-^' can be very useful in large- area surface processing, e.g. the metallization of various rnaterial~,~’-~~photochemical dry etching of polymers3’-’ and photodeposition of dielectric material^^'-^^ and …
-
Excimer lamps: history, discharge physics, and industrial applications
For more detailed information the reader is referred to recent reviews: A book chapter on the Development and Applications of UV Excimer Lamps by I. W. Boyd and co-authors'°4 focussing mainly on low- temperature materials processing, a book on Photochemical Pur/Ication …
-
Dyeing of woven polyester fabric with curcumin: effect of dye concentrations and surface pre‐activation using air atmospheric plasma and ultraviolet excimer tr...
In this paper, the impact of two ecotechnologies are studied: air atmospheric plasma treatment and ultraviolet ( UV ) excimer lamp irradiation on the dyeing of PET fabrics with curcumin dye.
-
Recent developments in photochemical and chemical AOPs in water treatment: a mini-review
2.2 Excimer UV lamps .
-
Dielectric-Barrier Discharges: Their History, Discharge Physics, and Industrial Applications
Applications of Excimer UV Lamps .
-
New excimer ultraviolet sources for photo-assisted deposition of thin films: an alternative to excimer-laser-induced deposition
Excimer UV lamp -induced .
Indicates content that may require registration and/or purchase.