-
Supplier: SAE International
Description: compressor mode by keeping the intake valves from fully closed throughout the four-strokes by installing the Variable Valve Exhaust Brake (VVEB) device on the intake valves. As a result, the induced air could be compressed through the opening gap of intake valves into the
-
Supplier: SAE International
Description: 21% to 25%v/v under the following two operating modes: (1) Constant fuelling rate and (2) Increased fuelling rate to sustain constant in-cylinder average air/fuel equivalence ratio (lambda). The predictions of this analysis showed a considerable reduction of exhaust soot and
-
Supplier: SAE International
Description: higher power condition. On the other hand, NOx emission is much higher than one of conventional diesel engine. Additionally, hydrogen DDF engine operation at higher engine load with high H2 rate is limited by a variability of in-cylinder pressure among each cylinder. Mixing hydrogen
-
-
Supplier: SAE International
Description: cooling water temperature of 105°C, the low load HCCI with net IMEP of 134 kPa was attained. In addition, to reduce the cylinder to cylinder variation in ignition timing which restricts HCCI operating range with multi-cylinder operation, the secondary air injection system
-
Supplier: Mile-X Equipment, Inc.
Description: associated parameters with active fault codes Data Display Cylinder Exhaust Temperatures Engine Speed Engine Smoke Control Boost Pressure Engine Load Percent Beginning of Injection Oil Temperature Fuel Temperature Air Inlet Temperature Turbo Compressor Outlet Temperature EGR
-
Supplier: Mile-X Equipment, Inc.
Description: VSP/Speedometer Test Inlet Air Heater Enable Test RACK BTM Sweep Test Injector Solenoid Test And others Display and Change Configurable Parameters: Vehicle Speed Cruise Control Exhaust Brake Engine/Gear Smart Idle Output Selections Passwords …And more!!
-
Supplier: Caterpillar Oil & Gas
Description: Single turbo only — exhaust system (front or rear) Flywheel housing or rear PTO Primary filter/water separator C18 ACERT™ (Dry Manifold) Optional Equipment Air Compressor Air compressor governor Expansion chambers Air Inlet System Air cleaners Air lines
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: compressors Air chambers Air compressor governors Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Belt-Driven Accessories Refrigerant compressor and mounting Charging System Charging alternators Alternator mountings Alternator guard
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: C15 ACERT™ (Dry Manifold) Optional Equipment Transmission Arrangement Transmission cooler Tool set Air Compressor Air chambers Air compressor governor Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Charging System Charging
- Horse Power: 440 to 595 HP
- Displacement: 15.207183198825009 liters
- Length: 54.2 inch
- Width: 36.5 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The 550 Wheel Harvester features engineered versatility that provides solid footing and level working conditions in extreme forestry conditions. Power Train Cat C7 ACERT Tier III 147 kW (197 HP) Side by Side Engine, Air & Hyd. Cooling Under Hood Exhaust System Under Hood Air
- Horsepower: 197 HP
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings - Machine critical components - Assemble complete engine Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com C15 ACERT™ (Tier 4i) Standard Equipment Air
- Horse Power: 475 to 580 HP
- Displacement: 15.207183198825009 liters
- Length: 60.2 inch
- Width: 37.8 inch
Find Suppliers by Category Top
Featured Products Top
-
, a housing, a push rod, a connecting fork, clamps, and bolts, also known as a cylinder. there are following type: S-cam brake chamber air disc brake chamber wedge brake chamber (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
-over-oil intensifier can give you up to 780 psi in a more compact size. It is designed to be used with Branham brakes but also to operate small hydraulic cylinders. Which type and size intensifier is best for your application? Contact us today to learn more about OVLBOOST and our other air-over-oil power boosters. (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Branham, W.C. Inc. -
from the Festo Core Range has proven itself to be a cost-effective solution for standard applications. The manually adjustable one-way flow control valve VFOE from Festo as a supply air and exhaust air variant enables the retraction and advancing speed of a pneumatic actuator’s piston rod to be freely adjusted. Thanks to optimised production, the one-way flow control valve is a low-cost way of implementing standard requirements. (read more)
Browse Flow Switches Datasheets for Festo Corporation -
brakes/landing gear, and cabin/fuselage applications. Temperature sensors Brake temperature system thermocouples Cabin/fuselage thermistor temperature sensors Combination compressor temperature and pressure pickup sensors Exhaust (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
-driven crank rewind or chain and sprocket drive powered by an electric, hydraulic, or compressed air motor. Crank rewind reels supplied with pinion brake and power rewind reels with a strap brake. Standard inlet: 90° 304 SST swivel with EPDM seals (available in 1/2" through 2" FNPT (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Temperature sensors Brake temperature system thermocouples Cabin/Fuselage Thermistor temperature sensors Combination Compressor temperature and pressure pickup sensors Exhaust gas temperature (read more)
Browse Cable Glands Datasheets for Conax Technologies -
temperature system thermocouples Cabin/Fuselage Thermistor temperature sensors Combination Compressor temperature and pressure pickup sensors Exhaust gas temperature probes for CFM-56 engines APU air inlet RTDs Inner turbine temperature sensors (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
A320neo engines Temperature sensors Inner turbine temperature sensors Brake temperature system thermocouples Cabin/Fuselage Thermistor temperature sensors Combination compressor temperature and pressure pickup sensors Exhaust gas (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Conax Technologies -
including: Oil/pinion shaft seals: Automotive lubricants like engine oil, transmission oil, and brake fluid contain a mix of dispersants and antioxidants. Fluoroelastomers, such as those found in AFLAS® products, exhibit (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
When two pneumatic cylinders act via the piston rack on a shaft with pinion, the result is a simple, powerful rotary motion. Depending on the piston surface and pressure, substantial force can be introduced to the shaft. The disadvantage of this approach is that gases are compressible, meaning (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO
More Information Top
-
ZefTron's chameleon-a solution to the ECP problem of migration
To avoid disturbingthe trainline air, a very novel pneumatic power generatorfor obtainingelectricalenergy was devisedby hamessing the flow of exhaust air from the brake cylinder .
-
The development of the modern air brake
At the beginning of a descent the valves are all closed by a brakeman and allow air to exhaust from the brake cylinder only as long as the pressure is more than 10 lb. per square inch.
-
Journal of Propulsion and Power > Development of a Dynamometer for Measuring Small Internal-Combustion Engine Performance
Brake voltage Exhaust gas temperature Cylinder head temperature Brake temperature Air temperature .
-
Overseas technical literature introduction
3) Being two of anti air valve: bases the thing engine brake of cycle, valve are operation made on engine brake of nicycle of * 4) hole 隙 掃 air , cylinder exhaust valve.
-
Protection of Aftertreatment Systems from Sulfur, PASS-2™ - Advanced System Design Evaluation
Two air cylinder /solenoid operated 4-inch exhaust brakes , made by Jacobs, were procured and installed in the exhaust system for use as the exhaust stream diverters shown in Figure 3.
-
A Dictionary of Mechanical Engineering
engine performance The performance of an engine represented by curves of power out- put (the power curve), torque, fuel and air con- sumption, exhaust emissions, cylinder pressure, and brake mean-effective pressure etc. vs output-shaft rotation speed.
-
Design and analysis of a variable-compression, ratio internal-combustion engine : the Alvar engine concept
Pb - brake power pdry - dry air pressure pe - cylinder exhaust pressure Pexhaust - exhaust manifold pressure pf - friction pressure pfc 1 - primary piston friction coefficient pfc2 - secondary piston friction coefficient phi - fuel - air ratio pi - cylinder inlet pressure pi,wot - intake pressure at…
-
Design and Application of ECU Controlled Constant Pressure Exhaust Brake on 5.7 l Engine for ICV Application
Pneumatic Circuit Design For actuation of the exhaust brake flap, the pneumatic cylinder should be supplied air above a specified pressure value for the actuation.
-
Influence where research - 3rd information air dryer internal shape concerning removal of lubricating oil particle discharged from reciprocating compressor giv...
The brake system is 以 intake cylinder , compression room, exhaust hood, air dryer, airtank at simple simulator from divided into 5 つの module and performed the calculation.
-
Negative Temperature Coefficient Resistance (NTCR) Ceramic Thermistors: An Industrial Perspective
The most common applications of NTCR thermistors in automobiles are as follows: temperature measurement of cooling water and oil, temperature monitoring of exhaust gas, cylinder head or braking system, and controlling the air condi- tioning system.
Indicates content that may require registration and/or purchase.