-
Supplier: Twin City Fan & Blower
Description: Application The TCBS Tubeaxial Fan is designed for reliable and cost effective air movement in paint spray booth applications. This unit offers cost effective, reliable air movement for commercial and light industrial ducted and non-ducted applications. The TCBS is available with cast
- Air Flow Rate: 1,020 to 36,100 SCFM
- Static Pressure: 408.0371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 42 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Airmaster Fan Company
Description: Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and
- Design: Axial
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
-
Supplier: Airmaster Fan Company
Description: Airmaster Fan manufactures the industry’s largest selection of air circulation & ventilation products to keep your people, plant and processes cool. We use superior material and heavier gage metal that adds to the weight of our products, offering you excellent performance, value and
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Airmaster Fan Company
Description: Airmaster ventilation products take hot, stratified air out and brings fresh air moving into your plant. Available in a variety of CFM capacity, Airmaster has both belt & direct drive units. We manufacture Supply & Exhaust fans in Wall & Roof Mounts, along with Centrifugal and
- Design: Axial
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: New York Blower Company (The)
Description: NYB offers six different models of belt-drive Industrial Propeller Fans and two different models of direct-drive Propeller Fans to meet the needs of a wide variety of commercial and industrial ventilation applications. Units are available in both supply and exhaust
- Air Flow Rate: 117,800 SCFM
- Static Pressure: 407.5371674924572 in H2O
- Media Temperature: 180 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 84 inch
-
Supplier: Greenheck
Description: Wall Exhaust Fans The Wall Exhaust Fans include both direct and belt driven fans with backward inclined centrifugal wheels. The motors on the fans are out of the airstream. The fans are suitable for sidewall applications. CW, CWB Models CW/CWB
- Air Flow Rate: 70 to 12,500 SCFM
- Static Pressure: 5 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum
-
Supplier: TPI Corporation
Description: 115 V 15 AMPERE 1-PHASE INPUT SUPPLY RATING 16500 CFM FLOW RATE ALUMINUM BLADE MATERIAL 1 HP POWER RATING EXHAUST FAN 1725 RPM SPEED RATING WALL MOUNT MOUNTING TYPE BELT DRIVE TYPE 48 INCH BLADE DIAMETER SIZE 54 INCH W X 0.75 INCH D X 54 INCH H SHAFT SIZE 5/8 INCH MOTOR FRAME
- Air Flow Rate: 16,500 SCFM
- Maximum Diameter (Fan or Blower Wheel): 48 inch
- Material of Construction: Aluminum
- Applications / Use: Exhaust Ventilation
-
Supplier: National Fan Company
Description: Cabinet Exhaust Fan Industrial Duty Belt Drive: 48 in blade - 1 HP (18,658 CFM) 3 Phase * COMPLETE WITH REAR SLEEVE AND BACKGUARD The Model XB wall exhaust fan is designed for general ventilation in commercial and light duty industrial applications including
- Drive Type: Belt Drive
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
- Features: Wall / Panel Mount
-
Description: Model PL belt drive fans are downblast centrifugal power roof ventilators designed for exhausting clean air. Capacities range from 635 to 31,810 CFM and up to 1 inch static pressure. The PL is built to be quieter than conventional exhausters. In fact, they are quieter than many
- Air Flow Rate: 635 to 31,810 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Drive Type: Belt Drive
- Design: Centrifugal
-
Description: Model UBH belt drive tubeaxial exhausters are ideally suited for roof exhaust applications that require the motor, drives and bearing located out of the airstream. The high velocity upblast discharge of the UBH disperses air high above the buildings roof. Capacities range from 1757 to
- Air Flow Rate: 1,757 to 61,236 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Drive Type: Belt Drive
-
Supplier: Twin City Fan & Blower
Description: deep spun venturi. The wheel, motor and drive assembly are completely isolated from the fan supports by rubber isolators to reduce transmission of noise and vibration. The top cap also provides complete protection for the motor and drive assembly, while allowing quick access to these
- Air Flow Rate: 585 to 11,600 SCFM
- Static Pressure: 410.0371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 31.5 inch
- Drive Type: Belt Drive
-
Supplier: ProVent LLC
Description: ProVent offers a complete line of industrial fans for both supply and exhaust systems that are suitable for the toughest industrial applications. Fan selection and program curves are readily available using the most current certified fan selection software available. CFM
- Air Flow Rate: 500 to 280,000 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Description: Model UBG low silhouette belt drive exhausters are ideally suited for moving large volumes of air. Capacities range from 3769 to 83,373 CFM and up to ¾ inch static pressure. The UBG is a high velocity exhauster designed to discharge air up and away from the building. The UBG can operate
- Air Flow Rate: 3,769 to 83,373 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Design: Axial
- Drive Type: Belt Drive
-
Supplier: Twin City Fan & Blower
Description: Application The BCRWR Centrifugal Wall Exhauster is specifically designed for horizontal wall-mounted configurations exhausting grease-laden air from kitchens, restaurants, and cooking and dishwasher hoods where upblast exhaust is not feasible. The BCRWR features a high efficiency,
- Air Flow Rate: 585 to 11,600 SCFM
- Static Pressure: 410.0371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 31.5 inch
- Drive Type: Belt Drive
-
Description: Models PNURF and PNURG (restaurant exhauster) are belt drive upblast centrifugal exhausters. Capacities range for 74 to 33,374 CFM and up to 3 inch static pressure. Models PNUHP and PNUXP are high pressure exhausters for applications up to 5 inch static pressure. The PNURF is a clean air
- Air Flow Rate: 74 to 33,374 SCFM
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Drive Type: Belt Drive
- Design: Centrifugal
-
Supplier: Twin City Fan & Blower
Description: Application The BCRU Centrifugal Roof Exhauster is designed for roof mounted exhaust of relatively clean air for applications that require exhausted air to be moved up and away from the building, and where re-entry into the building supply air is possible. The BCRU features a high efficiency,
- Air Flow Rate: 585 to 29,100 SCFM
- Static Pressure: 410.0371674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 49.21 inch
- Drive Type: Belt Drive
-
Supplier: Moffitt Corporation
Description: direct drive, belt drive, and high-pressure models. Upblast centrifugal Exhasut fans are often used for Kitchen Exhaust Ventilation, Restaurant Hoods, Fume & Smoke Removal, Laboratory Fume Hood Exhaust, and Chemical Process Exhaust.
- Air Flow Rate: 115 to 410 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 inch
- Material of Construction: Aluminum
- Design: Centrifugal
-
Supplier: National Fan Company
Description: Roof Exhauster Industrial Duty Belt Drive
- Air Flow Rate: 10,000 to 17,886 SCFM
- Maximum Diameter (Fan or Blower Wheel): 36 inch
- Drive Type: Belt Drive
- Applications / Use: Exhaust Ventilation
-
Supplier: Hartzell Air Movement
Description: a resin-coated fiberglass construction, the Series 83 belt-drive exhaust fan is ideal for general ventilation applications where concentrations of corrosive elements exceed the limits of standard fans. The fiberglass construction also offers advantages in terms of weight,
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 18 inch
- Drive Type: Belt Drive, Direct Drive
- Features: Explosion Proof, Other
-
Supplier: Continental Fan Manufacturing, Inc.
Description: When a specification requires a belt drive tubeaxial fan, the AIB fan offers the solution. This aerodynamically efficient fan is available in diameters from 12" through 60", with belt drive capacities ranging to 54,000 cfm. The AIB tubeaxial fan housing is
- Air Flow Rate: 600 to 54,000 SCFM
- Media Temperature: 375 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Steel
-
Supplier: Moffitt Corporation
Description: Moffitt Corporation low silhouette axial upblast fans are designed for standard duty roof mount applications for exhausting building air to provide general ventilation of hot, stagnant areas. The series 3000 vertically exhausts the building air away from the roof and is available in
-
Supplier: Continental Fan Manufacturing, Inc.
Description: ABP is the ideal solution for belt drive panel fan applications. The ABP offers aerodynamically efficient performance within a heavy duty welded steel frame and panel construction. This powerful fan is available in diameters from 24" through 60", with capacities ranging to
- Air Flow Rate: 800 to 44,600 SCFM
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Johnson Controls, Inc.
Description: The YORK® EVD-Series of fans are ideal for general purpose exhaust applications including: bathrooms, garages, general kitchen areas, offices, churches, dormitories, factories, large warehouses and other relatively clean air applications. FEATURES AND BENEFITS Roof-mount, spun aluminum
- Air Flow Rate: 44 to 46,640 SCFM
- Static Pressure: 1.5 in H2O
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Moffitt Corporation
Description: The Moffitt Series TA Tube Axial Fan is designed for high air flow capacity is required and low static pressures. Fiberglass construction make these units an excellent choice where hostile atmospheres exist offering excellent chemical resistance and serviceability.
- Air Flow Rate: 1,633 to 4,820 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 inch
- Design: Axial
- Environment: Clean Air / Gas
-
Supplier: New York Blower Company (The)
Description: NYB FRP Radial Fume Exhausters are compact corrosion-resistant fans for moderate pressure, tough fume-handling applications such as laboratory fume hoods, plating and pickling operations, and scrubber systems.
- Air Flow Rate: 7,500 SCFM
- Static Pressure: 420.7871674924572 in H2O
- Media Temperature: 250 F
- Maximum Diameter (Fan or Blower Wheel): 8 to 22 inch
-
Supplier: Johnson Controls, Inc.
Description: The YORK® IEF is a high quality fan for use in all types of industrial applications where you have high static pressures, such as paper mills, dust collectors, power plants, and woodworking plants. FEATURES AND BENEFITS Heavy-duty, high pressure construction, free standing SWSI industrial
- Air Flow Rate: 60,000 SCFM
- Static Pressure: 30 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Loren Cook Company
Description: Provide maximum performance and durability in a wide variety of commercial and industrial air moving applications. Description: Fan shall be a galvanized steel, tamper proof, roof mounted, belt driven, downblast centrifugal exhaust ventilator. Certifications: Fan shall be
- Material of Construction: Aluminum, Steel
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: Loren Cook Company
Description: to motor & belts Auto belt tensioner available Electronially communtated motors available
- Air Flow Rate: 4,300 to 11,000 SCFM
- Material of Construction: Aluminum
- Drive Type: Belt Drive, Direct Drive
- Design: Centrifugal
-
Supplier: Cincinnati Fan
Description: RBE fan is available in all aluminum or all stainless steel construction. This fan is available in AMCA A, B, or C spark resistant construction. Features: All models available with housing and wheel widths from 50% to 100%, in 5% increments, to deliver the performance you need with a
- Air Flow Rate: 22,528 SCFM
- Static Pressure: 447.7871674924572 in H2O
- Media Temperature: 750 F
- Maximum Diameter (Fan or Blower Wheel): 41 inch
-
Supplier: Continental Blower, LLC
Description: The Continental Advantage Rugged cast iron or cast aluminum modular construction designed for continuous, dependable operation year after year Uniform delivery of pulse free, oil free air Quiet performance in compliance with OSHA regulations without the need for silencing Variable volume flow
- Air Flow Rate: 45,000 SCFM
- Material of Construction: Aluminum, Cast Iron
- Product Form: Bare (No Motor, Controls)
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Loren Cook Company
Description: sizes 300 through 540 allow the wheel and fan to be cleaned without compromising the fan to ductwork seal. Wheels are centrifugal type featuring non-overloading, backward-inclined blades and a tapered inlet shroud. Available in 5 direct drive sizes and eighteen belt drive sizes.
- Air Flow Rate: 650 to 55,000 SCFM
- Design: Centrifugal
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
-
Supplier: Hartzell Air Movement
Description: from belt or direct drive models. Available in 12 sizes from 12 through 57″ wheel diameters, single-width, single-inlet construction (SWSI). Available in Class II, III and IV and narrow-width construction; Arrangement 1, 4, 8, 9, 9M or 10. Fan housings for sizes 12 through 29″ are
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 57 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: Enervex, Inc.
Description: Exhaust Fan with vertical discharge. The EFV is a ruggedly designed fan build in cast aluminum. The MBESV system is extremely suitable for retrofitting. Sustainable Advantages Economical. Over a 15-year period a typical demand-controlled EXHAUSTO-system serving 8 kitchen hoods
-
Supplier: New York Blower Company (The)
Description: New York Blower Tubular AcoustaFoil™ Fans combine the efficient performance of centrifugal airfoil wheels with the versatility and compactness of axial-flow fan design. Uses include industrial/process supply-and-exhaust applications as well as heating, ventilating and
- Air Flow Rate: 0 to 140,000 SCFM
- Static Pressure: 406.7871674924572 to 420.7871674924572 in H2O
- Media Temperature: 200 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 73 inch
Find Suppliers by Category Top
Featured Products Top
-
found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is at rest without the need for adjustable speed controllers or V-Belt drive systems (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The)
More Information Top
-
Fluor Hanford Integrated Safety Management System Phase II Verification Vol 1 & Vol 2
During AJHA session regarding main exhaust fan belt tensioning at the 327 Facility, the AJHA session coordinator queried the attending millwright concerning any lockout/tagout requirements.
-
Model Commissioning Plan and Guide Specifications
Supplyfanand mzproperly lubricated Return/exhaustfan and motor aligned Return/ exhaust fan belt tension & conditiongood Return/exhaustfan protective shrouds forbelts in place and secure Return/exhaustfan areaclean .
-
Risk Factors in Heating, Ventilating, and Air-Conditioning Systemsfor Occupant Symptoms in U.S. Office Buildings: the EPA BASE Study
5 The “Operational condition of HVAC components” variable combined values of the following variables: condition of air handler dampers, condition of air handler fan belts, leakage at seams of air distribution ductwork, condition of exhaust fan belts , general condition of exhaust fans …
-
Automotive paint spray booth safety — How a paint booth makes a dangerous operation less so
… filters are loaded to a point considered being unsatisfactory; have fire protection systems and inspection access openings in ductwork to allow for visual inspection of fire protection discharge devices in ducts and plenums; ensure that exhaust fan belts are located outside the …
-
Field Tests of a Particulate Impaction Curtain on Emissions from a High-Rise Layer Barn
There were twenty-five, 1.22-m (48-in) diameter belted exhaust fans (fans 1-25) (Advantage Fan Model AT481Z3CP, Aerotech, Lansing, MI) distributed along the east sidewall and 25 on the west sidewall (fans 26-50) (Figure 1 ).
-
Effects of Electrostatic Space Charge System on Particulate Matter Emission from High-Rise Layer Barn
There were twenty-five, 1.2-m (48-in.) dia. belted exhaust fans (fans 1-25) (Advantage Fan Model AT481Z3CP, Aerotech, Lansing, MI) distributed along the east sidewall and 25 on the west sidewall (fans 26-50) (Figure 1 ).
-
Field Tests of a Particulate Impaction Curtain on Emissions from a High-Rise Layer Barn
There were twenty-five 1.22-m (48-in.) diameter belted exhaust fans (fans 1 to 25) (Advantage Fan model AT481Z3CP, Aerotech, Lansing, Mich.) distributed along the east sidewall and 25 on the west sidewall (fans 26 to 50) (fig. 1).
-
Air Quality Measurements at a Laying Hen House: Particulate Matter Concentrations and Emissions
Seventy-three, 1.23-m dia. belted exhaust fans (Model 38233-4, Choretime-Brock) were distributed along the sidewalls of the first floor, and were grouped into eight fan stages for temperature-based control.
-
Two Zone Airflow Model for A Swine Finishing Building
The barn has four 1.22m diameter belted exhaust fans and one 0.91m diameter direct-drive variable speed fan.
-
dayton farm duty motors products - Grainger Industrial Supply
• Agricultural Exhaust Fan , Belt Drive With Motor, Propeller Dia 48 In, CFM @ 0.000-In SP 22,000, CFM/Watt @ 0.000-In SP 19.6, Fan RPM 476, Voltage 115/230, 60 Hz, 1 Phase, Full Load Amps 10.0/5 …
Indicates content that may require registration and/or purchase.