-
Supplier: Eckel Manufacturing Company, Inc.
Description: Eckel supplies diesel and electric motor driven hazardous area type power units with custom configurations to match your requirements. These units are constructed using electrical components that meet NFPA Class 1, Division 1, Group D explosion proof requirements.
-
Supplier: Renold Canada
Description: The Carter Hydrostatic Variable Speed unit has an infinitely variable speed range of 27:1 and a power capacity of up to 40 hp. Features & Benefits Totally enclosed drive unit suitable for use in all hostile environments. Electronic, Pneumatic or Manual speed controls for all
- Other Output Power: 0.495881542414043 to 40.2066115470846 HP
- Continuous Torque: 37.9646017699115 to 14,946.9026548673 In-lbs
- Gearbox Ratio: 1.5 to 86.232 : 1
- Shaft Speed: 25 to 1,900 rpm
-
Supplier: Universal Air & Gas Products Corp.
Description: modified to your department's need and specifications. In most cases, a standard 1/2 ton pickup truck is capable of pulling the MAT800. UAPC's MAT 800 unit offers a unique approach to on site high pressure breathing air. All units are designed by UAPC's in house engineering staff.
- Discharge / Operating Pressure: 3,000 to 6,000 psi
- Power Source: Diesel, Gasoline, Hydraulic
- Features: Explosion Proof, Integral Cooler, Integral Dryer
- Mounting: Portable, Trailer / Truck
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: non-standard professional equipment, etc. Our advantage: Product advantage: Cost effective,High quality,IP protection rated,Suitable for extreme environments, Explosion proof units, High reliability low maintenance, Integration of high frequency channels , Standard units
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: assemblies,Wind tunnels,Sub sea applications,Remote operated vehicales Our Advantage 1) Product advantage: Cost effective,High quality,IP protection rated,Suitable for extreme environments, Explosion proof units, High reliability low maintenance, Integration of high frequency
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: Autoquip Corporation
Description: explosion-proof environments, food processing plants, or other areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power. ABS air bag scissors lifts are designed and manufactured in America's
- Capacity: 3,000 lbs
- Stroke: 12 inch
- Length: 48 to 84 inch
- Width: 24 to 48 inch
-
Supplier: Autoquip Corporation
Description: quality results from keeping the work in the operator's ergonomic "power zone." Common settings for completely air-powered industrial lift & tilt combinations include explosion-proof environments, food processing plants, or areas where it is more economical to power the
- Capacity: 3,000 lbs
- Stroke: 24 inch
- Length: 48 inch
- Width: 48 inch
-
Supplier: Universal Air & Gas Products Corp.
Description: gases, fuel gases and many process gases. Both ambient intake and booster compressors are available in both lubricated and non-lubricated, rotary and reciprocating designs. Electric, diesel, gas and hydraulic drives are applied as required with simple or comprehensive control features. A
- Discharge / Operating Pressure: 35,000 psi
- Flow Capacity: 5 to 2,600 SCFM
- Horse Power: 1 to 500 HP
- Power Source: AC Single Phase, AC Three Phase, Diesel, Gasoline, Hydraulic
-
Supplier: Autoquip Corporation
Description: operator's ergonomic "power zone." Common applications for completely air-powered industrial tilters include: explosion-proof environments, food processing plants, or other areas where it is more economical to power the tilters using shop air supply rather than single or
- Load Capacity: 3,000 lbs
- Maximum Dimension / Diameter: 4.5 ft
- Length: 4.5 ft
- Tilt Angle: 30 degrees
-
Supplier: Boston Gear
Description: Pneumatic Air Motors Boston Gear air motors are ideal for applications where electric and hydraulic motors can not be used. They are compact, lightweight sources of smooth, vibration-free power. They stop and start almost instantly. They provide variable torque and speed without the
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
-
Supplier: Autoquip Corporation
Description: Common settings for completely air-powered industrial scissors lifts include explosion-proof environments, food processing plants, or areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical power. This
- Capacity: 5,000 lbs
- Stroke: 24 inch
- Length: 48 inch
- Width: 48 inch
-
Supplier: Charles Ross & Son Company
Description: valve after completion of the blend cycle. Use nearly 50% less power per unit being blended. Less floor-space and are ideally suited to multi-story facilities. STANDARD FEATURES: 1 cu. ft. working capacity Stainless steel type 304 wetted parts 150 grit finish on interior and exterior
- Capacity: 1 cubic feet
- Motor Speed: 100 rpm
- Motor Power: 0.5 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
Find Suppliers by Category Top
Featured Products Top
-
Rosenberg’s explosion-proof evaporator fans are made safe for use in areas where there is danger of explosive atmospheres. Rosenberg Ex evaporator fans are motorized impellers designed specifically for Class 1, Division (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
10 HP, 230/460 3 phase. This blower is used in explosion proof industrial fans and ventilation components for various applications such as grain storage and processing facilities, chemical production facilities, paint booths,paint and solvent storage facilities, oil refineries (read more)
Browse Fans and Blowers (industrial) Datasheets for Fuji Electric Corp. of America -
, Div.1, Group C, D, with UL certificate, and equipped with a motor suitable for Explosion proof requirements. More About Fuji Electric Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936 (read more)
Browse Pressure Blowers and Fans Datasheets for Fuji Electric Corp. of America -
IIB T4(X) Our hydraulic hoists can be deployed as an alternative to air driven units in all places where hydraulic lines, central hydraulic systems or hydraulic aggregates are existent. Features: (read more)
Browse Datasheets for J.D. Neuhaus -
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Series Electric/Hydraulic Palletizer 1 Year Warranty on Turntable & Power Unit 10 Year Warranty on Lift This is the palletizer of choice when exact vertical positioning is required. Standard 110V can plug in anywhere. Inquire about our electric/hydraulic palletizer machines (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer control interfaces with sophisticated programmable controllers • Super large – Super high capacity (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer control interfaces with sophisticated programmable controllers • Super large – Super high capacity – Super unusual custom platform and lift (read more)
Browse Vertical Conveyors Datasheets for Advance Lifts, Inc. -
Combination Lift and Turn Units Many applications call for combining lifting and turning functions. Both the manual and the powered turn tables in all of our turn table series can be mounted on (read more)
Browse Turntables Datasheets for Advance Lifts, Inc.
More Information Top
-
Technique of coal mining and gas extraction without coal pillar in multi-seam with low permeability
BSM1002-E concrete pump from Putzmeister, which consists of an explosion - proof electric machine, hydrau- lic power unit , spiral feeder, a water distribution mixing system and hydraulic cylinder delivery system, is chosen.
-
Materials Handling Handbook 2nd Edition Complete Document
Other special power units: NEMA-rated power units ( explosion proof ), temperature-rated power units , and other configurations. .... supply lifts without power units and supply the displacement required so an existing hydraulic system (if pressures…
-
Top-Drive Drilling Systems: Electric vs. Hydraulic-A Technical Overview and Comparison
By virtue of the hydraulic motor being explosion proof the hydraulic Top Drive does not require any purge systems as is the case of the electric powered machine. .... It's cooling fluid is hydraulic oil, which requires heatexchangersto be relocated from the unit itself to the…
-
New Approach for Installing Welded Conductors on Platforms Without Interrupting Adjacent Drilling and Production Operations
The hydraulic power unit for the conductor jack assembly consists of an electric-motor-driven pump providing 64 gpm at a maximum pressure of 2000 psi. .... The electrical components of the power unit are all explosion proof .
-
Modernizing Offshore Control Systems
driven by certified explosion proof charge controllers do not produce. .... installed in Hydraulic Power Units energy during the day light hours.
-
Research of novel water cooling jacket for explosion-proof motor
increasing of power and decreasing of volume, the electromagnetic loads selection in the calculation of electromagnetic scheme becomes higher, which is bound to make motor heating increase.so hydraulic pressure should be increased to take the surplus heat away. .... The motor cannot be drawn out from the motor unit because of deformation of its water jacket .... Water jacket of mining explosion - proof motor is thinner and lower strength because of the dimensional limit.
-
Decommissioning of High Torque Threaded Drilling Riser at World Record Break Out Torques of 257,000 ft-lbs
This rotation is achieved by three parallel driven hydraulic motors located on the tong casing, which transfers the mechanical power to turn the rotary gear in either direction. .... Remote operation and positioning of the mechanized 21-300 was made possible using the control system, which is an explosion proof portable PLC unit and a Universal Remote Control System (URCS), making possible sequenced operation of the tong and integration into the…
-
Light Weight Proofing Roller (LWPR)
The Pearson Light Weight Proofing Roller (LWPR) is primarily designed to detonate and neutralise mines and buried pressure-activated explosive devices ahead of the host vehicle - particularly of the heavy tracked variety. .... Hydraulic power is used to transfer a proportion of vehicle weight onto the roller wheels to generate the push down force necessary to detonate explosive devices which may be present. .... The system is comprised of three roller units which cover the entire width of the vehicle.
Indicates content that may require registration and/or purchase.