-
Supplier: Watson Marlow Pumps Group
Description: Dual pumpheads for balanced twin-channel flows Flow rates up to 4.8 gpm (15.8 liter/min) per channel 621IX/R twin-roller pumps accept continuous tubing 621IX/RE twin-roller pumps accept LoadSure™ elements 621IX/RE4 four-roller pumps accept LoadSure™ elements Twin rollers give
- Maximum Discharge Flow: 4.8 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Watson-Marlow Fluid Technology Group
Description: motor gearboxes providing 4-20mA or 0-10V process control, as well as remote stop/start and reverse. ATEX rated drives are also an option. Ideal for viscous or shear sensitive products Motor/gearbox and control options include fixed speed, variable speed with mechanical variators, explosion
- Maximum Discharge Flow: 0.7132645404000001 to 9.069907118666666 GPM
- Maximum Discharge Pressure: 29.00754 to 50.763195 psi
- Media Temperature: -32.8 to 174.2 F
- Horsepower: 0.4958815424140434 to 1.474242423393102 HP
-
Supplier: Watson Marlow Pumps Group
Description: include fixed speed, variable speed with mechanical variators, explosion proof motors or fixed-speed motors with inverter control for 4-20mA and 0-10V process control, remote stop/start and reverse, and frequency output.
- Maximum Discharge Flow: 9.583333333333334 GPM
- Maximum Discharge Pressure: 50 psi
- Horsepower: 2 HP
- Power Source: AC Powered
-
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 521VI/REHC, 521F/REHC, 521P/REHC, 521FX/REHC: 4-7 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer quality, rugged, industrial pumping, with all the
- Maximum Discharge Flow: 0.0029058925499999997 to 0.1241608635 GPM
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.12598432 inch
- Power Source: AC Powered
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Designed for low-shear hygienic pumping duties up to 8,140 l/hour (35gpm) and pressures up to 3.5 bar (50psi) in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP (clean-in-place) and SIP (steam-in-place) facility. The twin stainless steel rollers
- Maximum Discharge Flow: 2.8750724992666665 to 35.839341721333334 GPM
- Maximum Discharge Pressure: 29.00754 to 50.763195 psi
- Media Temperature: -32.8 to 174.2 F
- Horsepower: 0.737121211696551 to 4.02066115470846 HP
-
Supplier: Watson-Marlow Fluid Technology Group
Description: Watson-Marlow 521VI/REMC, 521F/REMC, 521P/REMC, 521FX/REMC: 0-2 bar IP55 pumps fitted with LoadSure low-pressure element pumpheads 521 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial pumping, with all the pumphead
- Maximum Discharge Flow: 0.0026417205 to 0.412108398 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Discharge Size: 0.12598432 to 0.25196864 inch
- Power Source: AC Powered
-
Supplier: Watson Marlow Pumps Group
Description: Flow rates from 0.025 to 4.8 gpm (0.1 to 18.1 liter/min) 621I/R twin-roller pumps accept continuous tubing 621I/RE twin-roller pumps accept LoadSure™ elements 621I/RE4 four-roller pumps accept LoadSure™ elements Twin rollers give higher flow, four rollers give lower pulsation
- Maximum Discharge Flow: 4.8 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Watson Marlow Pumps Group
Description: for life:the lowest cost of ownership IP55 protection 1/3 HP industrial motor/gearbox 24-hour-duty rated Chemical and impact-resistant finish A Watson-Marlow Value for life pump with two year warranty. Fitted as standard with the NEW 520REMC LoadSure element pumphead which features a large
- Maximum Discharge Flow: 0.4116666666666667 GPM
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.33 HP
- Power Source: AC Powered
Find Suppliers by Category Top
Featured Products Top
-
Vaughan Co., Inc. manufactures custom explosion-proof pumps to match your specifications. (read more)
Browse Explosion Proof Pumps Datasheets for Vaughan Company -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
petrochemical industries. They are essential for heating processes, maintaining optimal temperatures in reactors, and facilitating heat transfer in production lines. In environments where safety is a priority, explosion-proof oil pumps are often required to prevent hazardous incidents. Our hot oil pumps (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
petrochemical industries. They are essential for heating processes, maintaining optimal temperatures in reactors, and facilitating heat transfer in production lines. In environments where safety is a priority, explosion-proof oil pumps are often required to prevent hazardous incidents. Our hot oil pumps (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
processes, maintaining optimal temperatures in reactors, and facilitating heat transfer in production lines. In environments where safety is a priority, explosion-proof oil pumps are often required to prevent hazardous incidents. Our hot oil pumps are designed to meet these strict safety standards (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
processes, maintaining optimal temperatures in reactors, and facilitating heat transfer in production lines. In environments where safety is a priority, explosion-proof oil pumps are often required to prevent hazardous incidents. Our hot oil pumps are designed to meet these strict safety standards (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
: difficult task, harsh environment but robust design provides durable and reliable performance. 2. Customizable and flexible specification : explosion-proof, pressure resistant, accessory pipe kits, maintenance access frame kit, etc. 3. Easy in (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble s...
(read more)
Browse Explosion Proof Heaters Datasheets for Gaumer Process -
Application Example Due to its compact and lightweight design, it is installed in portable devices and used not only for driving purposes but also for vibration alerts. Explosion-proof Brushless motors are suitable for explosion-proof applications because they have few (read more)
Browse Brushless Motors Datasheets for C.I. Takiron Corporation -
Between Product Types Basic Controls for Simple Integration Pump or Press Fed Optional Explosion Proof Controls (Class 1 Division 1 & 2, ATEX 0 & 1) (read more)
Browse Filling Machines Datasheets for Prosys
More Information Top
-
Advanced High-Temperature, High-Pressure Transport Reactor Gasification
For the test in September, a purged cabinet (for maintaining an explosion-proof rating with non- explosion - proof equipment) was installed on the seventh deck of the TRDU tower to hold the two peristaltic pumps , the supply and waste jugs for the…
-
Watson-Marlow Introduces New Close-Coupled Peristaltic Pumps
The 500 and 600 Series offer all the advantages of peristaltic technology and are also available with .... The motor-gearboxes used in the close-coupled pumps are washdown rated, with explosion - proof options available for the full pump range.
-
Watson-Marlow Introduces New Close-Coupled Peristaltic Pumps
The 500 and 600 Series offer all the advantages of peristaltic technology and are also available with .... The motor-gearboxes used in the close-coupled pumps are washdown rated, with explosion - proof options available for the full pump range.
-
How to Transfer Volatile, Flammable, and Combustible Chemicals
Blackmer is a leader in the design and manufacture of high-quality flow technologies including peristaltic hose, eccentric disc, and rotary vane positive displacement pumps , centrifugal pumps, screw compressors, air elimination systems, and sliding vane and reciprocating compressors for the transfer of .... As a result, Callahan needed highly reliable transfer pumps with high suction lift capabilities and explosion - proof motors.
-
Flexible-tube peristaltic pumps of the “Ekotekhnika” SPF
The "Ekotekhnika" SPF produces pump aggregates with three types and sizes of pumps, the technical characteristics of which are given in Table 1, Depending on the conditions of exploitation the pump is supplied with an … motor in normal and explosion - proof form. .... The regulating characteristics of the pump aggregates with "Ekotekhnika" flexible-tube peristaltic pumps are shown in Fig…
-
Performance of Portable Automatic Wastewater Composite Sample Collectors
Intake hose liquid velocity adjustable from 0.61 to 3 m/s (2.0 to 10 with dial setting (preferably with peristaltic pump ). .... Explosion proof .
-
Synthesis of poly(3-hydroxybutyrate) by the autotrophic CO-oxidizing bacterium Seliberia carboxydohydrogena Z-1062
The installation was explosion proof and hermetically sealed; it contained gas and liquid closed loops, a fermenter, a gasholder, compressors, a gas feeder, gas analyzers, optical density sensors, temperature sensors, pH meters, etc (Fig. 1). .... The liquid loop contained a sys- tem of sensors and a peristaltic pump to maintain medium flow through the culture vessel.
-
Fluid bed drying of guarana (Paullinia cupana HBK) extract: Effect of process factors on caffeine content
Extract feed rates were set by a variable speed peristaltic pump , allowing feed rates from 1.0 to 17.0 mL/min. .... as geometry and di- mensions, can be found elsewhere.16 Extract feed rates were limited by safety requirements, for instance, the upper and lower inflammability limits for the ethanol-air mixture.17,18 The dryer had explosion - proof parts and electricals for…
-
New products
Indco Inc.'s variable-speed, heavy- duty clamp mount mixers are available with explosion - proof and totally enclosed electric motors. .... PUMP . .... The peristaltic .
-
Publications
Indco Inc.'s variable-speed, heavy- duty clamp mount mixers are available with explosion - proof and totally enclosed electric motors. .... PUMP . .... The peristaltic .
Indicates content that may require registration and/or purchase.