-
Supplier: elobau U.S., Inc.
Description: Approved to RL 94/9 (ATEX) Before installing this sensor, please read the instruction „proximity switch series 6“ and the operation manual.
- Operating Temperature: -13 to 185 F
- Power Requirements: AC Powered, DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Switch Type: Normally Open
-
Supplier: EMX Industries, Inc.
Description: Designed for explosive environments, the rugged Explosion Proof Photoeye IRB-EXP is used as a safety, reversing, or opening device in conjunction with automatic operators. The IRB-EXP will work with any control board that accepts dry contact on the input. The easy-to-install IRB-EXP is
- Operating Distance: 300 to 1,380 inch
- Operating Temperature: -40 to 170 F
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Current
-
Supplier: Electro-Sensors, Inc.
Description: Explosion Proof Shaft Speed Sensor - Hall Effect Features • Square-wave pulse frequency output, NPN open-collector • Zero speed operation with no signal loss • 5-24 VDC powered • Non-contact, large gap distance sensing • Bidirectional (quadrature) option • Works with
- Operating Temperature: -40 to 140 F
- Power Requirements: DC Powered
- Electrical Output: Frequency
- Sensor Technology: Hall Effect Proximity Sensor
-
-
Supplier: Red Lion Controls, Inc.
Description: 3/4" Threaded Explosion Proof Magnetic Pickup Self-Generating, No External Power Required Epoxy Encapsulated, Impervious to Dirt, Oil, & Moisture Wide Operating Temperature In-Line Preamplifier (Signal Booster) - Optional
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Threaded Barrel
-
Supplier: Pepperl+Fuchs SE
Description: 7 mm flush 2-wire AC/DC Explosion-proof housing Stainless steel sensing face UL and CSA listed for use in Class I, II, and III, Division 1 and 2 hazardous locations
-
Supplier: Electro-Sensors, Inc.
Description: embedded magnets is mounted on the monitored shaft. As the shaft rotates, the magnets pass in front of the sensor causing the sensor to switch high and low, thus producing a digital pulse output. The sensors provide a digital square wave signal with a 50/50 duty cycle when used
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Electrical Output: Frequency
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, MINIATURE, INCANDESCENT, EXPLOSION PROOF, 6 FT CABLE, NEMA 7/9. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Photoelectric Sensors
-
Supplier: Rotork plc
Description: Limit switch box YT-875 is an Explosion Proof Type stainless steel visual position indicator.
- Features: Explosion Proof
- Valve Actuation: For Rotary Actuated Valves
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Switch Features • Easy installation and calibration • Rugged - dust, dirt, and grease proof • 115 VAC, 50-60 Hz only • Failsafe Operation Note: Electro-Sensors recommends the new and improved M100T or M5000T design for new designs and when replacing the M100 or M5000. The
- Number of Relays: 1
- AC Voltage Rating: 115 volts
- Operating Temperature: -40 to 140 F
- Power Supply: AC
-
Supplier: Rotork plc
Description: Compact limit switch box for hazardous areas, with explosionproof protection method, provides a visual and electrical remote position feedback on automated valves.
- Features: Explosion Proof
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Rotork plc
Description: Limit switch box for heavy duty explosionproof applications in the oil & gas and petrochemical industries, both on-shore and off-shore. Provides a visual and electrical remote position feedback on automated valves.
- Features: Explosion Proof
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Rotork plc
Description: Limit switch box designed for explosionproof applications.
- Features: Explosion Proof
- Switching Options: Non-Contact Switch or Proximity Sensor
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PROXIMITY LEVEL CONTROL, EXPLOSION-PROOF, ULTRA MAG, 15 AMP, NEMA 4X ENCOLOSURE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Electro-Sensors, Inc.
Description: explosion proof / NEMA 4X housing • UL Listed Class I, Div I (C, D) Class II, Div I (E, F, G) The DR1000 is ideal for detecting unwanted slowdown or stoppage of process equipment and is commonly applied to drive trains, power driven components, crushers, exhaust fans, screw conveyors,
- Number of Relays: 1
- AC Voltage Rating: 115 volts
- Operating Temperature: -40 to 140 F
- Power Supply: AC, DC
-
Supplier: Radwell International
Description: LIMIT SWITCH, 21 MODEL, PROXIMITY SENSOR, 3/8 INCH SIDE SENSING RANGE, SINGLE POLE/DOUBLE THROW (SPDT), BOTTOM OF ENCLOSURE OUTLET, 316L STAINLESS STEEL, LEAD WIRE-3, EXPLOSION PROOF, 36 INCH 18 GA PVC LEADS. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
-
Supplier: Barksdale Control Products
Description: information through an electrical contact. With a housing constructed of all stainless steel material, this product is designed for use in heavy industrial environments and in the most demanding applications. The explosion proof rating is Division I, Class I. In applications where
- Operating Temperature: -40 to 185 F
- Type of Position Indication: A Position Transmitter
- Features: Explosion Proof
- Valve Actuation: For Rotary Actuated Valves
-
Supplier: FineTek
Description: SF Series is a paddle flow switch for use with a wide variety of fluids. The paddle flow switch uses the force of the liquid flow to actuate a reed switch. It can be activated by as little as 5gpm (19.4l/m) flow. SFX Paddle Type Level Switch, Lquid Level Switch (Food Grade, Standard /
- Maximum Operating Pressure: 355 psi
- Media Type: Liquid
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology Type: Rotation Paddle
Find Suppliers by Category Top
Featured Products Top
-
ATEX-certified rotary encoders are designed to operate safely in atmospheres where there are potentially dangerous levels of explosive gases or dust. These devices are part of the IXARC family of magnetic and optical rotary sensors and are available in single (read more)
Browse Absolute Rotary Encoders Datasheets for POSITAL B.V. -
microcomputer temperature control system and high-sensitivity thermocouple sensors, the oven achieves precise temperature regulation with a control range of RT+10? to 200? (customizable up to 400?) and temperature accuracy of ±1?. The forced convection circulation system with explosion-proof fan (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Pyromation manufactures a line of explosion-proof temperature sensors that carry North American and international certifications/approvals for use in Hazardous Locations. Learn More (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
Explosion-proof (XP) thermocouples and RTDs are thermocouples designed for use in hazardous locations in refineries, storage facilities and gas processing plants that use thermocouples. These thermocouple sensors are built to extinguish flames inside the device, eliminating the potential of the (read more)
Browse Thermocouple Temperature Probes Datasheets for Pyromation -
UE’s Applied Sensor Technologies division is adding three FM certified explosion-proof styles to its temperature sensor portfolio. The styles are available as a 100Ω RTD or mineral insulated thermocouple. FM certification for hazardous areas applies to the (read more)
Browse RTD Temperature Transmitters Datasheets for United Electric Controls Company -
Conax Technologies’ Ex/MBS Series miniature bearing sensors are explosion-proof rated Conax Technologies’ Ex/MBS Series explosion-proof rated miniature bearing sensors feature an exclusive redundant seal technology that raises the bar for safety, performance (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
Our explosion-proof IXARC incremental rotary encoders are now UL certified (Classes I, Division 2, Group A, B, C and D; Class II, Division 2, Group F and G; and Class III) — including environments with flammable gases, dust, and fibers. Built to perform in the (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Pyromation manufactures a line of explosion-proof temperature sensors that carry North American and international certifications/approvals for use in Hazardous Locations. Learn More (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
- waterproof grade certification Lighting security: Street lamps, garden lamps, explosion-proof lamps, surveillance cameras, alarm devices Industrial electricity: Outdoor distribution cabinets, photovoltaic inverters, sensors, energy storage modules Military and naval (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Design of Mobile Auto-alternating System for Industrial Films
For the electrical components which can not be installed in the explosion - proof cabinet (such as servo motor, proximity sensors and limit switch) safe devices type is chosen to make the system have explosion-proof ability overall.
-
SY101 in situ viscometer instrument system design description
The proximity sensors and pressure switches are located w i t h i n the riser just below the viscometer enclosure. .... These devices should be SC-2, designed t o be intrinsically safe or explosion proof .
-
Autonomous docking system for space structures and satellites
Proximity sensor , again for redundancy (safety) in latch activation and alignment. e. .... Gas detection and heated dry N2 purge ( explosion proof and deicing).
-
Fast, easy evaluation of capacitive
sensors
Key features `` 8-channel`capacitive`sensor`PCF8885 `` 2-channel`capacitive` sensor `PCA8886 `` LCD/LED`driver`PCF8536 `` Cortex-M0`LPC1111`with`8`KB`flash`memory `` Standalone`operation .... Applications `` Hermetically`sealed`keyboards `` Proximity `detection `` Switches`in`medical`and` explosive `environments `` Vandal- proof `switches `` Gaming`devices `` Portable`communications `` Fixed`and`mobile`entertainment`systems `` White`goods `` Automotive`(e.g.`passive`keyless`entry) .
-
Industrial polymerization monitoring
Robustness, proximity to the process (or even in situ measurements), operational simplicity, and explosion - proof design were not carefully con- sidered. .... – The number of soft sensor applications in industry will grow.
Indicates content that may require registration and/or purchase.