-
Supplier: RobotWorx
Description: industry and painting applications. Repeatability of 0.15mm is maintained even for far away parts, ensuring that the correct part is painted. The Motoman EPX2700 robot features a hollow wrist with an inside diameter of 70mm made for painting interior and exterior parts,
- Number of Axes: 6 #
- Load Capacity: 15 kg
- Reach: 2,700.0000000000005 mm
- Robot Type: Articulated Robot
-
Supplier: RobotWorx
Description: floor, wall or ceiling. Wrist Styles: Three-Roll - ideal for painting contoured parts such as car bodies and interior/exterior surfaces. Lemma - well-suited for painting horizontal and vertical planes.
- Number of Axes: 6 #
- Load Capacity: 10 kg
- Reach: 2,035.0000000000002 mm
- Features: Ceiling Mounted, Wall Mounted
-
Supplier: RobotWorx
Description: interior/exterior surfaces. The Lemma wrist is well-suited for painting horizontal and vertical planes. The PX1450 is Factory Mutual (FM) approved for Class 1, Div. 1 use in hazardous environments.bsp; The compact design of the highly flexible, six-axis PX1450 robot makes it
- Number of Axes: 6 #
- Load Capacity: 10 kg
- Reach: 1,457 mm
- Features: Ceiling Mounted, Wall Mounted
-
-
Supplier: RobotWorx
Description: Fanuc P-200E easily handles difficult processes including interior cut-ins, exterior, and fascia painting. Features: A key advantage is the near reach capability and wrist flexibility Pedestal, clean wall rail, and modular in-booth rail mounting configurations Color change
- Number of Axes: 6 #
- Load Capacity: 30 kg
- Reach: 2,800 mm
- Robot Type: Articulated Robot
Find Suppliers by Category Top
Featured Products Top
-
Color-coded trims are now available as options on ROLEC’s aluCASE premium diecast aluminum enclosures for industrial electronics. These tough, elegant and versatile housings can be installed anywhere – on walls, machines, bulkheads and desktops. The trims, which cover (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/36525/32824766-MIT.pdf?sequence=2
Kajima Corporation developed an exterior wall painting robot for the purpose of automating thispainting operation.
-
A survey of climbing robots: Locomotion and adhesion
Exterior Wall Painting Robot Taisei .
-
Balancing Human‐and‐Robot Integration in Building Tasks
Terauchi, S., Miyajima, T, Miyamoto, T., Arai, K. & Takizawa, S. (1993), Development of an exterior wall painting robot capable of painting walls with indentations and protrusions, in Proceedings of the 10th International Symposium on Au- tomation and Robotics in Construction (ISARC …
-
Applying Construction Automation Research to Extraterrestrial Building Projects
As an exemplar, Taisei's exterior wall painting robot can be cited.
-
Construction robotics
Initially there were bulky, rail-guided robots such as the exterior wall - painting robot from TAISEI, which was developed to apply paint to the 100,000 m2 facade on the 220 meter high Shinjuku Center Building in Tokyo.
-
Springer Handbook of Mechanical Engineering
Fig. 14.153 Robot for painting exterior walls .
-
Window cleaning system with water circulation for building façade maintenance robot and its efficiency analysis
The first rail guided exterior wall robot was developed in 1985 for painting application and applied in 1988 to the Shinjuku Center Building in Tokyo by Taisei Corporation.
-
ABB IRB 5500 - Robots (Robotics)
The unique design and configuration of the wall mounted FlexPainter IRB 5500 has created the largest and most flexible robot working envelope of any exterior car body paint robot.
-
IRB 5500 - Industrial Robots - Robotics | ABB
The unique design and configuration of the wall mounted FlexPainter IRB 5500 has created the largest and most flexible robot working envelope of any exterior car body paint robot.
-
http://www05.abb.com/global/scot/scot271.nsf/veritydisplay/55bc9c9895f0b587c125746a002c465d/$File/56-62%202M851_ENG72dpi.pdf
For high-end automotive applications, the unique design and configuration of the wall -mounted FlexPainter IRB 5500 has created the largest and most flexible robot working envelope of any exterior car-body painting robot 4 .
Indicates content that may require registration and/or purchase.