-
Supplier: C & C Lift Truck, Inc.
Description: 300 lbs. Rating Duty, Type IA. Extra Heavy Duty Industrial. Ladders are Twist-Proof® due to exclusive Alflo® rung joints. Mar-resistant molded black end caps and vinyl fly section shoes. Larger, stronger modified "I" beam side rails. Exclusive continuous rope and quick clip eliminates
- Height: 17 ft
- Material: Aluminum
- Ladder Type: Extension Ladder
-
Supplier: Southland Equipment Service
Description: 300 lbs. Rating Duty, Type IA. Extra Heavy Duty Industrial. Ladders are Twist-Proof® due to exclusive Alflo® rung joints. Mar-resistant molded black end caps and vinyl fly section shoes. Larger, stronger modified "I" beam side rails. Exclusive continuous rope and quick clip eliminates
- Material: Aluminum
- Ladder Type: Extension Ladder
-
Supplier: C & C Lift Truck, Inc.
Description: fly for field installation of accessories. For ladders 16'-28' rails are 3-5/16", flange 1-3/16', and D-rungs 1-1/2". Fly section width: 16" outside rail, 13-5/8" inside rail. Base section 17-3/4" outside rail, 19" outside shoe. For ladders 32' and 40' rails are 3-5/16", flange
- Height: 21 ft
- Ladder Type: Extension Ladder
- Material: Fiberglass
-
-
Supplier: C & C Lift Truck, Inc.
Description: 40' size is 300 lbs. duty rating, Type I. Orange non-conductive fiberglass side rails with non-irritating fabric outer mat assures a smooth trouble-free surface even after weathering. Traction-Tred® 1-3/4"W deeply serrated aluminum flat D-rung. Polyethylene rung wear sleeves.
- Height: 35 ft
- Ladder Type: Extension Ladder
- Material: Fiberglass
-
Supplier: Southland Equipment Service
Description: 40' size is 300 lbs. duty rating, Type I. Orange non-conductive fiberglass side rails with non-irritating fabric outer mat assures a smooth trouble-free surface even after weathering. Traction-Tred® 1-3/4"W deeply serrated aluminum flat D-rung. Polyethylene rung wear sleeves.
- Ladder Type: Extension Ladder
- Material: Fiberglass
Find Suppliers by Category Top
More Information Top
-
ZFACH118
The ladder was constructed of aluminum alloy extrusions and stampings that were riveted together at each rung location and at the ends of side rails.
-
ZASMHBA0003573
Several aluminum alloy extension ladders of the same size and type collapsed in service in the same manner; the extruded aluminum alloy 6063-T6 side rails buckled, but the rungs and hardware remained firmly in place.
-
Temporary Structures in Construction, Third Edition > SCAFFOLDING
Eventually, the ladder type platform was developed using stronger siderails and supporting light planks or wooden slats on top of the rungs . The demands by industry and construction trades for lighter, easier handling equipment spurred the development of aluminum platforms, or "picks," generally designed with tubular or extruded I sections or C sections for siderails and with aluminum rungs to support either plywood …
-
Growth of slip bands during fatigue of 6061-T6 aluminum
… structure has yet to be identified in this particular alloy, but could be similar to those observed by transmission electron micros- copy (TEM) of psb in copper, iron, steel, aluminum, and aluminum alloys.9-12In general … … described as cell or ladder structures. Interestingly, the wall separation in the cells (or rung separation in the ladder structure) is typically -1 /xm, so it is tempting to associate the periodicity of the psb extrusions observed here, with the periodic positioning of regions of soft material between …
-
Rajasthan Metal Smelting Co
Also produce nuclear bio chemical products, fencing material post fence metal angles, tents, fire fighting accessories and aluminium ladders . 2958 Field accommodation and equipment 2959 Field accommodation 2972 Tents / marquees, canvas 2973 Tents, inflatable 3425 Semi-finished products, materials 3426 Semi-finished products 3433 Metal and alloy sections, plates and extrusions , welded rings 3436 Aluminium alloy sections 3472 Chemicals, paints …
-
Application Of Aluminum To Offshore Topside Structures
Figure 3: SOm telescopic aluminium gangway bridge, West Vision, Veslekrikk 'A' Cable ladders and cable racks systems. Systems employing side rail extrusions are linked by punched rung sections jig welded together.
-
CR4 - Thread: Lag screws or thru bolt?
Navy ships use aluminum ladders everywhere, some longer than 34'. The rungs are extruded aluminum treads 12" long, bolted or welded to the rails.
-
Railok 90 From Capital Safety Offers Improved Fall Protection For Ladder And Structure Climbing
The Railok 90 rail system is made from high-strength extruded stainless steel or aluminium , and is easily installed without special tools. … range of brackets, providing installation options in many different configurations - including narrow-gauge ladders where foot space … … where none is present, an integrated solution is available utilizing rail components machined to accept ladder rungs .
Indicates content that may require registration and/or purchase.