-
Supplier: Dynisco
Description: Features and Benefits R & D tool Uses as little as a few grams of material Three-part system: Extruder, Optional Take Up, and Chopper Accessories Standard configuration provides rod header with replaceable 1/8” (.3175cm) orifice Four optional headers available (ribbon, spinerette, tube
- Machine Configuration: Dual Extrusion
- Extrusion Feed: Hot Feed
- Machine Type: Plastic Extrusion Machine, Rubber Extrusion machine
- Drive: Variable Speed
-
Supplier: TE Connectivity
Description: Configuration Features Board-to-Board Configuration : Parallel Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold
- Current Rating: 1.5 amps
- Contact Pitch: 2.539998628400741 mm
- Number of Contacts: 50 #
- Connector Type: Board-to-Board Connector
-
Description: by means of tools and dies. This type of equipment generally has the ram in a horizontal position. Included are pointers and roll formers when they are mechanically an integral part of the basic machine. NOTE: In the context of this standard, header refers to cold headers and cold
-
-
Description: Scope The requirements of this standard apply only to those mechanically-powered machines commonly referred to as cold headers and cold formers, which perform many operations such as shearing, heading, upsetting, extruding, trimming, forming, cold working, or warm forming material by means of
-
Supplier: DORMA Group
Description: Slide track arm available for inswing applications. - Full length header available on request. - 5.5" W x 5" H Extruded Aluminum Header (140 × 127 mm). - For inswing and outswing doors. - Scissor-arm for inswing & outswing applications.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: I/O Connectors QSFP-DD 1X1 STANDARD W/ EXTRUDED HS Product overview: 2342933-1 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
-
Description: such as elbows, caps, tees, single or multiple extruded headers, reducers, and transition sections made from seamless and welded pipe of unalloyed or low-alloy steels. ISO 15590-2:2003 specifies three classes of fitting corresponding to increasing quality requirements in accordance
-
Supplier: CSA Group
Description: such as elbows, caps, tees, single or multiple extruded headers, reducers, and transition sections made from seamless and welded pipe of unalloyed or low-alloy steels. ISO 15590-2:2003 specifies three classes of fitting corresponding to increasing quality requirements in accordance
-
Supplier: Southland Equipment Service
Description: weight). 17 x 11 scrim (17 vertical & 11 horizontal threads per inch). Very strong, high tensile strength. Tear, rot, UV and mildew resistant. Maintain toggle switch control included on Motorized door. Header mounting included on all doors. Available in Gray, Black, Blue, Green, Red, Yellow
- Height: 108 inch
- Width: 96 inch
- Material: Vinyl / PVC
-
Supplier: National Bronze & Metals Inc.
Description: Bushings for Earth Moving Equipment, Corrosion Resistant Articles, Bushings, Bearings, Heat Exchanger Flanges, Heat Exchanger Headers, Tanks, Valve Balls, Structural Members, Pump Shafts, Aircraft Parts, Valve Guides, Plunger Tips, Welded Piping Systems, Balls, Gears, Cams, Pump Parts,
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.375 to 15 inch
- Overall Thickness: 0.375 to 15 inch
-
Description: requirements for NPS 14 and smaller are provided by reference to ASME B16.9. The term “welding fittings” applies to butt-welding fittings such as elbows, segments of elbows, return bends, caps, tees, single or multiple-outlet extruded headers, reducers, and factory-welded extensions
-
Supplier: CSA Group
Description: passage diameters (Table 4); and q) revised Annex B (now a mandatory Annex). Scope 1.1 General This Standard covers wrought steel buttwelding fittings, including extruded headers and factory-made induction or cold bends, primarily intended for use in oil or gas pipeline systems. 1.2
Find Suppliers by Category Top
More Information Top
-
Advances in Materials Technology for Fossil Power Plants: Proceedings of the Sixth International Conference (2010)
The next steps needed to test performance of the wrought austenitic stainless steel for extruded headers and piping are discussed.
Indicates content that may require registration and/or purchase.