-
Supplier: Invotec Solutions Ltd.
Description: 3/4 inch BSPP aluminium manifolds can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas. One-piece aluminium extrusion
- Supply Ports: 1
- Outlet Ports: 4
- Maximum Pressure: 150 psi
- Size: 3/4"
-
Supplier: Invotec Solutions Ltd.
Description: 3/4 inch BSPP aluminium manifolds with fitted ball valves can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas. Supplied with
- Supply Ports: 1
- Outlet Ports: 6
- Maximum Pressure: 150 psi
- Size: 3/4"
-
Supplier: Newport MKS
Description: The X95-0.75 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 750 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping surfaces for carriers and significantly increase the longitudinal and torsional
- Length: 29.527575 inch
- Style: Metric
-
-
Supplier: Newport MKS
Description: The X95-2 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 2000 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping surfaces for carriers and significantly increase the longitudinal and torsional
- Length: 78.7402 inch
- Style: Metric
-
Supplier: Newport MKS
Description: The X95-0.64 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 640 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping surfaces for carriers and significantly increase the longitudinal and torsional
- Length: 25.196864 inch
- Style: Metric
-
Supplier: Newport MKS
Description: The X95-1 Aluminum Structural Rail is a cylindrical aluminum extrusion with four longitudinal reinforcing ribs. This 1000 mm length rail has 10 mm thick ribs, providing four symmetrical dovetail clamping surfaces for carriers and significantly increase the longitudinal and torsional
- Length: 39.3701 inch
- Style: Metric
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/61245/701734217-MIT.pdf?sequence=2
A raw dovetail extrusion (Thorlabs: XT34RL2 .
-
Design of a dissipation circuit for a 560 MJ inductive storage supply
The element is to be extruded with dovetail explosive grooves and should require no secondary machining other than cutting to length (28.5 in.).
-
New Materials and Processes
The external wall external insulation system of dovetail groove extruded polystyrene foam board is adopted for external wall insulation, with the construction area of 22,000m2.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40448/191730955-MIT.pdf?sequence=2
Extruding the aluminum dovetail part which could potentially be made in another material is a possible method for mass producing these new high heel shanks.
-
An engineering rules based parameterization approach for turbine blade reverse engineering
For the dovetail , we extrude the optimized sketch along the extrusion direction to get the solid model.
-
A Review Of The Development Of The Swops Subsea Production System
groove profiles in the RCP. porting dovetail A smaller extrusion gap was also required, since a small amount of extrusion was evident but there had been no leaks during the test.
-
Electronic Enclosure Accessories - Enclosures, Racks & Cabinets from Allied Electronics
ENCLOSURE; EXTRUDED ALUM MOUNTG FLANGE; DOVETAIL ; SLIDES INTO SIDE; BLACK; 3.15INL .
-
Box Enclosures - B1-040RD - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
ENCLOSURE; EXTRUDED ALUM MOUNTG FLANGE; DOVETAIL ;SLIDES INTO SIDE;RED;3.15INL .
-
Box Enclosures - B4-220SI - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
ENCLOSURE; EXTRUDED ALUM MOUNTG FLANGE; DOVETAIL ;SLIDES INTO SIDE;SILVER;3.15INL .
-
Selco - 802F-065 - Sensors, Switches & Relays - Sensors - Allied Electronics
ENCLOSURE; EXTRUDED ALUM MOUNTG FLANGE; DOVETAIL ;SLIDES INTO SIDE;BLUE;3.15INL .
Indicates content that may require registration and/or purchase.