-
Supplier: Erdmann Corporation
Description: All Figure C45 knife gate valves with handwheels include a provision for a locking device. CAUTION: (Replaceable soft seats) Review Fabri-Valve gasket/mating flange recommendations.
- Material Of Construction: Ductile Iron
- Features: Gate / Knife Valves
-
Supplier: Erdmann Corporation
Description: The Fabri-Valve Figure C67 features a unique, patented, perimeter seal that provides bi-directional shutoff. The seal is retained in the valve body by its trapezoidal shape. A relief has been cast into the valve body behind the seal. Designed to overcome the problems
- Features: Gate / Knife Valves
-
Supplier: Erdmann Corporation
Description: The Fabri-Valve XS150-ULV Urethane Lined Knife Gate Valve provides an economical solution for abrasive and corrosive applications. The XS150-ULV does not discharge process media to the environment. The design utilizes the same superior sealing techniques as the
- Features: Gate / Knife Valves
-
-
Supplier: Erdmann Corporation
Description: Fabri-Valve Figures C37 and F37 are some of the most popular knife gate valve configurations. Figure C37 knife gate valves through 24", feature a heavy duty, rugged one-piece cast body, chest and flanges (except 5", which is fabricated - F37).
- Features: Gate / Knife Valves
-
Supplier: Carrier & Sandstedt Ent. Inc.
Description: needs. We believe that there is no such thing as a standard valve or a standard job. Based upon our long-standing and diverse valve construction experience, Fabri- Valve can demonstrate a host of options and will customize the exact valve for your exact
- Features: Gate / Knife Valves
Find Suppliers by Category Top
Featured Products Top
-
A new Extended Flange Body design of DeZURIK’s successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Hilton's bonneted throttling knife gate valve is the ideal choice for dam regulation applications. It is less expensive than jet flow gates or fixed cone valves and it prevents vibration and noise which is commonly found in standard knife gate valves. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK provides convenient packing kits for each valve size that includes the proper components for the high performance packing option in your knife gate valve. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK Severe Service Knife Gate Valve meets MSS SP-135 standards and can withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Choosing the right knife gate valve is essential for achieving dependable performance and maximizing service life in industrial flow control systems. Knife gate valves are available in a range of designs, each tailored to meet specific operational (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
further complicated the installation due to height constraints. Solution: DeZURIK addressed these challenges by supplying Hilton bonneted knife gate valves engineered for (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
.5 years—an impressive 14 times longer than traditional push-through style knife gate valves. This translates to significantly reduced downtime, maintenance costs, and total cost of ownership. Safety is a core design priority in the KSV valve (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
The DeZURIK KSV Severe Service Knife Gate Valve meets MSS SP-135 standards and is specially designed to withstand high pressures and abrasive slurries in some of the toughest services in mining, (including oil sands processing), steel, power, chemical, municipal sludge, bio-fuels production, and paper industries. For more information visit DeZURIK.com. (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Tailings handling is one of the toughest applications in oil sands processing. DeZURIK designed and developed the KSV Severe Service Knife Gate Valve in consultation with oil sands facility engineers specifically to handle tailings applications. The valve is bi-directional, drip-tight and (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK’s KGC-ES Extended Service Cast Stainless Steel Knife Gate Valve is engineered to deliver exceptional sealing performance, long service life, and a lower cost of ownership in demanding applications. Pressure rated to 150 psi CWP and available in sizes 2–48 inches, the (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc.
More Information Top
-
Cardiovascular Medicine
Lu JC, Grayson AD, Jha P, Srinivasan AK, Fabri BM. .... Cardiac rehabilitation following percutaneous revasculariza- tion, heart transplant, heart valve surgery, and for chronic heart failure. .... sion tomography.149–153 Gated radionuclide ventriculography is an alternative to echocardiography for assessment of LV size and .... The left ventricular apex is cored with a special circular knife (Fig. 66.5B).
-
Springer Handbook of Nanotechnology
Aluminum nitride, a material commonly used to build MEMS devices, has much better fabri -. .... using electrostatic force for actuation including silicon micro motors [49.22, 23], micro valves [49.24], and … Duan, Y. Cui, L. J. Lauhon, K.-H. Kim, C. M. Lieber: Logic gates and computation from … – friction ultralow 909 – measurements 1448 – processes 1152 Kirchoff hypothesis 1711 knife -edge blocking 627…
-
Handbook of Fluid Dynamics and Fluid Machinery Volume 3 Applications of Fluid Dynamics Complete Document
ASCE, Vol. 97, HY12, pp. 1931-1945, 1971; also from "Prototype Experience with Large Gates and Valves ," in Control of Flow in Closed Conduits, Tullis, 1. .... It has been known for some time [see Kennedy (1955), Fabri and Siestrunck (1958), Hoge (1959), and … leakage requirements prohibit adequate running clearances, tighter labyrinths can be devised with shaft knives inside dosely fitted…
-
Langford's Technical and Commercial Dictionary
I- gate porte f. d'ecluse = Stemmtor n. .... m. = Paragraf m. trade m mar- que f. de commerce; marque f. de fabri - qu.e = Handelsmarke .... mincing: m knife hachoir m. = Wie- gemesser n. m machine ha,choir m. au- tomatique ; hache-viande … m. d'equer- re = Winkellgetriebe n. m joint coupe f. d'onglet = Gehrung f. m valve sou- pape f…
-
Springer Handbook of Nanotechnology
These heaters can be fabri - Silicon or glass cap. .... M. J. Zdeblick, J. B. Angell: A microminiature electric-to-fluidic valve , Proceedings of Trans- ducers’87, the … Law will stall without breakthroughs in nanoscale tech- nologies such as molecular logic gates and carbon nanotube … constant 482, 486 kinetics 883 – of capillary formation 614 Kirchoff hypothesis 1047 knife -edge blocking 361…
-
Mechanical and Electrical Technology IV
Cutting knife . .... Gill et al. [17] reported that valve leakages in compressor could be detected using AE. .... is turned on at first, and the gate voltage of transistor M1 is equal to the BITX .... Fabri et al. proposed a dynamic structure RBFNN in 1996[4].
-
Innovation in Materials Science and Emerging Technology
The cutter device is composed of a knife blade in its upper side and a metal plate .... Next, logic synthesis is achieved to transfer the RTL code into gate level code. .... Keywords: variable valve timing (VVT), cylinder deactivation (CDA), electromagnetic valve train (EMV), camless engine. .... [4] V. Kadirkamanathan, P. Li, M.H. Jaward, S.G. Fabri .
-
Practical Handbook of Neurosurgery
The risk of overdrainage increases when the shunt does not include a valve . .... The first symptoms are generally a gate disturbance and leg weakness in relation with proprioceptive and pyramidal .... Chihiro Ohye is neurosurgeon at the Functional Gamma Knife Surgery Center at Hidaka Hospital, Gunma, Japan. .... Kline DG, Yarzagary L, Danoff D, Fernan- dez E, Field EM, Gainsburg DB, Fabri RA, Mackinnon SE .
Indicates content that may require registration and/or purchase.