-
Supplier: ValueTronics International, Inc.
Description: The 820 is a Hand Held Capacitance Meter from BK Precision. Capacitance meters are used to measure discrete capacitors and come in bench and portable varieties. Additional Features: Manual Ranging Capacitance Meter Range: 10 ranges with full scale values from 999.9 pF to 999.9
-
Supplier: ValueTronics International, Inc.
Description: The 4282A is a 1 MHz LCR Meter from Agilent. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one
-
Supplier: Tinsley Precision Instruments
Description: Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features Automatic terminal blocking system (ABS) Min/Max value storage Indication of negative values on the analog scale Overload warning
- Display Digits: 4 Digits
- Measurement Type: AC / DC
- Options & Features: Battery Powered, Overload Protection
- Special Measurement Types: Continuity Check, Diode Test
-
-
Supplier: Tinsley Precision Instruments
Description: Analog Digital Multimeter with insulation resistance measurement, which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA AC+DC,Resistance, continuity, Diode, Farad, AC current measurement with clip-on sensor and insulation resistance measurement. Features Insulation resistance measurement up to
- AC Voltage: 1 to 5,000 volts
- Display: Digital Meter
- Types of Measurements: Insulation Resistance
- Form Factor: Portable
-
Supplier: Sifam Tinsley UK
Description: Gamma 12 is Analog Digital Multimeter which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA (AC+DC), Resistance, continuity, Diode, Farad, AC current measurement. Features • Automatic terminal blocking system (ABS) • Min/Max value storage • Indication of negative values on the analog scale •
- DC Voltage Range: 0.03 to 1,000 volts
- AC Voltage Range: 3 to 1,000 volts
- DC Current Range: 0.0003 to 10 amps
- AC Current Range: 0.003 to 10 amps
-
Supplier: Richardson RFPD
Description: The newest series of supercapacitors from Illinois Capacitor is the DGH Series, offering capacitance values up to 350 Farads. This series continues a supercapacitor trend of incremental improvements, while achieving lower costs. The DGH Series includes 21 different value/voltage combinations,
- Capacitance Range: 50,000,000 microF
- DC Rated Voltage Range (WVDC): 2.7 volts
- Features: Other
- Lead Style: Radial Leads
-
Supplier: ValueTronics International, Inc.
Description: Phase angle standards are ideal for calibrating many different electronics, including power analyzers, vector voltmeters, phase meters, phase sensitive instruments, and resolvers. Additional Features: 0.1µF Standard Capacitor Excellent stability: ±100 ppm/year Two-to-five terminal
Find Suppliers by Category Top
Featured Products Top
-
Cornell Dubilier’s 3-cell DSF & DGH supercapacitors deliver superior energy storage and fast discharge, making them ideal for high-energy applications. With capacitance values from 0.33 to 5 Farads, they offer excellent power density and efficiency, thanks to their low ESR and high (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
Electromagnetic Properties of Multiphase Dielectrics
=electric permittivity in farads meter • μ=magnetic permeability in henrys meter .
-
Determination of the von Klitzing constant RK in terms of the BNM calculable capacitor—fifteen years of investigations
Two resistors, R1 and R2, are linked to the farad ( metre ) and to the second by the relation R1R2C1C2ω2 = .
-
A Brief History of the Electrical Units to 1964
These values are: po = 47r . henry/metre for magnetic perme- ability for permittivity of free space, which is approximately 8.85 x lo-’* farad metre .
-
Model of Low-pass Filtering of Local Field Potentials in Brain Tissue
and ǫ2 = 1.1 × 10−10 Farad meter −1 ≈ 12 ǫ0 for region 2.
-
IRE Standards on Piezoelectric Crystals: Measurements of Piezoelectric Ceramics, 1961
newton/meter2 farad farad meter .
-
Electric and Dielectric Evaluation of KDP
farad meter -') respectively, the permittivity of the dielectic material being determined from capacitance values: .
-
Operator-Valued Transmission Lines in the Analysis of Two-Dimensional Anomalies Imbedded in a Horizontally Layered Earth Under Transient Polarized Electromagne...
these quantities actually have different units, namely, farad meters , mho meters, and henries/meter respectively.
-
Performance Characteristics Of A Curved-Channel Microchannel Plate With A Curved Input Face And A Plane Output Face
where V is the applied MCP voltage in volts; E is the dielectric constant of the MCP glass in farads meter -1; D is the diameter of a single channel in meters; and e is the charge on the electron (1.6 …
-
World-views in the SIunits package
The constant constraints are 1. c = 1 2. h = 1 3. "0 = 1 This is measured in Farads meter 4. k = 1 The denominating quantities are 1. dimension corresponding to length is supressed 2. one GeV 3. dimension corresponding to time is …
-
ViewMaps and calibration in the SIunits package
The physical constant constraints are 1. c = 1 3. h = 1 4. "0 = 1 This is measured in Farads meter 5. k = 1 The denominating quantities are 1. dimension corresponding to length is suppressed 2. one GeV 3. dimension corresponding to time …
Indicates content that may require registration and/or purchase.