Products/Services for Farr Filter Housings
-
Filter Housings - (141 companies)Filter housings are vessels that hold replaceable cartridges, elements, bags or media. They hold one or many filters at varying pressures. This permits high flow rates and long service life while ensuring proper filtration of fluids.  ...Assembly / Element TypeConfigurationHousing Material
-
Air Filters (industrial) - (933 companies)...the media during handling -- and/or a gasket to prevent leaks between the filter frame and its housing. The image below illustrates these components on a typical air filter. Image credit: Cambridge Filter. This image also illustrates typical air filter... -
Bearing Rings, Housings, and Flanges - (141 companies)How to Select Bearing Rings, Housings and Flanges. Image Credit: GGB and Basco. Bearing rings, housings and flanges are bearing components that are used in the assembly of many different types of bearings. Bearing rings, which are sometimes referred... -
HEPA Filters and ULPA Filters - (158 companies)...of either a box or rigid cell that is filled with filter media. Cartridge filter - These filters have a cylindrical housings that contains a fabric or paper filter cartridge. The cartridge is typically replaceable. Fan filter - Filters made from... -
Laboratory Filters - (149 companies)Laboratory filters are used to remove particulates from samples in laboratory-scale applications. They consist of a filter medium and housing or holder that constrains and supports the filter media in the sample 's path. Image Credit: Sartorius... -
Water Filters - (326 companies)Water filters remove fine particulate and contaminants from liquids for beverage, food processing, and industrial applications. How to Select Water Filters. Image Credits: CCI Themal Technologies, Inc., Granger Industrial Supply, and DK-LOK. Water...
-
Hydraulic Filters - (438 companies)...system. Hydraulic Filter Construction. Most hydraulic filters are cylindrical devices with openings for fluid input and output in opposite sides of the filter. Fluid is typically directed through channels in the filter housing and passed through...
-
EMI Filters and RFI Filters - (438 companies)Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI. Electromagnetic interference (EMI...
-
Filter Wheels - (23 companies)Filter wheels hold and position multiple filters for various imaging applications such as machine vision and spectrophotometry. Filter wheels are used to position a selection of filters over a lens, or an array of lenses. Applications for filter...
-
Active Filters - (70 companies)Active filters are electronic filters that use active components such as voltage amplifiers or operational amplifiers. The amplifier shapes and stabilizes the behavior of the filter, and serves as a buffer interface to the driven component. Active...
Product News
-
Harbory Filtration
Cartridge Filter Housing for Industrial ECOCH Series Multi-Cartridge Filter Housing is a practical and economical filtration solution designed for industrial applications. It accommodates 3 to 12 standard cartridges with options for high-precision filtration. The food-grade "0304" polished finish ensures zero dead angles, making it highly hygienic and easy to clean. Key features include: Simplicity & Light Weight: Designed for easy handling and installation. Cost-Effective Solution: Offers high efficiency at an economical price point... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
What is Multi Cartridge Filter Housing Key Features for Multi Cartridge Filter Housing: Multiple Cartridges: The design allows for several filter cartridges to be used simultaneously, providing higher filtration capacity and longer service life compared to single cartridge housings. Material Construction: They are made from stainless steel materials, depending on the fluid being filtered and the environment in which the housing operates. Easy Maintenance: Multi cartridge filter housings are designed for easy replacement of filter... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
What is multi bag filter housing? A multi-bag filter housing is an industrial filtration device designed to handle large flow rates by housing multiple filter bags in a single vessel. Its main distinction from a single-bag filter is its capacity and application: single-bag filters are compact and ideal for smaller flows (typically under 100 GPM), while multi-bag filters are engineered for high-volume applications (handling flows up to 5,000 GPM or more), reducing the frequency of bag changes and lowering operational costs... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
Liquid Filter Housings Chemical Manufacturing Stainless Steel Multi-Bag Filter Housings. Multi-bag filter housings are widely used in chemical manufacturing for high-flow filtration and bulk particle removal. Key advantages include: Large flow capacity. Flexible filtration ratings. Easy maintenance and bag replacement. Robust stainless steel construction. These systems are often installed in upstream process stages to remove suspended solids and protect downstream equipment. Cartridge Filter Housings. For applications requiring... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
What is eco bag filter housing? An Eco Bag Filter Housing is a type of filtration vessel designed to hold and support one or more replaceable filter bags. It is a cost-effective, lightweight, and reliable solution for removing solid particles from liquids in a wide range of industrial and commercial applications. The "Eco" designation generally refers to its focus on being economical, lightweight, and often designed with features that promote easier maintenance and waste reduction. 1. Key Features and Design. Eco bag filter... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
Top Entry Bag Filter Housing ETPL single bag filter housing leads the liquid to flow from to the lower spot without being affected by turbulence. Smoother filtering makes the best of its filtration function.When the filter housing is closed, the top cover will directly press against the seal ring for complete sealing. The integrally cast top cover is fastened with bolts, for easy bag replacement and higher-pressure resistance. Key features include: Top entry inlet :for smoother filtration. Adjustable mounting legs... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
Applications of bag filters housing in industries Harbory Filtration is a professional manufacturer specializing in bag filter housings for industrial applications. With deep expertise in filtration engineering, we design and produce housings that deliver reliable performance across a wide range of industries, including chemical processing, water treatment, food and beverage, pharmaceuticals, oil and gas, and automotive manufacturing. Our bag filter housings are engineered for: High-efficiency filtration - compatible with standard filter bags... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
Side Entry Bag Filter Housing Introduction ESDL single bag filter housing has a simple design with a side-in and bottom-out filtering method. When the filter housing bag is closed, the precisely casted concave top cover will prevent spillage of unfiltered liquid on opening.The fastened top cover boltsEye-bolts closure ensures complete sealing and faster change-outs. Key Features of Side Entry Bag Filter Housings: Design Configuration:The fluid enters from the side of the housing, reducing turbulence and allowing for uniform flow... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
PP Bag Filter Housing for Chemical/Water Treatment Product Introduction. The PP Bag Filter Housing is a lightweight, corrosion-resistant filtration solution designed for liquid filtration applications involving aggressive chemicals, acids, alkalis, and high-purity process fluids. Manufactured from high-quality polypropylene (PP), it offers outstanding chemical compatibility while eliminating the corrosion issues associated with traditional metal filter housings. Engineered to accommodate standard filter bags, the PP Bag Filter Housing... (read more)Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration
Multi Bag Filter Housing for Liquid Filtration EMBF Series Multi-Bag Filter Housing is designed for applications requiring large flow rates and high dirt-holding capacity. Its innovative side-in, bottom-out design ensures complete draining of the filter media, making operation easy and efficient. Key features include: Stainless Steel Housing: Provides a simple and secure seal using a 3-point hold-down or bayonet fitting, ensuring a tight seal for the filter bags. Multi-Bag Design: Supports 2-12 filter bags, making it suitable for batch... (read more)Browse Filter Housings Datasheets for Harbory Filtration
-
Wind tunnel behavioural response and field trapping of the blowfly Calliphora vicina
GmbH, Neunkirchen, Germany) through a dust filter (Camfill Farr, Trosa, Sweden) and 24 active charcoal filters (Camfill Farr), all placed inside a filter housing (Camfill Farr ).
-
Products | Camfil-Farr's MERV 8 filter cuts change-out frequency and cost | Plant Services
Camfil Farr 's GlidePack air filter housings provide leak-free filter integrity .
-
Products | Camfil-Farr's MERV 8 filter cuts change-out frequency and cost | Plant Services
Camfil Farr 's GlidePack air filter housings provide leak-free filter integrity .
-
Plant Services Products
Camfil Farr 's GlidePack air filter housings provide leak-free filter integrity .
-
Products | Camfil Farr air filter offers green design and lowest life cycle costs | Plant Services
Camfil Farr 's GlidePack air filter housings provide leak-free filter integrity .
-
Plant Services Products
Camfil Farr 's GlidePack air filter housings provide leak-free filter integrity .
-
Products | Camfil-Farr's MERV 8 filter cuts change-out frequency and cost | Plant Services
Camfil Farr 's GlidePack air filter housings provide leak-free filter integrity .
-
Products | Camfil Farr air filter offers green design and lowest life cycle costs | Plant Services
Camfil Farr 's GlidePack air filter housings provide leak-free filter integrity .
-
Plant Services Products
Camfil Farr 's GlidePack air filter housings provide leak-free filter integrity .
-
Plant Maintenance Product | Camfil Farr's Life Cycle Costing software identifies the best filtration option for each area or operating condition | Plant Servic...
Camfil Farr 's GlidePack air filter housings provide leak-free filter integrity .
Indicates content that may require registration and/or purchase.