Products/Services for Farris Pressure Safety Valve

  • Pressure Relief Valves-Image
    Pressure Relief Valves - (1010 companies)
    Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line. Pressure relief valves are designed to provide protection from over-pressure in steam, gas, air, and liquid lines. Relief valves...
  • Pressure Sensitive Safety Edges and Safety Bumpers-Image
    Pressure Sensitive Safety Edges and Safety Bumpers - (45 companies)
    Pressure-sensitive safety edges and safety bumpers are machine safeguarding devices that sense changes in pressure. In the dynamic world we live in, objects are often in motion. It 's just as likely that objects are moving toward one another...
  • Check Valves-Image
    Check Valves - (1955 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
  • Hydraulic Valves-Image
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  • Gas Valves-Image
    Gas Valves - (538 companies)
    ...valves are designed for both on/off and throttling functions. Other types include poppet valves, pressure relief valves, regulators, safety valves, and sampling valves. Compressor valves as well as servo, shut off, solenoid, spool, toggle, underwater...
  •  
    Solenoid Valves - (1021 companies)
    Limited pressure drop. Solenoid valves are used to open and close a system. The media enters through the inlet port and flows through the orifice before it continues to the outlet port. This port is closed and opened by the plunger. Direct-acting...
  •  
    Control Valves - (1648 companies)
    Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
  •  
    Pressure Regulators - (1233 companies)
    ...changes the force on the sensing elemen,t which then further adjusts the force on the control element, causing it to move away from or towards the pressure regulator 's valve seat. In turn, the orifice becomes larger or smaller in order to provide...
  •  
    Valve Actuators - (918 companies)
    Valve actuators mount on valves and, in response to a signal, move a valve to a desired position using an outside power source. Selecting the correct valve actuator will increase uptime, reduce maintenance costs, and increase plant safety. Most...
  •  
    Butterfly Valves - (1275 companies)
    ...in large sizes. Unguided disc movement is affected by flow turbulence. Low pressure drop and high-pressure recovery. High coefficient of flow. Butterfly valve. Video Credit: Charles Lonon / CC BY-SA 4.0. Classification. Industrial Valves can...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Shanghai Thinktank Process Management Co., Ltd
Blacoh Fluid Control, Inc.
Shanghai Thinktank Process Management Co., Ltd
Parker Sporlan Division
Shanghai Thinktank Process Management Co., Ltd