Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Harbory Filtration
Description: Needle felt filter bag is made of 100% heat-treated original material, clean and safe with uniform pore size to ensure a satisfactory filtering effect. The standardized sealing ring opening, and all-welded structure ensure zero side leakage. Liquid filter bag used
- Filtration Grade (Micron Rating): 1.5 to 300 µm
- Maximum Liquid Flow: 26.417199999999998 to 176.11466666666666 GPM
- Maximum Pressure: 36.259425 psi
- Type: Bag
-
Supplier: Eaton
Description: substances Eaton strongly recommends the use of an insertion tool that facilitates the insertion of the filter bag into the bag filter housing and ensures the correct alignment of the filter bag inside the restrainer basket
- Filtration Grade (Micron Rating): 1 to 200 µm
- Maximum Liquid Flow: 176 GPM
- Maximum Pressure: 36.2 psi
- Maximum Temperature: 302 F
-
Supplier: Pall Water
Description: Features We offer a full line of felt materials and micron ratings: Conventional sewn bags or the PolyWeld® welded seam bags available FSI PolyLoc® ring or other common bag rings available on most bags Heavy Duty and Extended Life designs available Pall FSI
-
-
Supplier: Cole-Parmer
Description: Choose from standard felt bags, high-efficiency bags, or nylon mesh bags. Each bag measures 4" diameter. The 10"L bags have a surface area of 0.75 ft2; 18-½"L bags have a surface area of 1.75 ft2.
- Flow Rate: 20 GPM
- Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: Choose from standard felt bags, high-efficiency bags, or nylon mesh bags. Each bag measures 4" diameter. The 10"L bags have a surface area of 0.75 ft2; 18-½"L bags have a surface area of 1.75 ft2.
- Flow Rate: 20 GPM
- Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: Choose from standard felt bags, high-efficiency bags, or nylon mesh bags. Each bag measures 4" diameter. The 10"L bags have a surface area of 0.75 ft2; 18-½"L bags have a surface area of 1.75 ft2.
- Flow Rate: 20 GPM
- Housing Material: Polypropylene (PP)
-
Supplier: Cole-Parmer
Description: Choose from standard felt bags, high-efficiency bags, or nylon mesh bags. Each bag measures 4" diameter. The 10"L bags have a surface area of 0.75 ft2; 18-½"L bags have a surface area of 1.75 ft2.
- Flow Rate: 20 GPM
- Housing Material: Polypropylene (PP)
-
Supplier: Hayward Flow Control
Description: Bags in PP and Polyester Needle Felt, and PP and Nylon Monofilament Mesh fit industry standard sizes; No. 1, 7 in. x 16 in. and No. 2, 7 in. x 32 in. Sewn and Welded Construction. Features: All Bag Materials Silicone-Free Sewn Bags Have Sewn-In Cloth Handles Flanged
- Maximum Liquid Flow: 90 to 180 GPM
- Maximum Temperature: 200 to 325 F
- Type: Bag, Cartridge
- Filtration Product: Chemicals, Water
-
Supplier: Eaton
Description: MAX-LOAD pleated filter bags are manufactured from nominal rated polypropylene or polyester extended-life needle felt. The exceptional construction increases the filter bags dirt-holding capacity and lifetime by up to ten times more than standard needle felt
- Filtration Grade (Micron Rating): 1 to 50 µm
- Maximum Liquid Flow: 88 GPM
- Maximum Pressure: 36.2 psi
- Maximum Temperature: 275 F
-
Supplier: Eaton
Description: strongly recommends the use of an insertion tool that facilitates the insertion of the filter bag into the bag filter housing and ensures the correct alignment of the filter bag inside the restrainer basket FDA/EC Conformity All polypropylene and polyester
- Filtration Grade (Micron Rating): 1 to 100 µm
- Maximum Liquid Flow: 132 GPM
- Maximum Pressure: 36.2 psi
- Maximum Temperature: 302 F
-
Supplier: Harbory Filtration
Description: Absolute accuracy filter bag has two layers for inner coarse filtration and outer fine filtration, using safe and clean polypropylene needled felt made from heat-treated virgin material. The inner coarse filtration allows sufficient dirt-holding capacity and reduced
- Filtration Grade (Micron Rating): 15 to 25 µm
- Maximum Liquid Flow: 35.22293333333334 to 66.04299999999999 GPM
- Maximum Pressure: 36.259425 psi
- Type: Bag
-
Supplier: U.S. Plastic Corporation
Description: Hayward Single length filter bags are 7" x 16" and have a maximum flow rate of 90 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards single length filter vessels. Welded construction filter bags have the
- Features: Bag / Sack
-
Supplier: U.S. Plastic Corporation
Description: Hayward Single length filter bags are 7" x 16" and have a maximum flow rate of 90 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards single length filter vessels. Welded construction filter bags have the
- Features: Bag / Sack
-
Supplier: U.S. Plastic Corporation
Description: Hayward double length filter bags are 7" x 32" and have a maximum flow rate of 180 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards double length filter vessels. Welded construction filter bags have the
- Features: Bag / Sack
-
Supplier: U.S. Plastic Corporation
Description: Hayward double length filter bags are 7" x 32" and have a maximum flow rate of 180 GPM. All bags are made with silicone-free material. Bags are industry standard and fit Haywards double length filter vessels. Welded construction filter bags have the
- Features: Bag / Sack
-
Description: Polypropylene Bag Filter, 19.49-inch flat width x 39.61-inches long, Felt Cuff Top, Flat Sewn Bottom for DLMV 6/10, 10/10, 12/10, 20/10, 30/10, DU 10, DU 20, DLMC X/X/10 and other brands of baghouse collectors.
- Length: 39.61 inch
- Width / Ring Size: 19.49 inch
- Operating Temperature: 212 F
- Construction: Bag Filter
-
Description: Dura-Life Bag Filter, 13.05-inch outer diameter x 34.75-inches long, Felt Cuff Top, Flat Sewn Bottom for AZO and other brands of baghouse collectors.
- Length: 34.75 inch
- Width / Ring Size: 20.5 inch
- Operating Temperature: 275 F
- Construction: Bag Filter
-
Description: Aramid Bag Filter, 19.49-inch flat width x 59.29-inches long, Felt Cuff Top, Flat Sewn Bottom for DLMV 9/15, 15/15, 18/15, 30/15, 45/15, 60/15, DU 30, 45, 60, 90, 120, 135, 150, 180, 225, DLMC X/X/15 and other brands of baghouse collectors.
- Length: 59.29 inch
- Width / Ring Size: 19.49 inch
- Operating Temperature: 399.2 F
- Construction: Bag Filter
-
Description: P84 Bag Filter, 19.49-inch flat width x 39.61-inches long, Felt Cuff Top, Flat Sewn Bottom for DLMV 6/10, 10/10, 12/10, 20/10, 30/10, DU 10, DU 20, DLMC X/X/10 and other brands of baghouse collectors.
- Length: 39.61 inch
- Width / Ring Size: 19.49 inch
- Operating Temperature: 460.4 F
- Construction: Bag Filter
-
Supplier: Radwell International
Description: FILTER BAG POLYESTER FELT 100MICRON. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FILTER, BAG, NOMINAL FELT. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: FILTER BAG, FELT POLYESTER, INSERTED FELT, GLAZED FINISHED, 25 MICRON RATING, 4 X 14IN, METAL RING. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, EXTENSIVE RANGE OF FILTER BAG MEDIA FOR REMOVAL OF SOLIDS IN PROCESS LIQUID FILTRATION APPLICATIONS, 7.5 IN. X 31.5 IN., POLYESTER FELT. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Fab-Tex Filtration Inc.
Description: Available in Acrylic Coated or Standard Polyester felt. All with "Super Seal" snap band tops for a leak-proof seal under high pressure. The Super Seal also prevents bag and cage assemblies from falling into the tank. Stock sizes are 4.7" diameter by 50" long, 60" long and 68" long.
- Length: 68 inch
- Width / Ring Size: 4.7 inch
- Construction: Bag Filter
-
Supplier: GE ENERGY Air Filtration
Description: areas and helped to lower energy costs. Quicker installation times and more efficiency than standard filter media, pleated filter elements fit most designs while replacing traditional filter bags and cages. Features & Benefits • Entire family of products to meet your
- Construction: HEPA / ULPA Filter
- Features: Pleated
- Media Type: Polyester
-
Supplier: GE ENERGY Air Filtration
Description: create a membrane with exceptional lamination strength and controlled specifications. Preveil membrane filter media is tested and inspected to assure the filter bags are the highest quality. Features & Benefits • Highest filtration efficiencies (99.99+%) for lowest possible
- Type: Bag
- Filter Medium Material: PTFE / Teflon®
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Shelco’s MicroSentry™ HTF Series Bags are made using the highest quality filtration media across a complete range of micron ratings, thereby allowing the HTF bags to provide the highest particle retention efficiency and largest solids-loading capacity for your specific industrial
- Filtration Grade (Micron Rating): 1 to 1,500 µm
- Maximum Temperature: 180 to 250 F
- Type: Bag, Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Lubricants, Water
-
Supplier: GE ENERGY Air Filtration
Description: GE offers PulsePleat* filter elements for baghouses: a combination of pleated high-efficiency filtration media and an inner support core that forms a one-piece element that fits directly into your existing baghouse tubesheet, replacing traditional filter bags and cages.
- Type: Bag
- Application / Industry: Biopharmaceutical, Food and Beverage, Power Generation
- Filter Medium Material: Polyester / Fiberglass
-
Supplier: Fab-Tex Filtration Inc.
Description: Available in Acrylic Coated or Standard Polyester felt. All with "Super Seal" snap band tops for a leak-proof seal under high pressure. The Super Seal also prevents bag and cage assemblies from falling into the tank. Stock sizes are 4.7" diameter by 50" long, 60" long and 68" long.
- Length: 60 inch
- Width / Ring Size: 4.7 inch
- Construction: Bag Filter
-
Supplier: Fab-Tex Filtration Inc.
Description: Available in Acrylic Coated or Standard Polyester felt. All with "Super Seal" snap band tops for a leak-proof seal under high pressure. The Super Seal also prevents bag and cage assemblies from falling into the tank. Stock sizes are 4.7" diameter by 50" long, 60" long and 68" long.
- Length: 60 inch
- Width / Ring Size: 4.7 inch
- Construction: Bag Filter
-
Supplier: Fab-Tex Filtration Inc.
Description: Available in Acrylic Coated or Standard Polyester felt. All with "Super Seal" snap band tops for a leak-proof seal under high pressure. The Super Seal also prevents bag and cage assemblies from falling into the tank. Stock sizes are 4.7" diameter by 50" long, 60" long and 68" long.
- Length: 60 inch
- Width / Ring Size: 4.7 inch
- Construction: Bag Filter
-
Supplier: Industrial Air Filtration, Inc.
Description: Baghouses are highly efficient industrial dust collectors that use numerous woven or felt bags to filter dust-laden air. The dirty air enters the baghouse compartment, where it is drawn through cylindrical tubes where the bag filters remove up to 99% of particulate
- Separation / Filtration System: Bag-type Units (Baghouse)
- Collector Type: Stationary
-
Supplier: Purolator Liquid Process
Description: DYNA-CLEAR™ F Series high capacity filter bags provide consistent filtration of fluids in a wide variety of applications. The random interlocking of micro-denier felt fibers provides efficient depth filtration at increased flow rates. DYNA-CLEAR™ F filter bags are
-
Supplier: Sonobond Ultrasonics, Inc.
Description: The RingMaster™ ultrasonically attaches heavy-weight felted filter bags to rigid plastic collars, creating strong, reliable bonds in less than 10 seconds-up to 250 bonds per hour. It eliminates the stitch holes that cause leaks, and thread that can get caught in pumps. Fast, easy
- Equipment Type: Complete System
- Process Capability: Plastic Welder, Ultrasonic / Linear Friction
- Features: Ultrasonic Welding
Find Suppliers by Category Top
Featured Products Top
-
Needle felt filter bag is made of 100% heat-treated original material, clean and safe with uniform pore size to ensure a satisfactory filtering effect. The standardized sealing ring opening, and all-welded structure ensure zero side leakage. All materials used in manufacturing comply (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Absolute accuracy filter bag has two layers for inner coarse filtration and outer fine filtration, using safe and clean polypropylene needled felt made from heat-treated virgin material. The inner coarse filtration allows sufficient dirt-holding capacity and (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
What Is an Extended Life Filter Bag? An extended life filter bag is a high?performance depth filtration product designed to outlast standard needle?felt bags by a significant margin. It is constructed (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Minimizes potential for clogging and chance of fiber stapling over wire Allows a larger mesh than equivalent "top-down" filter No backwash cycle or bag changing Top Down Spray Sweeps debris/fibers across (read more)
Browse Strainers Datasheets for Vooner FloGard LLC
Conduct Research Top
-
Understanding Active vs. Passive Secondary Oil Containment and the Law
Albarrie Environmental Services manufactures nonwoven filtration fabrics, liquid filters, and particulate filter bags for all dust collection systems. We're also leading provider of dust collector baghouse services. Albarrie Industrial Fabrics manufactures technical felts for a wide range
More Information Top
-
ADVANCED HYBRID PARTICULATE COLLECTOR
2-2 2.2.1 GORE-TEX® Membrane–GORE-TEX® Felt Filter Bags . . . . . . . . . . . . .
-
Electrostatic Precipitation
Ryton felt filter bags (18 oz.yd2 ) were installed in the pilot baghouse.
-
ADVANCED HYBRID PARTICULATE COLLECTOR - PILOT-SCALE TESTING
GORE-TEX® membrane/GORE-TEX® felt filter bag .
-
DEMONSTRATION OF A FULL-SCALE RETROFIT OF THE ADVANCED HYBRID PARTICULATE COLLECTOR TECHNOLOGY
Operation resumed on March 2, 2003, with five conductive GORE-TEX® membrane on conductive polyphenylene sulfide (PPS) felt filter bags installed in Compartment 12.
-
3M™ Series NB Filter Bags
3M™ NB Series polypropylene and polyester felt filter bags For many liquid bag filtration applications, the use of polypropylene or polyester felt materials represents the most economical filtration solution.
-
3M™ Series NB Filter Bags
3M™ NB Series polypropylene and polyester felt filter bags For many liquid bag filtration applications, the use of polypropylene or polyester felt materials represents the most economical filtration solution.
-
Biofuels
The authors have filtered dissolved lignin and pulping liquors using a layered 1-mm absolute felt bag filter , supported in a free- standing case, with a 20-l blow case.
-
PENTEK Filter Bag,Felt,PP,90 gpm,100m,PK20 - Filter Bags - 4BB82|255049-75 - Grainger Industrial Supply
• Felt Filter Bag , Polypropylene Material, 60 gpm Max.
-
$500-$600 Filtration - Plumbing - Grainger Industrial Supply
• Felt Filter Bag , Polyester Material, 20 gpm Max.
-
Needle Punched Felt - Needle Punched Felt Manufacturers, Suppliers
Needle Punched Felt Filter Bag .
Indicates content that may require registration and/or purchase.