-
Supplier: Stainless Hose Fittings, Ltd.
Description: 6504 - MALE JIC 37° x FEMALE JIC SWIVEL
- English Size: 0.75 inch
- Fitting Type: Adapter, Hydraulic Fitting, Swivel
- Features: English, Hose Fitting
- Material: Stainless Steel
-
Supplier: Stainless Hose Fittings, Ltd.
Description: 6506 - FEMALE NPT x FEMALE JIC SWIVEL
- English Size: 1 inch
- Fitting Type: Adapter, Hydraulic Fitting, Swivel
- Features: English, Hose Fitting, Threaded
- Material: Stainless Steel
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: FEMALE JIC SWIVEL Description: Reusable Fittings Series: BM Series Material: 303 & 316 Stainless Steel MTO (Made to Order): 45° & 90° Can be coupled with the following hoses: No Skive: 100R2AT * SHF Recommends the assembly of reusable couplings by hand and not by the use
- Features: English
- Material: Stainless Steel
- Fitting Type: Swivel
-
-
Supplier: Stainless Hose Fittings, Ltd.
Description: 6502 - MALE JIC 37° x FEMALE JIC SWIVEL 45°
- Fitting Type: Adapter, Elbow, Hydraulic Fitting, Swivel
- Features: English, Hose Fitting
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: JIC Female Swivel 45º EL
- English Size: 2.5 inch
- Features: English
- Fitting Type: Swivel
-
Supplier: Princess Auto Limited
Description: 8 ORB Male x 1/2 JIC Female Swivel
- Features: English
- Fitting Type: Swivel
- Connection Type: Threaded
-
Supplier: Princess Auto Limited
Description: 6 ORB Male x 3/8" JIC Female Swivel
- Features: English
- Fitting Type: Swivel
- Connection Type: Threaded
-
Supplier: Tompkins Industries, Inc.
Description: Shape: Straight
- Connection: Female JIC, Male JIC
- Features: Other
- Body Material: Steel
- Port Direction: Straight
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S57-0704 S57-0706 S57-0906 S57-1208 S57-1210 S57-1410 S57-1412 S57-1712 S57-1716 S57-2116 S57-2120 S57-2620 S57-2624 S57-3024 S57-4032
- Fitting Type: Swivel
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S5-0909 S5-1212 S5-1414 S5-1717 S5-2121 S5-2626
- Fitting Type: Swivel
-
Supplier: HydraCheck Inc.
Description: Male JIC x female swivel JIC gauge port adapter. Specifications: Size: #4 (1/4″) to #20 (1-1/4″) Gauge Ports: SAE or NPT Pressure: Up to 6,000 PSI (414 bar) 4:1 safety factor Note: Fittings may differ from picture
- English Size: 0.25 to 1.25 inch
- Fitting Type: Adapter, Swivel
- Features: English
- Connection Type: Threaded
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of outside diameter size
- English Size: 0.25 to 0.75 inch
- Material: Brass/Bronze
- Features: English
- Fitting Type: Swivel
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S137-0709 S137-0911 S137-1213 S137-1416 S137-1419 S137-1719 S137-2123
- Fitting Type: Swivel
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: JIC 37° Fittings Series Available Include: 5M2512 (JIC 37° Female Swivel) , 5M2542 (JIC 37° Female 45° Elbow Swivel), 5M2592 (JIC 37° Female 90° Elbow Swivel), 3M2510 (JIC 37° Male)
- Features: Hose Fitting
- Fitting Type: Hydraulic Fitting
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SWIVEL, HYDRAULIC, MALE JIC X FEMALE JIC, SWIVEL. FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Swivel
-
Supplier: Radwell International
Description: HYDRAULIC FITTING, 1/4" NPTF FEMALE X 1/4" JIC FEMALE SWIVEL (STAINLESS). FREE 2 YEAR RADWELL WARRANTY
- Fitting Type: Swivel
-
Supplier: Carr Lane Manufacturing Co.
Description: Straight female fitting for any standard 1/4" BSPP port. Female swivel nut fits on any standard 5/16" male JIC 37° fitting. JIC-standard 37° fittings accept our standard 5/16" O.D. tubing (cut off straight, deburred, and flared) as well as Fixture Hose and
- English Size: 0.25 to 0.312 inch
- Fitting Type: Adapter, Hydraulic Fitting
- Material: Carbon & Alloy Steel
- Features: English, Hose Fitting, Threaded, Tube Fitting
-
Supplier: MicroGroup
Description: Used to provide an easy sub-assembly disconnect Male end assembles into machine ports or female BrazeTyte expansions. Swivel end mates with SAE 37°, JIC 37° and AN/MS 37° flare type fittings.
- English Size: 1.25 inch
- Features: Adapter, English, Flare, Sanitary / Food Grade Fitting, Swivel
- Material: Stainless Steel
- Fitting Type: Tube Fitting
-
Supplier: Radwell International
Description: SPRAY HOSE, 8 FT, 1/8 INCH MALE NPT, 1/4 INCH FEMALE JIC SWIVEL, FORE USE W/ MANUAL OR SOLENOID SPRAY. FREE 2 YEAR RADWELL WARRANTY
- Product Form: Hose (including Duct)
-
Supplier: HydraCheck Inc.
Description: female connectors. – #4, #6, #8, #10, #12, #16, #20, #24 Split flange (code 61) connectors. Split flange (code 62) connectors. The HC-TK2000 test kit includes: 0 to 3000 PSI (207 bar) pressure gauge with M16x2 direct gauge adaptor. 24″ (607mm) hose assembly with M16x2 (Test 20) female
- Leak Test Method: Pressure Differential / Decay
-
Supplier: Kuriyama of America, Inc.
Description: This is non stock product and requires a minimum 2,500' run. In addition, stainless steel fittings (female JIC swivel or male NPTF) are also available by request. Commercial Diving; operating sub-sea hydraulic tools.
- Inside Diameter: 1 inch
- Outside Diameter: 1.6 inch
- Working Pressure: 1,000 psi
- Temperature Range: 200 F
-
Supplier: Kuriyama of America, Inc.
Description: This is non stock product and requires a minimum 2,500' run. In addition, stainless steel fittings (female JIC swivel or male NPTF) are also available by request. Commercial Diving; operating sub-sea hydraulic tools.
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.05 inch
- Working Pressure: 2,250 psi
- Temperature Range: 200 F
-
Supplier: HydraCheck Inc.
Description: gauge port adapters with M16x2 test point (#4, #6, #8, #12, #16) Komatsu (30° flare) gauge port adapters with M16x2 test point (M14, M18, M22, M24, M30) JIS (30° flare) gauge port adapters with M16x2 test point (#4, #6, #8) (x2) microbore hose assemblies with M16x2 female swivel ends,
- Working Pressure Range: 8,700 psi
- Features: Analog, Digital
- Pressure Measurement: Gauge
- Scale Units: bar, psi
Swivel Joints
(121 Companies)
Electrical Connectors
(3,299 Companies)
Hose Fittings
(1,196 Companies)
Quick Couplers
(558 Companies)
Pipe Fittings
(1,972 Companies)