Products/Services for Fiber Bundle Vacuum Feedthroughs
-
Feedthroughs - (171 companies)Image Credit: Nor-Cal Products, Inc. Feedthroughs provide inlet and outlet tubes through the walls of a pressurized or vacuum system through a hermetic seal, while maintaining the integrity of the vacuum. Different styles...Feedthrough TypeFeedthrough Mount
-
Electrical Feedthroughs - (118 companies)Image Credit: Nor-Cal Products, Inc. Electrical feedthroughs transmit electrical current through the walls of a pressurized or vacuum system through a hermetic seal. Electrical feedthroughs are designed to maintain the integrity of the walls...
-
Mechanical Feedthroughs - (34 companies)Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both linear and rotary feedthroughs are included in this grouping. Mechanical feedthroughs transmit mechanical motion through the walls of a vacuum system. Both...
-
Fluid Feedthroughs - (28 companies)Fluid feedthroughs use a hermetic seal to transmit fluids through the walls of a pressurized or vacuum system. Devices include nitrogen, air, and water feedthroughs. Fluid feedthroughs are designed to transmit fluids into high and ultrahigh vacuum...
-
Optical Feedthroughs - (29 companies)...uses metal coated optical fibers which are brazed to a stainless steel tube to make a vacuum tight seal and then brazed to an SMA connector on the vacuum side. A fiber optic feedthrough is available in core diameters of 400 um, 600 um and 1000 um...
-
Vacuum Chambers and Components - (140 companies)...a high vacuum process environment for manufacturing thin films, microelectronics, optics and materials. Chambers usually consist of a series of components such as a baseplate, feedthrough collar and service well that together provide a complete...
-
Vacuum Pumps and Vacuum Generators - (842 companies)Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required. Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial...
-
Vacuum Cups and Vacuum Pads - (144 companies)Vacuum cups and vacuum pads engage an object and attach to it with an applied, sealed vacuum. The pads then lift, move, or position the work piece in assembly or inspection applications. Vacuum cups and vacuum pads engage an object and attach...
-
Vacuum Sensors - (121 companies)Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures. Vacuum sensors are used to measure vacuum or sub-atmospheric pressures. Vacuum means pressure below atmospheric. Since true vacuum is never attained, the measurement...
-
Vacuum Switches - (111 companies)Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure). Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure...
Product News
-
Conax Technologies
High density wire feedthrough assemblies Conax high density feedthrough assemblies (HD). Conax Technologies ' HD Series high density mechanically sealed feedthrough assemblies allow multiple insulated wires to be installed through a single port. Conax HD assemblies consist of a stainless steel tube swaged over 12, 24, 40 or 60 bundled PTFE coated thermocouple grade and/or copper wires. HD assemblies provide an excellent means to pass numerous thermocouple, RTD and low voltage instrumentation wires through a vessel wall without... (read more)Browse Feedthroughs Datasheets for Conax Technologies -
Conax Technologies
EGT Single Electrode Feedthrough EGT Single electrode sealing to 8000VDC. Conax Technologies EGT feedthroughs electrically and/or thermally isolate single electrodes, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more. These bare electrical feedthroughs also seal against gases and liquids and resist element movements under pressure. The EGT feedthrough insulators and sealants are provided as a single continuous PTFE piece to accommodate... (read more)Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Conax Technologies
Feedthroughs & Fittings for the Furnace Industry heater or other AC or DC powered device, Conax has two great solutions covering virtually any power feedthrough requirement. Our power series compression seal fittings are simple and reliable mechanical pressure and vacuum seal fittings to supply high voltage or current to your equipment and protect your environment. Single Electrode Style Compression Seal Fittings --Our single electrode style compression seal fittings allow for up to 525 amps per single electrode at up to 8000 VDC. Products... (read more)Browse Feedthroughs Datasheets for Conax Technologies -
Conax Technologies
Autoclave feedthroughs and sensors and vacuum seal fittings to supply high voltage or current to your equipment and protect your environment. Single Electrode Style Compression Seal Fittings --Our single electrode style compression seal fittings allow for up to 525 amps per single electrode at up to 8000 VDC. Products include: High Voltage Power Feedthrough (EGT). High Voltage/Pressure Power Feedthrough (HEGPK). High Temperature Power Feedthrough (EG). Power Lead Style Compression Seal Feedthroughs --Our Power Lead (PL) compression seal... (read more)Browse Feedthroughs Datasheets for Conax Technologies -
Conax Technologies
Hazardous Location (HL) Feedthroughs in the presence of instrumentation causing damage to property and possible injury to people. Conax Technologies designs and manufactures a complete line of pressure/vacuum mechanical seal fittings and assemblies for wires and probes for virtually every industry, including oil and gas, petrochemical, industrial gases, wastewater and water treatment, instrumentation, and many others. A wide range of standard seal fittings are available from stock, and our expert engineers can create a custom-designed solution... (read more)Browse Cable Glands Datasheets for Conax Technologies -
Conax Technologies
HEGPK power compression seal feedthrough HEGPK with single PEEK TM insulator. Conax Technologies ' HEGPK feedthroughs electrically and thermally insulate single electrodes, tubes, temperature sensors, etc. while passing into a vacuum or pressurized environment. These bare electrical feedthroughs also seal against gases and liquids and resist electrode movement under pressure. The HEGPK feedthrough features a single piece insulator/sealant that 's manufactured from PEEK TM, which is recognized as one of the highest performing... (read more)Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Conax Technologies
Multi-wire Power Lead Feedthroughs Conax Technologies ' PL Insulated Lead Wire Feedthrough. Conax Technologies ' Model PL (Power Lead) Feedthroughs seal on insulated lead wire for use in transformers, motors, conduit boxes and pressure/vacuum chambers and as power or instrument feedthroughs. The soft sealant technology seals against gases or liquids and resists element movement under pressure. Immersion length adjustments and easy replacement of elements can be accomplished in the field. The Conax difference: soft sealant... (read more)Browse Electrical Feedthroughs Datasheets for Conax Technologies -
Conax Technologies
High temperature instrument lead feedthroughs TGF/TGM series high temperature instrument lead feedthroughs. Conax Technologies ' TGF/TGM assemblies with fiberglass-insulated thermocouple wire are specially designed for applications where the sensor wire is exposed to process temperatures reaching up to 900 F (482 C). These assemblies are particularly targeted for use with pressure vessels, autoclaves, vacuum and/or inert gas back-filled furnaces with vessel wall temperatures up to 200 F (93.3 C) and pressures not exceeding 300 PSig... (read more)Browse Feedthroughs Datasheets for Conax Technologies -
Thermon, Inc
TubeTrace Tubing Bundles TubeTrace, with "cut-to-length" BSX or HTSX self-regulating heat tracing, is designed to provide freeze protection or temperature maintenance for tubing where no "steam out" of the tubing is possible. BSX withstands temperature exposures of 185 F (85 C). HTSX withstands temperature exposures of 420 F (215 C). Self-regulating BSX or HTSX heat tracing. * Varies in response to the surrounding conditions along the entire length of a circuit. * Lower risk of overheating the tube or product. *... (read more)Browse Heat Tracing Datasheets for Thermon, Inc -
inTEST Thermal Solutions
Thermal Vacuum Testing - Without a Vacuum Chamber with mounting holes that allow the customer-supplied vacuum collar to mount and seal directly to the plate surface. The result is a portable, thermal vacuum environment that simplifies connecting vacuum and thermal test equipment. Vacuum and I/O feedthroughs can be located on any side of the collar for easy, 360° test access. Plate surface dimensions vary to accommodate bell jar and collar sizes. Plate surface and collar materials are matched to maintain the vacuum seal during thermal expansion... (read more)Browse Thermal Platforms and Thermal Plates Datasheets for inTEST Thermal Solutions
-
MuScat report—the muon scattering experiment
The ends of two of the fibre bundles , potted into vacuum feedthroughs , waiting for the photomultipliers to be attached.
-
CeramOptec's "Build-A-Solution" Helps Customers Incorporate Fiber Into Their Designs
A products section includes tutorial information as well as product features and applications on a wide range of products including fibers , bundles , assemblies, collimators, vacuum feedthroughs and tapered fibers.
-
Optics + Photonics 2010 Photo Diary
CeramOptec generated interest in its optical fibers, bundles , patch chords/cable assemblies, optical fiber collimators, vacuum feedthroughs , and tapered optical fibers with its presence at the show.
-
LISA and LISA Pathfinder charging
The outputs from the lamps are fed by fibre -optic bundles to the sensor housing. They connect to customized high- vacuum feedthroughs made from titanium which have individual rigid fibre extensions which direct the photons to surfaces within the housing.
-
A detector for state-resolved molecular beam experiments using optical fibres
… Torr 1s-l), which would require excessive pumping speed to maintain a sufficient vacuum in the appar … The fibre bundle fitted into a small flexiblemetal tube which was pumped down to less than 13Pa (10-1Torr). A pumping speed of 2 1s-l was sufficient to pump several feedthroughs in parallel.
-
Production-line assembly of 150+ VIRUS spectrographs
This process (removing the vacuum feedthroughs from the operational camera vacuum vessels) minimizes the chance of vacuum leaks and also saves cost on vacuum feedthroughs . The fiducial camera will be attached to the collimator and a test fiber bundle will feed light into the instrument.
-
The FIREBall fiber-fed UV spectrograph
… used for the struts for its strength, relatively low weight, and limited off gassing under vacuum pressures. Feedthroughs for the electronics were built into the front panel. The fiber optic bundle entered through the top of the housing (see figure 4).
-
The Habitable-Zone Planet Finder: A Stabilized Fiber-Fed NIR
Spectrograph for the Hobby-Eberly Telescope
We have tested such fiber bundles in the Pathfinder development, and find that for 1-2 m lengths throughput losses and cross-talk are minimal up to 1.7µm even with a 1.1 clad-to- core diameter ratio. Vacuum feedthroughs for the fibers will employ the epoxy-based strategy successfully demonstrated as part of the APOGEE instrument build.23 .
-
VIRUS spectrograph assembly and alignment procedures
The ferro- magnetic feedthroughs allow the operator to turn the set screws outside of the vacuum , and the bellows allow flexibility the hex keys’ position. To align the camera mirror, a fiducial collimator with a fiber bundle will be set up, and the camera will be cooled and put under vacuum with the adjuster back attached.
-
Challenges for Plasma Diagnostics in a Next Step Device (FIRE)
Voltages can occur in the MI (mineral-insulated) cables used to transmit induced voltages from the coils to the vacuum feedthroughs , a problem which is being extensively investigated for ITER [8]. These are usually most manifest in fiber -optics because of their extended length so that transient absorption … The detector is imaged onto a fiber bundle just outside the vacuum window.