Products/Services for Fiber Optic Etalon
-
Etalons - (19 companies)...devices. Fabry-Perot etalons are frequently used in telecommunications and data transmission, for example as optical filters in fiber optic models. Etalons are also widely used in lasers, spectroscopy, and astronomy to control and precisely measure... -
Fiber Optic Test Equipment - (326 companies)Fiber optic test equipment is used to detect the signal loss/change through a fiber optic cable. Fiber optic test equipment is used to detect the signal loss or change through a fiber optic cable. The demand for fiber optic products has grown... -
Fiber Optic Cables - (1034 companies)Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light " data. Fiber optic cables are composed of one or more transparent fibers... -
Fiber Optic Connectors - (515 companies)Fiber optic connectors are used to align and join two or more fibers together to provide a means for attaching to, or decoupling from, a transmitter, receiver, or other fiber optic device. Fiber optic connectors are used to align and join two... -
Fiber Optic Power Meters - (134 companies)Fiber optic power meters are instruments that measure the average power of a continuous light beam. They are used to test signal power in fiber optic networks. Fiber optic power meters consist of a solid state detector, signal conditioning circuitry... -
Fiber Optic Test Sources - (112 companies)Fiber optic test sources review the performance of a system by injecting light through the fibers. A fiber optic test source is laser diode or LED used to inject an optical signal into fiber to test the performance of a fiber optic system. Laser...
-
Fiber Optic Fault Locators - (70 companies)Fiber optic fault locators shine red laser light through jacketed fibers to identify breaks, bends, faulty connectors, splices and other causes of signal loss. Fiber optic fault locators function by shinning a red laser through jacketed fibers...
-
Fiber Optic Splicers - (37 companies)Fiber optic splicers are tools used to create a permanent fuse between the ends of two fibers optic cables. Fiber optic splicers are tools that join two optical fibers end-to-end. Applications for fiber optic splicers include networking...
-
Fiber Optic Depolarizers - (3 companies)Fiber optic depolarizers randomize the polarization in fiber optic systems. Fiber optic depolarizers are devices that randomize the polarization of an input light beam. Optical fibers often carry the highly polarized light created by lasers or laser...
-
Fiber Optic Cleavers - (15 companies)Fiber Optic Cleavers are used to make precise optical fiber end face cuts. The smooth fiber end faces produced by fiber optic cleavers are essential for low loss fusion splicing. Fiber optic cleavers are cutting tools that make optical fiber end...
Product News
-
S.I. Tech, Inc.
Fiber Optic Communication Products Along with the rapidly increasing use of computers and computer-driven equipment, there has been a rising demand for faster, higher quality (error-free) data communications. Fiber optics technology is the answer. S.I. Tech has been on the leading edge of this technology since its early years. The founder of S.I. Tech managed Belden Corporation 's new venture development activity in fiber optics. S.I. Tech acquired Belden 's fiber optic systems business in 1984 and Honeywell 's fiber optics... (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
A world of fiber optic solutions A WORLD OF S.I. TECH FIBER OPTIC SOLUTIONS. S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters), multiplexers, repeaters, hubs and cable assemblies for private LAN / WAN industrial applications.Industries we serve include Aerospace, Military Defense, Homeland Security, Wind Turbine, SCADA, Building Automation Controls, National R &D Test Labs, Utilities, Airport CT scanners, fiber to the desktop and a myriad of other industries... (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Fiber Optic Multiplexer S.I. Tech multiplexers combine several electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications (See why fiber optics). (read more)Browse Wavelength Division Multiplexers (WDM) Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
ECL to Fiber Optic Modems The following Emitter Coupled Logic (ECL) to Fiber Modem is available from S.I. Tech. For this unit, multi-mode is standard, single mode is optional. Transmission: Up to 6500 ft. (2 Km) with suitable graded index fiber optic cable or 10 Km using single mode fiber. Additional Information. Typical Bit Error Rate: Better than 10-9. Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any... (read more)Browse Network Equipment Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Ethernet to Fiber Optic Modems S.I. Tech Ethernet Media Converters (Bit-Drivers (R)) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)Browse Network Gateways Datasheets for S.I. Tech, Inc. -
Nicomatic North America
Copper or Fiber Optic Connectors Copper or Fiber Optic Connectors: Which Interconnect Strategy Beyond 10 Gb/s?. Copper remains the gold standard for the majority of interconnections. It is a proven technology with well-mastered qualification processes. However, for certain critical applications, the laws of physics impose limits. Beyond 10 Gb/s, copper creates weight, heat, and EMI shielding constraints that become increasingly difficult to manage. The optical alternative is renowned for its bandwidth, yet it often raises... (read more)Browse Electrical Connectors Datasheets for Nicomatic North America -
JiuJiang Ingiant Technology Co., Ltd.
Fiber Optic Rotary Joints for various fiber sizes, jumper lengths, and custom fiber types, standard 1.1m fiber length available. Product Overview. Our fiber optic rotary joints (FORJs) are high-precision, high-reliability rotary transmission components designed to solve the challenge of continuous signal transmission between rotating and stationary parts in dynamic systems. With a fully enclosed structure, these FORJs eliminate optical signal leakage and electromagnetic interference, enabling stable, long-distance... (read more)Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
S.I. Tech, Inc.
Fiber optic media converters (fiber modems) S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini, a Stand-Alone unit, a 1U High Rack... (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Why Pick Fiber Optic Cabling? S.I. Tech, Inc. lets you use fiber optics within a building, between buildings, and in hostile environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling. Fiber optic cabling solves these problems and offers users: High data rate and wide bandwidth. Immunity to EMI/RFI and lightning damage. No ground loops. Low attenuation (data loss). Longer distance - 2 and 5 km with Multimode fiber or over 25 km with Single Mode fiber... (read more)Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Fiber Optic: Faster, Clearer, Better! environments. There are many advantages of using fiber optic cabling over traditional cabling. Advantages of fiber optic cabling. Fiber optic cabling solves these problems and offers users: High data rate and wide bandwidth. Immunity to EMI/RFI and lightning damage. No ground loops. Low attenuation (data loss). Longer distance - 2 and 5 km with Multimode fiber or over 25 km with Single Mode fiber. Small cable diameter fits anywhere. Light weight. No sparks if cut. No shock hazard. Secure... (read more)Browse Fiber Optic Cables Datasheets for S.I. Tech, Inc.
-
A polyimide-etalon thin film structure for all-optical high-frequency ultrasound transduction
It is noteworthy that biagi et al. have placed black carbon- tipped optical fibers adjacent to fiber optic etalon sensors [19], [20], but again, being able to have the transmitter and receiver in the same location is optimal for imaging purposes.
-
Trace gas detection in the mid-IR with a compact PPLN-based cavity ring-down spectrometer
As indicated in Figure 1 ,three possible filtering strategies have been identified: an air-spaced etalon, an air-spaced etalon in conjunction with an acousto-optically tunable filter (AOTF), and a fiber optic etalon .
-
Experimental determination of the thermo-optic properties of zirconium dioxide coatings
However, one of the most difficult problems associated with constructing a fibre optic etalon sensor (Inci et al 1993) is to control the thickness of the coating in conjunction with the wavelength of the operation in such a way that the device …
-
Recent developments in fiber optic spectral white-light interferometry
A method to obtain the optical spectrum of an interferometer by using a wavelength calibration technique is demonstrated, in which a fiber optic etalon is used to calibrate the nonlinear wavelength change caused by an FFP-TF, and good wavelength repeatability is …
-
Polyimide-etalon all-optical ultrasound transducer for high frequency applications
Zhang and Beard showed a substantial improvement in Q-factor in a fiber optic etalon by creating a convex outer mirror resulting in an NEP of 8 Pa over a bandwidth of 20 MHz (1.8 .
-
Instrumentation to Enhance Advanced Test Reactor Irradiations
Results indicate that reliable temperature compensation methods and algorithms are necessary for accurate pressure estimates with minimal drift and that the internal, but separate, fiber optic etalon temperature sensor included in this sensor provided the most reli- able thermal compensation for the …
-
Fiber optic sensor-based SHM technologies for aerospace applications in Japan
Impact-induced damage of laminated graphite/epoxy composites monitored using embedded in-line fiber etalon optic sensors.
-
Fourier transform spectrometry for fiber-optic sensor systems
G Beheim, K. Fritsch, M. Tabib Azar and J.M. Flatico, "Silicon- etalon fiber optic temperature sensor," Fiber Optic and Laser Sensors VII, E. Udd and R.P. DePaula, eds., Proc. SPIE 1169, 504 (1990).
-
Measurement of multidimensional strain fields using fiber grating sensors for structural monitoring
Chang, C. and Sirkis, J., "Impact-Induced Damage ofLaminated Graphite/Epoxy Composites Monitored Using Embedded In-Line Fiber Etalon Optic Sensors," J. oflntelligent Material Systems and Structures, " Vol. 8, 1997, pp. 829-84 1.
-
Diagnosis of impact damage in composite structures with built-in piezoelectrics network
Chang, C. -C. and Sirkis, J., "Impact-Induced Damage of Laminated Graphite/Epoxy Composites Monitored Using Embedded In-Line Fiber Etalon Optic Sensors", Journal oflntelligent Material Systems and Structures, vol.
Indicates content that may require registration and/or purchase.