-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Fiber optic slip ring Fiber optic slip ring for maximum data rates. Light waves are the fastest and lowest-loss form of data transmission available. The international designation for the fiber optic slip ring is “FORJ”. This
- Number of Circuits: 54
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: conveying systems, rotating turrets on vehicles, remote control systems, radar antennas, fiber optic sensing, medical systems, video surveillance systems, Guarantee national or international safety systems, submarine operating systems, emergency lighting equipment, robots,
- Number of Circuits: 49
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: H2W Technologies
Description: High Speed Low cost positioning stage solution No servo tuning required Multiple forcers on a single platen Applications: Pick and Place Wire bonders Parts transfer Fiber optic The Dual Axis Linear Stepper Motor consists of 2 main parts: Moving Forcer Assembly: The forcer
-
-
Supplier: Beijing Grish Hitech Co., Ltd.
Description: The GFC-40 center pressure polishing machine adopts PLC control and can internally store 6 polishing processes corresponding to the processing of 6 types of products. Each polishing process is divided into 5 grinding steps, allowing for individual setting of polishing time, speed,
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 50 Hz / International Power
- Mounting: Bench
- Power Source: Electric Motor / Vibrator
- Applications / Materials Abraded: Ophthalmic / Optical, Semiconductors / Electronics
-
Supplier: Aerotech, Inc.
Description: used to synchronize process control with an external mode-locked frequency input. Design Features HyperWire® fiber-optic interface Up to 30 A peak output current Integral power supply Drive brush, brushless, voice coil, and stepper motors Safe Torque Off (STO) safety
- Number of Axes / Motors: 1
- Peak Output Current: 10 to 30 amps
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Aerotech, Inc.
Description: connections for motor and control supply voltages. The XL4s is optimized to control single-phase motors or voice-coil axes like Aerotech’s TLG-4000 fast tool servo. With the XL4s, you can achieve industry-leading settling times, long-term thermal stability, and
- Supply Voltage (DC): 40 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
- Configuration: Panel Mount, Stand Alone
-
Supplier: Banner Engineering Corp.
Description: sensing heads in diffuse, convergent, and glass or plastic fiber optic sensing modes Features a positive and negative slope of analog output Produces a variable control voltage for an analog device such as a motor speed control Provides independent NULL and
- Operating Distance: 1.4960638 to 145.66937 inch
- Operating Temperature: 32 to 122 F
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Optical Technology Type: Convergent, Diffuse
-
Supplier: Aerotech, Inc.
Description: The XC4e PWM digital drive is Aerotech’s highest performance single-axis motor drive for motion control applications. All versions are compatible with the Automation 3200 motion platform utilizing the HyperWire® motion bus. The XC4e PWM amplifiers control brushless DC, brush DC,
- Number of Axes / Motors: 1 to 3
- Peak Output Current: 10 to 30 amps
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Aerotech, Inc.
Description: corners HyperWire® fiber-optic interface External clock input for synchronization with mode-locked lasers Position-based laser firing (PSO) with windowing maintains consistent spot spacing over a wide range of operating speeds
- Number of Axes / Motors: 2
- Supply Voltage (AC): 85 to 240 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Edmund Optics Inc.
Description: motor/controller cable, basic LabVIEW® interface program, RS-232 cable, and CE universal power supply (110V and 220V operation) with removable US standard IEC power cord. The control unit allows the user to vary focus as well as the speed and direction at which focusing occurs.
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: motor/controller cable, basic LabVIEW® interface program, RS-232 cable, and CE universal power supply (110V and 220V operation) with removable US standard IEC power cord. The control unit allows the user to vary focus as well as the speed and direction at which focusing occurs.
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: motor/controller cable, basic LabVIEW® interface program, RS-232 cable, and CE universal power supply (110V and 220V operation) with removable US standard IEC power cord. The control unit allows the user to vary focus as well as the speed and direction at which focusing occurs.
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: motor/controller cable, basic LabVIEW® interface program, RS-232 cable, and CE universal power supply (110V and 220V operation) with removable US standard IEC power cord. The control unit allows the user to vary focus as well as the speed and direction at which focusing occurs.
- Lens Type: Objective Lens
-
Supplier: Newport MKS
Description: rotary encoder. Faster motion with higher reliability and lower backlash makes it ideal for applications requiring small incremental motion with high dynamic speed and good repeatability. Typical applications for this stage are fiber optic alignment, laser diode research,
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.09842519685039375 in/sec
- Motor Type: DC Servo
- Features: Electrical, Other
-
Supplier: Quality Industrial Electronics
Description: We repair many types of industrial electronic equipment, including Drives, Counters, Timers, PLC's, power supplies, UPS's, Ionizers, Static Charge power supplies, soft starts, loop controls, temperature controls, industrial LAN devices, hubs, bridges, high pressure lighting, highway
- Equipment Repaired: Acoustic Sensors / Microphones, Automated Test Equipment (ATE), Data / Chart Recorders, Data Acquisition / Signal Conditioning, Displays / Panel Meters, Electrical Testers, Generators (Function, Pulse, etc.), Industrial Computers, Machine Controllers, Motor Drives & Controllers, Multimeters /
- Specialty Instruments: Avionics / Navigational Instruments, Calibration Instrument, Fiber Optic / Lightwave Instruments, Laboratory Instrumentation / Equipment, Marine Instruments, Medical / Biotech Instruments, Surveying / Geophysical Instruments, Vehicular / Automotive Instruments
- Services: Bench / Off-site, Calibration Service, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Product Sales - New, Product Sales - Used / Refurbished, Remanufacturing / Complete Rebuild, Rental / Lease,
- Features: North America, Other Specialty Instruments, Southern US Only, Specialty / Other, United States Only
-
Supplier: Northrop Grumman Corporation
Description: tracked variants Data links: Interchangeable fiber-optic cable reel, RF system, or hard-line cable reel system Training 2.5 days of operator / maintenance At our training facility in Oak Ridge, TN At your facility Forward deployed CaMEL Specs Height: 25” to deck; 47” to the top of the
Find Suppliers by Category Top
Featured Products Top
-
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
sensors, remote control systems, rate tables Technical Specifications Fiber Optic Technology Value Mechanical Technology (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
4 inches (WxLxH) while delivering 40 mm of XYZ travel and ±12° of rotation—ideal for array alignment tasks. Direct-Drive Design Provides for High Dynamics Powered by direct-drive motors, the system achieves high acceleration, speed, and resolution (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
control signals. Our hybrid design gives you the best of both worlds: fiber optic channels for high-speed data (video, Ethernet, sensor data) and electrical circuits for power (motors, heaters, lighting) and low-speed signals (RS232/RS485, discrete I/O, CANBUS). This integrated approach simplifies (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Modern photonics systems increasingly require faster modulation speeds, compact integration, and highly stable optical control. In fiber laser and sensing applications, modulation performance directly impacts bandwidth, response speed, and signal quality (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
Advanced laser and photonics systems require precise control of laser intensity, frequency, wavelength, and beam position. Selecting the right acousto-optic device is critical to achieving the required optical performance, response speed, and system reliability. CASTECH provides a (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
When speed and precision are critical, CASTECH’s fiber-coupled acousto-optic modulators (FAOMs) provide ultra-fast modulation with rise times as low as 6 ns. Engineers and researchers often require precise and (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
CASTECH fiber-coupled acousto-optic modulators (FAOMs) are designed for high-speed and precise laser control in advanced optical systems. With fast response and flexible integration, they support stable and efficient signal modulation in demanding environments (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Embedded PI proprietary alignment algorithms provide industry-leading alignment speed – up to 100X faster Advanced EtherCAT® control system with computationally optimized master processor providing rapid signal analysis for (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
A Fiber Optic Sensor Measurement System for a Levitated Sphere-Shaped Superconducting Rotor
The system included displacement fiber optic sensor, speed fiber optic sensor, motor control fiber optic sensor and signal readout patterns.
-
Microprocessor control of DC motor drives
forward and reverse motoring forward and reverse braking fiber optic isolation speed control torque regulation over-current, over-voltage, and over-heating shutdown speed and error code displays .
-
Advanced exterior sensor project : final report, September 2004.
This includes high-level control of the rotation motor and high- speed fiber - optic communications link, control and adjustment of the three detection sensors, and performance of self-tests, status checks, and system monitoring.
-
A novel switched interferometric quantum key distribution system
Bob’s interferometer consisted of a high- speed optical switch, a motor - controlled air gap and a 50/50 fiber - optic splitter.
-
The Square Kilometre Array: An Engineering Perspective
All three motors are controlled centrally by a PC-based system through a high- speed fiber - optic line, using the control architecture shown in Figure 4.
-
A frequency converter for a propelling electric motor
Joint synchronous operation of the two channels of the VPCH 4000 for the motor with two stator wind ings is ensured by a high speed optic fiber connection between their control units.
-
Model Validation and Performance Evaluation for The Multi-Tethered Aerostat Subsystem of the Large Adaptive Reflector
All three motors are controlled centrally by a PC-based system through a high- speed fiber - optic line, using the control architecture shown in Figure 4.
-
Renesas Electronics Europe Announces New Low-Power, High-Speed Industrial Ethernet Controllers
This uses fibre optic cables for communication and is a standard requirement in the motor control market due to its propensity for high speed and high accuracy.
-
Development of infrared instrumentation for the Chicago Adaptive Optics System
… frames of data in external RAM, performing simple image processing routines on the images such as image subtraction and accumulation, communicating with the stepper motor drivers including the instrument … … and communicating with the control computer via a high speed fiber optic link.
-
Fiber Optic Speed Sensor For Gas Turbine Engine Control
Allison Gas Turbine Division of General Motors Corporation, with Teledyne Ryan Electronics, has developed and demonstrated a fiber optic speed sensor (FOSS) for application to advanced fiber optic based control systems for gas turbine engines.
Indicates content that may require registration and/or purchase.