-
Supplier: ValueTronics International, Inc.
Description: optics in telecommunications and data communications expand. These Optical-to-Electrical Converters offer fiber optic equipment designers and researchers optical waveform measurement capability from DC to 30 GHz in the 700 nm to 1650 nm wavelength
- Test Equipment Type: Hand Held
-
Supplier: S.I. Tech, Inc.
Description: 16-bit samples at 48KH rate. The microphone input is copied to both channels, the two line inputs remain in respective channels. The digitized stereo audio is transmitted acros a single fiber and received at the 2237-R. The 2237-R converts the digitized audio back to
- Secondary Port Maximum Cable Distance: 6 km
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: 16-bit samples at 48KH rate. The microphone input is copied to both channels, the two line inputs remain in respective channels. The digitized stereo audio is transmitted acros a single fiber and received at the 2237-R. The 2237-R converts the digitized audio back to
- Secondary Port Maximum Cable Distance: 6 km
- Features: LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, Single Mode Fiber
-
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-800TX Forward Path Optical Transmitter and MPS-850RX Forward Path Receiver comprise a CATV link designed to provide transmission of Telephony, High Speed Internet and analog signals in the 40 MHz - 860 MHz range over broadband fiber optic networks from a single
- Form Factor: Module
- Features: Other, Rack Mountable
- Connector: SC Single Mode
- Network: Single Mode Fiber
-
Supplier: Advantech
Description: transmission over multi-mode optic cable up to 300m (990ft) (OM3) / 400m (1320ft)(OM4) Supports full duplex transmitter and receiver when 4K@60 4:4:4 Slide switch to select transmission over copper or SFP (Fiber) Pure unaltered uncompressed 7.1ch digital HDMI over IP
- Type: HDTV
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of fiber optics. These Ethernet media converters can be configured to support either multimode or single mode fiber depending upon the networking environment. Learn More and see options (read more)
Browse Network Gateways Datasheets for S.I. Tech, Inc. -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
with 9/125 single-mode fiber Low Insertion Loss: Max insertion loss <3.5dB, insertion loss fluctuation <1.5dB, return loss ≥40dB for stable signal transmission High Power Handling: Optical power resistance up to ≤23dBm, ensuring reliable operation (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Extend Ethernet networks with fiber optic media converters S.I. Tech Ethernet to fiber converters extend the distances of 10/100/1000 Mbps networks through the use of fiber optics. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
CAN bus to fiber optic media converters Model 2149, CAN BUS to Fiber converters, extend CAN signals over fiber optic cables. (read more)
Browse Serial Communications Products Datasheets for S.I. Tech, Inc. -
S.I. Tech manufactures fiber optic communication products in the USA. Our products include modems (media converters), multiplexers, repeaters, hubs and cable assemblies for private LAN / WAN industrial (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc.
More Information Top
-
The Antarctic Ice Borehole Probe
NTSC Video- to - Analog fiber optic converters send images through the tether in real time to the surface Ground Station.
-
Outsider's look at flight instrumentation
In nuclear weapons test instrumentation development,the “state-of-the-art”is actively being advanced in such areas as high-speed oscilloscopes,high-speed analog to digital converters , fiber optic data transmission, image intensifiers,high-framing rate video cameras, wide bandwidth coaxial cables …
-
Electronic-voltage transformers for distributive mains
Keywords: electronic voltage transformer, analog to digital converter , optic fiber cable, distributive mains DOI: 10.3103/S1068371214070037 .
-
The New Feedback Control System of RFX-mod Based on the MARTe Real-Time Framework
This fact suggested a radical change in the hardware organization, adopting a single multi-core server in place of multiple VME computers, connected to Analog to Digital (ADC) and Digital to Analog (DAC) converters via fiber - optic bus extenders.
-
Research and development in Turkey
Terminal elements for fiber optic cables Converters from digital to analog systems.0 European standard cordless phones 0 .
-
Modeling and implementing of energy efficient pump drives based on hardware-in-the-loop
So it can be shown that the developed code can be used on different platform this basic system has up to eight analog to digital converters , four fiber optic inputs and sixteen outputs.
-
Experimental investigation of electrical and optical phenomena during combustion of two-layer energetic condensed (Zr + CuO + LiF)–(Zr + BaCrO4 + LiF) systems
Schematic of the facility for experiments: (1) base; (2, 3) metallic electrodes; (4) strip initiating combustion; (5) energetic condensed system no. 1; (6) energetic con densed system no. 2; (7) fiber optic cable; (8) analog to digital converter (ADS) of the A17 …
-
Photonic analog-to-digital converter via asynchronous oversampling
This paper p resents a h ybrid opt o-electronic a synchronous de lta-sigma mo dulator, implemented in the form of a fiber - optic Analog - to -Digital converter (ADC).
-
Asynchronous photonic A/D converter
Abstract-This paper presents a hybrid opto-electronic asynchronous delta-sigma modulator, implemented in the form of a fiber - optic Analog - to -Digital converter (ADC).
-
Development of high-speed IR sensor chip technologies
The following components and subsystems have been demonstrated (1)High speed/high sensitivity SCAs (2) "on-SCA" analog to digital converter (3) Cryogenic digital fiber optic data links (3) "On- SCA" multispectral and hyperspectral detection.
Indicates content that may require registration and/or purchase.