Products/Services for Fiberglass Belted Radial Tires
-
Tires - (68 companies)...the introduction of synthetic rubber by Bayer in the 1920s and radial construction by Michelin in 1946. Today, the majority of tires are radial due to its superior fuel efficiency and handling. Types of Tires Manufacture  ...
-
Radial Ball Bearings - (377 companies)Radial ball bearings are friction reduction, rotation devices that carry loads radially around its axis. A subtype of ball bearings, they operate through the use of lubricated steel balls placed between two circular guides. They are frequently... -
Tire Protection Chains - (21 companies)Tire protection chains are used to reduce the danger of tire puncture from sharp rocks, heat, scrap metal or other hazards. Tire protection chains are used to reduce the danger of tire puncture from sharp rocks, heat, scrap metal, or other hazards... -
Tire Manufacturing Equipment - (16 companies)Machinery, tools, and equipment used in the tire manufacturing industry. Tire manufacturing equipment is designed for tire profiling and manufacturing. Tires are made using a variety of blending, extrusion, calendaring, cutting, assembly... -
Composite and Fiberglass Molding Services - (284 companies)Composite and fiberglass molding services perform injection molding, blow molding, compression molding, rotationalmolding, thermoforming, and dip molding. Composite and fiberglass molding services perform: injection molding. blow molding... -
Fiberglass Fabrication Services - (141 companies)Fiberglass fabrication services include die cutting or converting of glass fabrics, stitching, sewing, draping, laminating, assembly, hand lay-up, spray-up, and other processes for a variety of applications and industries. How to Select Fiberglass...
-
Glass Fibers and Fiberglass Cloth - (246 companies)Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications...
-
Vacuum Bagging and Infusion Equipment - (21 companies)Vacuum bagging equipment and vacuum infusion equipment is used during the manufacture of fiberglass and composite parts to remove air voids and better infuse the reinforcing cloth with resin. These types of equipment are commonly used in composite...
-
Ball Bearings - (769 companies)Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction...
-
Ladder Rungs and Covers - (24 companies)Ladder rungs and covers form strong, slip-resistant steps on metal, wooden, and fiberglass ladders. With fixed ladders, the ladder rungs are spaced equally apart and are often cylindrical in shape. With step ladders, the ladder rungs are usually...
Product News
-
McWane Plant and Industrial
Radial Gates Waterman Overflow or Breastwall-type Radial (Tainter) Gates can be engineered for unique applications or can be manufactured from a standardized Waterman design. In either case, they are always made to the customer 's exact specifications. They provide a light-weight economical gate that can be opened and closed with a minimum of effort. Waterman Radial Gates can also be ordered for existing locations as replacement gates. USES: Maintenance of water elevations in canals or spillways. Increased... (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
Osborne Industries, Inc.
CNC Fiberglass Cutting Osborne Industries, Inc., utilizes a variety of fiberglass types in their Resin Transfer Molded (RTM) thermoset fiberglass-reinforced plastic (FRP) parts for leading equipment manufacturers. Osborne 's team of engineers and molding specialists will work to identify the best glass-reinforcement for your application. Osborne can give your part the reinforcement needed to meet harsh environments in the field. With the recent installation of an Eastman (R) Raptor 75x TM automated, multi-ply cutting... (read more) -
Mid-Mountain Materials, Inc.
Properties of Silicone-Coated Fiberglass Mid-Mountain manufactures a range of ARMATEX (R) Silicone Coated Fabrics, Tapes and Ropes for industrial applications that require high levels of resistance to abrasion, chemicals and high temperature. SILICONE COATED FIBERGLASS: PROPERTIES & APPLICATIONS. Silicone-coated fiberglass fabrics are manufactured for use in a range of applications where high heat or flame resistance is required, as well as high levels of resistance against abrasion, chemicals, UV rays and weather conditions... (read more)Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Crane Aerospace & Electronics
Tire Pressure and Brake Temperature Monitoring Maintaining proper tire pressure is essential for safe operations while minimizing unscheduled maintenance and extending tire life. Crane SmartStem (R) technology is a passive, wireless means to reliably monitor aircraft tire pressure. SmartStem helps ensure safety and reduces operator costs by simplifying tire maintenance tasks and ensuring tires safely remain on wing for the longest possible time. SmartStem Tire Pressure Monitoring Systems (TPMS) are either factory installed which facilitates... (read more) -
Sensata Technologies
Intelligent Tire Solutions in Electric Vehicles The shift towards electric vehicles presents both challenges and opportunities for Automotive Original Equipment Manufacturers (OEMs) and their suppliers. In the Tire segment, the rise of Intelligent Tire Solutions offers a promising solution to address crucial issues, from extending driving range to addressing environmental concerns about particulate emissions. These solutions provide a means for Automotive and Tire OEMs to streamline research & development (R &D), enhance service... (read more)Browse Pressure Sensors Datasheets for Sensata Technologies -
Sensata Technologies
Tire Tread Depth Monitor Solution Sensata Technologies (NYSE: ST), today announced a new collaboration with NIRA Dynamics AB to deliver an accurate and robust tire Tread Depth Monitoring (TDM) 'virtual sensor ' system for automotive OEMs that optimizes tire health and improves vehicle safety, efficiency and uptime. The TDM solution, powered by NIRA Dynamics ' tread wear estimation software, is designed to give vehicle OEMs, drivers and fleets timely alerts when tires have worn to unsafe levels and need servicing. Combining... (read more) -
Douglas Electrical Components
Radial O-Ring Feedthroughs Radial O-ring feedthroughs provide an efficient and adaptable method for creating hermetic seals around electrical wires and cables as they pass through a housing. The design utilizes one or more O-rings seated in grooves along the outer diameter of the feedthrough housing. When installed, the O-rings are compressed between the housing and the mating interface, forming a tight seal that prevents the escape or ingress of gases and liquids. One of the primary advantages of radial O-ring designs... (read more)Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
Accurate Bushing Company, Inc.
Bearings for Axial and Radial Loads Ready to boost performance?. Smith Bearing (R) products deliver the strength and precision the automotive industry depends on -- keeping critical systems running efficiently mile after mile. Driving innovation from the inside out. FYR: Flange Yoke Type. FYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These bearings should be used when standard needle roller bearings are not sufficient to handle the thrust load... (read more)Browse Ball Bearings Datasheets for Accurate Bushing Company, Inc. -
Knowles
Radial Leaded MLCC High Voltage Leaded Capacitors are available in C0G and X7R characteristics. Conformal coating and lead mounting provide a rugged configuration for optimum performance, with high capacitance efficency per KV rating. Units are designed for commercial/industrial use to 10 KV, with application in power supply and voltage multiplier circuits. Minimum voltage is 500 Vdc. Higher voltage ratings are available, as well as high reliability versions, with restricted capacitance ranges. (read more) -
Hartzell Air Movement
Long-Term Advantages of Fiberglass Fans 5 Reasons Why FRP Fans Are the Best Choice for Your Corrosive-Resistant Application: Discover the Long-Term Advantages of Fiberglass Fans. By David Long. In the dynamic world of industrial operations, effective air movement is vital for output, efficiency, safety, and cost savings. For chemical plants, wastewater facilities, or manufacturing hubs handling highly corrosive airstreams, FRP fans --fiberglass reinforced plastic --are often the ideal choice. Offering superior durability... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
-
Shopping - Best Prices On The Magnate M99.75G34MC Carbide Grit Bandsaw Blade, 99-3/4" Long - 3/4" Width - Big Bruin
A tungsten carbide particle grit bandsaw blade is ideal for cutting abrasive and hardened materials like wire reinforced rubber, steel belted radial tires , ceramics, fiberglass , composites, hardened steel, cast iron (grey with voids), graphite and case hardened materials.
-
CR4 - Thread: Information Required on Tyre Noise
Radial (steel belted ) vs. Bias-ply tires (usually fibreglass -belted).
-
The Automobile: a Century of Progress
The Michelin patent, together with adhesion and manufacturing chal- lenges, motivated other tire manufacturers to consider belt materials other than steel. Hence, rayon belted radials emerged in the marketplace, fol- lowed by fiberglass belts.
-
How to Organize and Run a Failure Investigation
Like other belted tires of the 1970s, the Firestone 500 radials carried a set of reinforcing belts beneath the tread. Whether made of fiberglass or steel, these belts encircled the tire’s carcass, enhancing the rigidity of its …
-
Tire Cord Fatigue Studies Using a Modified SCEF Tester
ABSTRACT: Nine tire cord materials were evaluated on the Firestone SCEF fatigue tester modified to permit flexing … … series of angles (52.5 to 0 deg) including those used in bias and radial bodies, and in a … … in bias body and belt constructions. Angle studies showed that whereas certain high modulus materials, such as fiberglass and Fiber B, would not …
-
ZHORF2005P061
Details of the Defect Like other belted tires of the 1970s, the Firestone 500 radials carried a set of reinforcing belts beneath the tread. Whether made of fiberglass or steel, these belts encircled the tire's carcass, enhancing the rigidity of its …
-
Modern and appropriate technologies for the reduction of gaseous pollutants and their effects on the environment
They are made lighter with plastics and fiberglass shaped into aerodynamic forms. We have more dependable steel belted radial tires , front wheel drive, and disk brakes with anti-lock features.
-
The market for polyester, nylon, and rayon yarns in tire applications
There have been problems with compression impact failure of fiberglass , however, and steel is expected to become im- portant as a belt material in this tire by 1974/75. Moving to radial passenger tire constructions, we feel that, despite the relatively long history of this tire …
-
Applied Chemistry
The cord plies are usually nylon, rayon, polyester, fiberglass , and steel wire. The construction of the tire was initially bias belted , with the cords running from bead to bead, crossing the tread at an angle with the number of plies determining the strength of the tire. The radial -ply tires, manufactured first by Michelin in 1948, had cords, which ran from bead to …
Indicates content that may require registration and/or purchase.