Products/Services for Fiberglass Cargo Containers
-
Shipping Containers and Shipping Cases - (567 companies)...of 9 ft., 6 in., and are referred to as high cube containers. Cargo is loaded from the end of the container. Insulated or thermal containers are used to transport chilled and frozen goods. They are also used for temperature-sensitive materials... -
Industrial Containers - (1667 companies)These industrial containers are also called cube containers. Standard heights for dry containers are 8 feet 6 inches, but they can be manufactured to an extended height of 9 feet 6 inches, and referred to as high cube containers. Cargo is loaded from the end... -
Totes and Bins - (327 companies)Description. Totes and bins are containers used for the storage and handling of parts and materials. Totes are portable, box-type industrial storage products that may collapse to conserve space when not in use. Bins have a semi-opened end so... -
Boxes and Crates - (275 companies)Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
-
Boats, Ships, and Off Shore Vessels - (118 companies)...vessels, tugs and tugboats, barges, freighters, supply ships, and container vessels for commercial maritime applications. Shipyards and naval yards employ military and civilian personnel to build boats, ships, and offshore vessels such as oilers...
-
Roof Hatches and Floor Hatches - (70 companies)Roof and floor hatches allow access through a building 's roof or floor.
-
Industrial Shelters - (704 companies)...applications because of its resistance to ultraviolet (UV) light, weathering, and ozone. Composite materials such as fiberglass are strong, durable and impervious to many caustics and extreme temperatures. Steel is a commercial iron that contains...
-
ISO Containers - (74 companies)Type code. Principal characteristics. GP. Unventilated general purpose container. G0. Openings at one or both ends. G1. Vents in upper part of cargo space. G2. Openings at one or both end(s), plus "full" openings at one or both sides. G3. Openings...
-
Packaging Containers - (1438 companies)Packaging containers refers to the smallest product packaging divisions available. These items are often displayed in retail environments and consolidate, protect, identify, and market merchandise. Packaging containers is a general term which refers...
-
Glass Fibers and Fiberglass Cloth - (246 companies)Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications...
Product News
-
Mid-Mountain Materials, Inc.
Properties of Silicone-Coated Fiberglass making it a solid choice for applications that protect personnel and equipment. SF2 12-NF: A high-performance fiberglass fabric coated with a polymer coating. This fabric is used in the aerospace industry for cargo liners and smoke curtains due to its fire retardant properties as well as being weather and UV resistant. SF17 Premium: The SF17 is manufactured with a strong woven fiberglass fabric and silicone rubber on both sides. It has been designed to exceed industry standards and is an ideal... (read more)Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Caplugs
Hinged Containers Plastic containers with a tethered top to ensure it's not lost. Use these containers to package your product and offer the end-user a reusable case to store the product. These containers are ideal for everything from fishing lures to cosmetics. An ideal package for displaying your product while providing value added storage to the end user. Material: Polypropylene. Color: Natural (read more)Browse Industrial Containers Datasheets for Caplugs -
Osborne Industries, Inc.
CNC Fiberglass Cutting Osborne Industries, Inc., utilizes a variety of fiberglass types in their Resin Transfer Molded (RTM) thermoset fiberglass-reinforced plastic (FRP) parts for leading equipment manufacturers. Osborne 's team of engineers and molding specialists will work to identify the best glass-reinforcement for your application. Osborne can give your part the reinforcement needed to meet harsh environments in the field. With the recent installation of an Eastman (R) Raptor 75x TM automated, multi-ply cutting... (read more) -
Caplugs
Tubing and Containers from Caplugs Packaging tubing and containers available in closed and open-ended tubes, containers with hinged lids, vials with matching tops, and more. TRC Series Tubing. Heavy wall ClearView TM Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths to meet all of your packaging needs. TRO Series Tubing Heavy Wall ClearView plastic tubing provides the product protection you need for your heavy-duty packaging applications... (read more)Browse Tubing Datasheets for Caplugs -
Advance Lifts, Inc.
Standard Duty Container Dumpers Standard Container Dumpers (DP). 10 Year/250,000 Cycle Warranty. These hydraulic dumpers provide a minimum size footprint. Container dumpers tilt approximately 125 degrees. The carriages are designed to hold bins, gaylords or carts and dump their contents which can be as varied as meat, grain, castings, plastic pellets, or the U.S. mail. Although we offer a wide assortment of standard sizes, some applications require highly modified or custom designs which we are happy to provide. Inquire about... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
High Reach Container Dumpers High Reach Container Dumpers (HRDP). 10 Year/250,000 Cycle Warranty. These units have been designed for applications that require lifting a container to a high elevation and then dumping it. They safely accomplish the function of lifting & dumping in one compact unit. Applications for these units include grinders and other processing equipment with high in-feed locations. High reach dumpers can eliminate the need for long power conveyors and/or mezzanines serviced by lift systems. Special... (read more)Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Hartzell Air Movement
Long-Term Advantages of Fiberglass Fans 5 Reasons Why FRP Fans Are the Best Choice for Your Corrosive-Resistant Application: Discover the Long-Term Advantages of Fiberglass Fans. By David Long. In the dynamic world of industrial operations, effective air movement is vital for output, efficiency, safety, and cost savings. For chemical plants, wastewater facilities, or manufacturing hubs handling highly corrosive airstreams, FRP fans --fiberglass reinforced plastic --are often the ideal choice. Offering superior durability... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Clean Air Industries
Carbon & Fiberglass Dust: Know the Risks Carbon and fiberglass dust can cause serious respiratory issues, skin irritation, and long-term health risks. Awareness is the first step towards prevention. Clean Air Industries offers solutions that help protect your team from invisible hazards in manufacturing, automotive, aerospace environments, and more. Learn more (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Qualtek Electronics Corp.
Coated Fiberglass Sleeving for Electric Motors QVS-220 Fluoroelastomer Coated Fiberglass Sleeving. Excellent abrasion and cut-through resistance. Resistant to solvents, both aromatic and aliphatic. NEMA Grade A(7000V), B-1(4000V), and C-1(2500V). Operating temperature: -70 C to +220 C. Meets: MIL-I-3190/7 (Grade A). Follow us on: Facebook. YouTube. LinkedIn. Qualtek Electronics Corp. Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line... (read more) -
Columbus McKinnon Corporation
Container lifting lugs model CLT Camlok CLT Container Lifting Lugs Brochure. Camlok CLT Container Lifting Lugs Catalogue Page. Camlok CLT Container lifting lugs. Lugs & C-Hooks. Container lifting lugs model CLT. Capacity 56000 kg. These container lifting lugs are supplied and used in a set of 4 pieces. The CLT type are suitable for vertical lifting using the top location points and a lifting frame. Feautres & Benefits. Spring-loaded bolt to prevent accidental release. Mounted horizontally at the side of the container in either... (read more)Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 32 - Civil Engineering > [FDBKF2005051016515809218] Afpam32-1...
The plastic must cover all the cargo ; fiberglass containers do need a plastic cover.
-
Waste management facilities cost information for transuranic waste
The waste containers are 30-, 55-, and 80-gal drums;truck-trailer cargo containers ; fiberglass reinforced plywood boxes; and M-3 metal bins.
-
RELEDOP: a full-scale antenna pattern measurement system for high-powered HF transmitting antennas
It is housed within one of two fiberglass containers carried in the cargo area of the helicopter, and shares space with components of the positioning and telemetry subsys- tems.
-
Federal Register > Thursday, April 3, 1997 > [62 FR 16014] Fuel Tank Ignition Prevention Measures
…includes portions of the fuselage structure from above, air conditioning packs and ducting from below, wing structure from both sides, all tires from behind, and numerous components that included the large fiberglass water and cargo fire extinguisher containers from forward of the…
-
Improvement of the calibration database of the EURITRACK tagged neutron inspection system
The detection of silicon and oxygen in this container agrees well with the expected fibreglass cargo (SiO2).
-
Conference Report - 40th Annual IEEE International Carnahan Security Conference
During Phase-i testing the majority of the sensors could sense human occupancy in cargo containers made with aluminum, canvas, plywood, and fiberglass walls.
-
The aircraft cargo hold environment: the implications of a fire on lithium-ion battery shipments
Aircraft cargo containers consist of a rigid shell of aluminum, polyethylene, or fiberglass into which a collection of packages can be placed.
-
Selected Systems for the Detection of Human Stowaways in Air Cargo Containers
Specifically, we observed an apparent dampening of the vibrations by additional cargo when the container was not completely aluminum (e.g., doors are fiberglass or canvas, container is wooden).
-
Federal Register > Friday, January 16, 2009 > [74 FR 2770] Revision of the Hawaiian and Territorial Fruits and Vegetables Regulations
A completely enclosed container designed for the storage and/or transportation of commercial air, sea, rail, or truck cargo , and constructed of metal or fiberglass , or other similarly sturdy and impenetrable material, providing an enclosure accessed through doors that are closed and secured…
-
Federal Register > Tuesday, June 17, 2008 > [73 FR 34202] Revision of the Hawaiian and Territorial Fruits and Vegetables Regulations
A completely enclosed container designed for the storage and/or transportation of commercial air, sea, rail, or truck cargo , and constructed of metal or fiberglass , ‡or other similarly sturdy and impenetrable material, providing an enclosure accessed through doors that are closed and secured…
Indicates content that may require registration and/or purchase.