-
Supplier: InspectorTools
Description: meters? Protimeter moisture meters are calibrated for wood but are also suitable for measuring moisture levels in other materials. They are highly versatile tools for assessing the moisture condition of a wide range of non-conductive materials. In wood, the
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Skipper Plus moisture meter Professional pin-type moisture meter Hand held electrode w/3" pins Digital hygrometer Infrared Surface Thermometer Meter batteries Instructions Foam lined carrying case Skipper Plus moisture
-
Supplier: InspectorTools
Description: Surface Thermometer Additionally Includes: Infrared surface thermometer A pocket size, non-destructive moisture meter designed to locate moisture in boat hulls and fittings, the SKIPPER non-destructive moisture meter provides a complete, safe method for detecting
-
-
Supplier: Coperion K-Tron
Description: With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent density, particle size and moisture content. Materials Fed: Twin screw volumetric feeders handle more
- Volumetric Capacity: 0.94417894 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Coperion K-Tron
Description: size and moisture content. Materials Fed: Twin screw volumetric feeders handle more difficult materials such as pigments, sticky, bridging or flooding powders, fiber and fiberglass.
- Volumetric Capacity: 0.9357650750000001 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Coperion K-Tron
Description: size and moisture content. Materials Fed: Twin screw volumetric feeders handle more difficult materials such as pigments, sticky, bridging or flooding powders, fiber and fiberglass.
- Volumetric Capacity: 33.42018123999995 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Coperion K-Tron
Description: size and moisture content. Materials Fed: Twin screw volumetric feeders handle more difficult materials such as pigments, sticky, bridging or flooding powders, fiber and fiberglass.
- Volumetric Capacity: 1.038596834 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Thermon, Inc
Description: The RTF FlexiPanel is a self-contained, high performance flexible heating panel designed specifically for use on fiberglass and plastic tanks or vessels and for metallic tanks and vessels containing high viscosity or temperature-sensitive fluids. Designed to provide heat outputs at 1,085
- Maximum Operating (Sheath) Temperature: -67 to 250 F
- AC Voltage Required: 120 to 240 volts
- Maximum Operating Temperature: -67 to 250 F
- Heater Type: Drum Heater, Flexible Heater
-
Supplier: FX PCB Co., Ltd.
Description: Description What is Transparent Glass PCB? As we know it is normal for designers to use Fr4 (fiberglass-reinforced epoxy) or other materials for their printed circuit board(PCB), with the requirements on the PCB substrate of flatness, transparent, deformation, heat resistance, and
- Thickness: 0.01968503937007874 to 0.15748031496062992 inches
- Features: Specialty / Other
Find Suppliers by Category Top
More Information Top
-
Handbook of Adhesion 2nd Edition Complete Document
Moisture meters are available for use with Fibreglass , Kevlar or Nomex, but these meters will not work with carbon fibre because it is electrically conductive.
-
Nondestructive testing of wooden vessels
This is the same principle behind many of the moisture meters use for the inspection of fiberglass and composite boats, but the processing of the resultant changes in the electric field is much more sophisticated.
-
Methodology for Validating Building Energy Analysis Simulations
We used a meter with a fiberglass covering impregnated with epoxy to inhibit moisture -related spurious voltages.
-
Developments in Soil Salinity Assessment and Reclamation
Several devices were installed in the profile: a groundwater-level observation well, a fiberglass guide for measuring soil volumetric moisture (theta) with a time-domain reflectometry (TDR) meter at any depth, several sensors of matric potential, and captors for measuring soil solution …
-
More than $5000 Test Instruments - Grainger Industrial Supply
• Enviro Diagnostic Kit Sampling Airborne Surface/Carpet Contaminants Such As Mold Pollen Fiberglass Animal Dander/Insect Biodetritus Equipment To Measure Viable Organisms Particle Counting Wall Moisture Assessment 2 Carrying Cases High Volume … … Stage Bio-Aerosol Sampler Wall Moisture Meter 3 .5 micron Particle …
-
ZHTP00707P053
… Power; Analyzers, Sulfur Dioxide; Atmosphere Controls; Carbon Potential Controls; Carbon Sensors; Combustion Controls; Computerized Controls; Dew Point Instruments; Dew Point/ Moisture Transmitters; Digital Indicators; Flame Safeguard Controls; Flow Meters ; Flow Meters, Electronic Readout … … Type; Cordierite; Fiber Block; Fiberglass Insulation; Fire Retardant Insulation …
Indicates content that may require registration and/or purchase.