-
Supplier: Pentair, Inc.
Description: " OUTSIDE OPENING TYPE FIBERGLASS POLYESTER MATERIAL GRAY FINISH 4 INCH 4 INCH UL APPROVAL NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE 45 DEG BEND ANGLE FEED THROUGH WIREWAY TYPE APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT "
- Style: Feed-Through Wireway
- Material: Fiberglass
- Cover Style: Screw-on
-
Supplier: Pentair, Inc.
Description: " FEED THROUGH TYPE FIBERGLASS POLYESTER MATERIAL GRAY FINISH 12 INCH 4 INCH 4 INCH UL APPROVAL NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 APPLICATION INDOOR/OUTDOOR FLAMMABILITY RATING UL 94-5V F25 MODEL "
- Straight Section Length: 12"
- Style: Feed-Through Wireway
- Material: Fiberglass
- Cover Style: Screw-on
-
Supplier: Radwell International
Description: TEE FITTING FEED THROUGH, 4.0 X 4.0 IN, GRAY, FIBERGLASS, SMOOTH MATTE FINISH, NEMA TYPE 12/3R, IP55, 0.12 INCH THICKNESS. FREE 2 YEAR RADWELL WARRANTY
- Style: Feed-Through Wireway
- Material: Fiberglass
-
-
Supplier: Pentair, Inc.
Description: " FIBERGLASS POLYESTER MATERIAL GRAY FINISH 12 INCH 4 INCH 4 INCH NEMA 12/3R, IP55 ENCLOSURE SCREW COVER TYPE WIRING TROUGH NO KNOCKOUT(S) APPLICABLE STANDARD IEC 60529 FLAMMABILITY RATING UL 94-5V APPLICATION INDOOR/OUTDOOR INCLUDES (1) OPENING, (4) COVER SCREW F25 MODEL "
- Straight Section Length: 12"
- Material: Fiberglass
- Cover Style: Screw-on
- Style: Wiring Trough
-
Supplier: Automationdirect.com
Description: A wide variety of metal and non-metal enclosures, rated NEMA 1, 3, 3R, 3S, 4, 4X, 6, 6P, 12 or 13, are available in wall-mount, floor-mount and freestanding form factors. Styles include general purpose, JIC, wireway, disconnect and pushbutton enclosures, as well as operator
- Material: ABS, Aluminum, Fiberglass, Polycarbonate, Stainless Steel, Steel
- Type: Electronic and Instrument Enclosures, Modular Enclosures, Operator Interface Enclosures, Pushbutton Enclosures, Rack Enclosures, Terminal and Junction Boxes
- Mounting Type: Free Standing Cabinet, Open Frame Rack, Wall Mount
- Features: Locking
-
Supplier: nVent Electric
Description: This lightweight, temperature- and chemically-resistant fiberglass trough is designed for use in corrosive or dirty indoor or outdoor applications.
-
Supplier: nVent Electric
Description: This lightweight, temperature- and chemically-resistant fiberglass trough is designed for use in corrosive or dirty indoor or outdoor applications.
-
Supplier: nVent Electric
Description: Wireway, Straight Section
-
Supplier: Wiegmann
Description: " FEED-THROUGH TYPE 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 24 INCH 4 INCH 4 INCH UL 870, CSA APPROVAL NEMA 4X/12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE 304 STAINLESS STEEL SSJW MODEL "
- Straight Section Length: 24"
- Style: Feed-Through Wireway
- Cover Style: Hinged, Screw-on
- Material: Stainless Steel
-
Supplier: Austin Company (The)
Description: PULL THROUGH TYPE FABRICATED 14 GAUGE 304 STAINLESS STEEL MATERIAL 48 INCH 48 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH 4 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 4X/4/12 ENCLOSURE BUTT HINGED, LATCHED COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT
- Straight Section Length: 48"
- Style: Feed-Through Wireway
- Cover Style: Hinged
- Material: Stainless Steel
-
Supplier: Wiegmann
Description: " 14 GAUGE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE WIEGMANN. BRAND WITH 1 SET GASKET, SCREW HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SSJWL MODEL "
- Cover Style: Hinged
- Material: Stainless Steel
- Non-Hazardous Locations: Type 12, Type 4X
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: PULTRUDED FIBERGLASS MATERIAL 48 INCH 48 LENGTH IN INCH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH SNAP LOCK COVER TYPE WIRING TROUGH WITH ADD ON MOUNTING FEET, POLYURETHANE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN FT MODEL
- Straight Section Length: 48"
- Material: Fiberglass
- Cover Style: Snap-on
- Style: Wiring Trough
-
Supplier: EXM Manufacturing Ltd.
Description: PULL THROUGH TYPE 14 GAUGE STAINLESS STEEL MATERIAL 60 INCH 60 LENGTH IN INCH 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH NEMA 4X, IP66 ENCLOSURE HINGED COVER TYPE EUROBEX[R] BRAND 1412 X MODEL
- Straight Section Length: 60"
- Nominal Cross Section: 8" x 8"
- Style: Feed-Through Wireway
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
FEATURES: IP65/NEMA 4X Rating Water and Corrosion Resistant Enclosure 316 Stainless Steel Hardware Reliable Solid-State Electronics Automatic Temperature Compensation to 25ºC/77ºF up to 82ºC/180ºF Valve (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company