Products/Services for Fiberglass Tank Strap
-
Storage Tanks and Process Tanks - (1652 companies)...excellent corrosion resistant properties. In some cases, fiberglass is used along with the plastic in the body material of the tank. Galvanized steel is cold rolled steel that has been surface treated with a layer of zinc. Stainless steel is a type of metal... -
Grounding Straps - (121 companies)Grounding straps are anti-static devices that are used to protect people and electronic equipment from electrostatic discharges (ESD) by routing the electric current to a safe ground. They are designed to protect personnel who come in contact... -
Fiberglass Fabrication Services - (141 companies)Fiberglass fabrication services include die cutting or converting of glass fabrics, stitching, sewing, draping, laminating, assembly, hand lay-up, spray-up, and other processes for a variety of applications and industries. How to Select Fiberglass... -
Composite and Fiberglass Molding Services - (284 companies)...parts such as oil tanks. Thermoforming stretches a heated thermoplastic sheet or film over a mold. Dip molding immerses heated metal molds in liquid plastisol. Features. Composite and fiberglass molding services may produce parts in prototype... -
Glass Fibers and Fiberglass Cloth - (246 companies)Glass fibers and fiberglass cloth consist of bulk, chopped fibers or continuous strands of glass. Glass fibers and fiberglass cloth is used in reinforcing plastics and composites as well as other specialized electrical and thermal applications... -
Insulation Jacketing - (77 companies)...adds a reinforcing layer of reinforcing fiberglass scrim to the construction. Another laminate, foil scrim kraft (FSK) consists of a thin layer of aluminum foil, glass fiber reinforcing scrim, and low cost Kraft paper. The foil laminates are often...
-
Tank Heads - (23 companies)Tank heads are the end caps on cylindrically-shaped pressure vessels. They generally comply with ASME standards or similar codes because of the high pressures they must withstand for use with gas storage tanks, driving cylinders, distillation towers...
-
Spray Tanks and Cups - (49 companies)Spray tanks and cups are vessels that hold paints or coatings for use with spray guns, applicators, and atomizers. Some devices are pressurized. There are several basic types of products. Gravity-fed spray tanks and cups are top-mounted vessels...
-
Tank Monitoring Systems - (24 companies)Tank monitoring systems provide remote tracking of tank fill levels to maximize efficiency and reduce downtime. Tank monitoring systems allow remote tracking of tank fill levels to maximize efficiency and minimize downtime. Monitoring of tanks...
-
Tie Down Straps - (153 companies)Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees. Tie down straps are used to secure items during shipment or movement. There are many different...
Product News
-
Lowell Corporation
Lightweight Aluminum Strap Wrench Lowell Corporation has updated four lightweight aluminum models to its strap wrench line. Designed for use in industrial, construction, and utility applications, the tools make it possible to turn any shape without scratching, denting, or crushing. Industrial and construction uses include loosening and tightening oddly-shaped and frozen fittings, machine and vehicle oil filters, small handwheels, PVC pipe, knurled fasteners and knobs, and turned shafts. The tools are ideal for plumbing repairs... (read more)Browse Wrenches Datasheets for Lowell Corporation -
Keystone Electronics Corp.
Multi-Use, Snap-On Connector Straps New, Insulated, Snap-On connector straps that are pre-wired for simplified connectivity applications are now available from Keystone Electronics Corp. Keystone 's new male and female Snap-On connector straps (9 Volt style) can be used as traditional male and female connections for 9 Volt battery design applications. In addition to 9 Volt battery use, these contact straps can be used for snap on / snap off connectivity applications in equipment, devices and automotive environments... (read more)Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Osborne Industries, Inc.
CNC Fiberglass Cutting Osborne Industries, Inc., utilizes a variety of fiberglass types in their Resin Transfer Molded (RTM) thermoset fiberglass-reinforced plastic (FRP) parts for leading equipment manufacturers. Osborne 's team of engineers and molding specialists will work to identify the best glass-reinforcement for your application. Osborne can give your part the reinforcement needed to meet harsh environments in the field. With the recent installation of an Eastman (R) Raptor 75x TM automated, multi-ply cutting... (read more) -
Mid-Mountain Materials, Inc.
Properties of Silicone-Coated Fiberglass SILICONE COATED FIBERGLASS: PROPERTIES & APPLICATIONS. Silicone-coated fiberglass fabrics are manufactured for use in a range of applications where high heat or flame resistance is required, as well as high levels of resistance against abrasion, chemicals, UV rays and weather conditions that could cause damage. Here we will look at the properties of silicone-coated fiberglass and what applications it is used in. The Properties of Silicone-Coated Fiberglass. Silicone-coated fiberglass can... (read more)Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc. -
Hartzell Air Movement
Long-Term Advantages of Fiberglass Fans 5 Reasons Why FRP Fans Are the Best Choice for Your Corrosive-Resistant Application: Discover the Long-Term Advantages of Fiberglass Fans. By David Long. In the dynamic world of industrial operations, effective air movement is vital for output, efficiency, safety, and cost savings. For chemical plants, wastewater facilities, or manufacturing hubs handling highly corrosive airstreams, FRP fans --fiberglass reinforced plastic --are often the ideal choice. Offering superior durability... (read more)Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Clean Air Industries
Carbon & Fiberglass Dust: Know the Risks Carbon and fiberglass dust can cause serious respiratory issues, skin irritation, and long-term health risks. Awareness is the first step towards prevention. Clean Air Industries offers solutions that help protect your team from invisible hazards in manufacturing, automotive, aerospace environments, and more. Learn more (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
BRIM Electronics, Inc.
Ground Straps per QQ-B-575 Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding straps, bonds, leads, and flexible connectors. Strap Types: Braid. Shape: Flat. Material: Copper. North American: 9.00 AWG (read more)Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
Waytek, Inc.
Thomas & Betts Deltec® Cable Tie Straps 50 foot reel of cable tie strap, can be cut to any desired length. No sharp edges compared to metallic cable support system. Separate locking head and strapping allow installers to customize the cable tie strap length. Designed to perform a minimum of 20 years outdoors. Manufactured to provide superior resistance to sunlight, moisture, and salt environments. Tensile Strength: 250 lbs. Material: Weatherable acetal. Length: 50'. Width: 0.5". Thickness: 0.06". Temperature Range: -85 F (-65 C... (read more)Browse Cable Ties Datasheets for Waytek, Inc. -
Myron L Company
Industrial Rinse Tank Water Quality Control System . Enclosure shall be fiberglass with heavy rubber gasket and 316 stainless steel. Circuitry shall be solid-state, and unaffected by changes in voltage. Setpoint adjustment shall be on sensor to minimize tampering. Rinse tank controls shall be MyronL Model 597 or approved equal. Please visit our website for more information. (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Cooner Wire Company
High Flex Copper Straps: Top Performance! Flexible flat braided ground strap or flexible tubular braided wire meet AA 59569 (formerly QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire 's braided copper strap provides high performance, high flexibility and is available in stock. Other braided wire constructions can also be fabricated utilizing specialty materials such as nickel-plated copper, gold-plated copper, pure silver, pure nickel, gold alloys, monel, bronze and more... (read more)Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company
-
Mission optimization of the Space Infrared Telescope Facility
Cryogen Tank Supported by Fiberglass Straps including Pretension Loads .
-
Space Infrared Telescope Facility cryogenic and optical technology
As shown in Figure 1, the cryogenic system consists of an outer vacuum vessel containing an inner helium tank suspended by fiberglass straps .
-
Nitrate and Perchlorate removal from groundwater by ion exchange
Hazardous waste material tanks A-3.4 Setup at Site 300 (see Figure 1) A-3.4.1 Tighten all valves and connectors to prevent leaks A-3.4.2 Release the straps from the fiberglass tanks A-3.4.3 Connect …
-
SPIDER: a new balloon-borne experiment to measure CMB polarization on large angular scales
The inserts and the liquid cryogen tanks will be surrounded by concentric vapor-cooled shields and the inner tank will be mechanically supported by fiberglass straps .
-
SWIPE: a bolometric polarimeter for the Large-Scale Polarization Explorer
cryostat tank is suspended by an array of fiberglass straps , demonstrating excellent stiffness while keeping the conduction heat load very small.
-
Performance predictions for spaceborne, long-lifetime helium dewars containing large-aperture telescopes
The thermally efficienthelium tank supportsystem is comprisedoftwelve fiberglass /epoxy tension straps .
-
SHOOT cryogenic components: testing and applicability to other flight programs
The fiberglass support straps support and thermally isolate the cryogen tank from the main shell and anchor the Vapor Cooled Shields (VCS).
Indicates content that may require registration and/or purchase.