-
Supplier: Thermon, Inc
Description: The BF Series Multi Bag Filter Housing provides economical bulk filtration for liquids such as paints, inks, coolants, water, solvents, glues, recycled oils and beverages. The BF is sized from 3 to 24 bags and accommodates replaceable filter bags to remove particulates
- Filtration Grade (Micron Rating): 1 µm
- Maximum Pressure: 150 psi
- Maximum Temperature: -20 to 150 F
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Oil, Water
-
Supplier: Forsta Filters Inc.
Description: The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 1,000 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 150 F
-
Supplier: ISC Sales, Inc.
Description: Our 180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installations. These automatic water filters will integrate with any straight pipeline and contains two types of screens. The coarse screen is responsible for straining
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 15 to 7,350 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
-
Supplier: ISC Sales, Inc.
Description: The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 15 to 4,500 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 150 F
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: requirements. Manufactured in various styles, materials and media types for optimal particle retention efficiency and solids-loading capacity Standard sizes fit most industrial bag filter housings Micron Ratings from 1 to 1500 Microns Construction materials include Polypropylene,
- Filtration Grade (Micron Rating): 1 to 1,500 µm
- Maximum Temperature: 180 to 250 F
- Type: Bag, Cartridge
- Filtration Product: Chemicals, Inks / Dies / Paints, Lubricants, Water
-
Supplier: ISC Sales, Inc.
Description: Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are provided
- Filtration Grade (Micron Rating): 0.35 to 50 µm
- Maximum Temperature: 140 F
- Type: Cartridge
- Filtration Product: Chemicals, Gasoline / Diesel, Inks / Dies / Paints, Oil, Water
-
Supplier: ProVent LLC
Description: bagging operations benefit from surface capture through the patented five stage water-wash process. The process pulls contaminants away from the worker toward the booth wall. Substantial blower configurations rapidly force contaminants against a series of vertical and horizontal water
- Airflow: 4,000 to 15,000 SCFM
- Collector Type: Collection Booth
- Applications: Metalworking Chips / Fluids
- Process: Wet
-
Supplier: Watts
Description: Flowmatic® filter housing with buttress threads for 20 in. Full-Flow (B-B) filter cartridges; Made from NSF® and FDA grade materials; Available with or with out pressure relief button.
- Features: Housing Only
- Filtration Product: Water
-
Supplier: Watts
Description: NSF® certified component; Flowmatic® filter housing with buttress threads for 9-3/4 in. filter cartridges.
- Features: Housing Only
- Filtration Product: Water
-
Supplier: Eaton
Description: stainless steel construction A Versatile, Cost Effective Housing for Heavy Duty Applications Not Requiring a Code Stamp A FLOWLINE II stainless steel bag filter housing from Eaton is the best choice for industrial, commercial and OEM applications that do not require a Code
- Maximum Liquid Flow: 88 to 176 GPM
- Maximum Pressure: 150 psi
- Maximum Temperature: 250 F
- Type: Bag
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Sanitary Cartridge Housings for Critical Process Applications Constructed of heavy duty 316L Stainless Steel for maximum durability Standard 25 RA internal surface finish and 32 RA external surface finish Removable bottom plate allows complete access to all internal surfaces for easy cleaning
- Maximum Pressure: 150 psi
- Filtration Product: Chemicals, Water
- Application / Industry: Electronics, Food and Beverage, Medical
- Features: Housing Only, Other
-
Supplier: Watts
Description: Flowmatic® counter top housing for 9-3/4 in. filter cartridges; Smooth sump; Accepts candle mount filters only.
- Features: Housing Only
- Filtration Product: Water
-
Supplier: Watts
Description: Flowmatic® filter housing with buttress threads for 10 in. Full-Flow (B-B) filter cartridges; Made from NSF® and FDA grade materials; Available with or with out pressure relief button.
- Features: Housing Only
- Filtration Product: Water
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Multi-Cartridge Housings for Industrial Applications Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability Holds twelve (12) or twenty-two (22) cartridges to service a wide range of
- Maximum Pressure: 150 psi
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Oil, Water
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Power Generation, Pulp and Paper
- Features: Housing Only, Other
-
Supplier: ISC Sales, Inc.
Description: 250psi @ 275ºF. ISC filter cartridge vessels offer high efficiency filtration rating, consistency in quality and performance, as well as robustness and durability. The FO series is available in a wide range of connection sizes to fit your application as well as a wide variety of gasket
- Maximum Liquid Flow: 1.75 to 21 GPM
- Maximum Pressure: 250 psi
- Maximum Temperature: 275 F
- Filtration Product: Chemicals, Coolants, Gasoline / Diesel, Inks / Dies / Paints, Oil, Water
-
Supplier: Hilliard Corporation (The)
Description: HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow during fluid transfer and cartridge change out with the added benefit of elimination
- Additional Features: Cartridge
- Type: Duplex, In-line
- Filtration Product: Gas, Gasoline / Diesel, Oil, Water
- Features: Housing Only, Reusable / Cleanable
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Single Bag Housings: #1, #2, #3 and #4 sizes #1 and #2 sizes: 304L, 316L or Carbon Steel construction Band clamp or swing bolt lid closures Stainless steel compression spring Standard 2” FNPT side inlet and bottom outlet connections Adjustable stainless steel mounting legs Stainless steel
- Maximum Pressure: 150 psi
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Oil, Water
- Application / Industry: Electronics, Food and Beverage, Municipal Water Supply, Pulp and Paper
- Features: Housing Only
-
Supplier: Delta Pure Filtration
Description: Holds one 20" cartridge or two 9-3/4" cartridges
- Maximum Temperature: 125 F
- Filtration Product: Chemicals, Water
- Features: Housing Only
- Housing Material: Plastic
-
Supplier: Eaton
Description: MODULINE filter housings are for applications where the flow rate is too high for a single bag filter housing. MODULINE - For High Flow Rate Filtration Processes MODULINE Bag Filter Housing MODULINE filters consist of two or more, size 02 (double
- Maximum Liquid Flow: 225 to 900 GPM
- Maximum Pressure: 145.0377 psi
- Maximum Temperature: 752 F
- Type: Bag
-
Supplier: Eaton
Description: Eaton&rsquo,s MAXILINE VMDE multi-bag filter housing is user-friendly, seals perfectly and is designed for safe filtration and minimized product loss. Ideal for batch processes which demand the highest quality of filtration. Designed for easy, safe filter bag changeouts with
- Maximum Liquid Flow: 704.4586666666667 GPM
- Maximum Pressure: 145.0377 psi
- Maximum Temperature: 248 F
- Type: Bag
-
Supplier: Hilliard Corporation (The)
Description: HILCO offers a wide variety of standard bag filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of
- Additional Features: Cartridge
- Filtration Product: Gas, Gasoline / Diesel, Oil, Water
- Features: Housing Only, Reusable / Cleanable
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Power Generation, Pulp and Paper
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Jumbo Filter Housings Filter Housing for Biopharmaceutical Applications Introduction Sartorius Stedim Biotech Jumbo P Filter Housings are specifically designed for liquid filtration applications of the Biopharmaceutical Industry. Manufactured in a PED 97|23|
- Application / Industry: Biopharmaceutical
- Additional Features: FDA Compliant
- Features: Housing Only, Other
- Housing Material: Steel - Stainless
-
Supplier: Eaton
Description: Rugged, all plastic industrial filter housings with a choice of PPL or PVDF construction to meet the needs of all ultra-pure or corrosive liquid filtration applications. Rugged, All Plastic Construction for Superior Corrosion Resistance Value Added Features In-line or loop piping
- Maximum Liquid Flow: 88 to 100 GPM
- Maximum Pressure: 150 to 300 psi
- Maximum Temperature: 240 F
- Type: Bag
Find Suppliers by Category Top
Featured Products Top
-
Process Water Filtration Why Choose PP Bag Filter Housing? Compared with stainless steel filter housings, PP Bag Filter (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
ETPL single bag filter housing leads the liquid to flow from to the lower spot without being affected by turbulence (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
ECOCH Series Multi-Cartridge Filter Housing is a practical and economical filtration solution designed for industrial applications. It accommodates 3 to 12 standard cartridges with options for high-precision filtration. The food-grade "0304" polished finish (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Key Features for Multi Cartridge Filter Housing: Multiple Cartridges: The design allows for several filter cartridges to be used simultaneously, providing higher filtration capacity and longer service life (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
ESDL single bag filter housing has a simple design with a side-in and bottom-out filtering method. When the filter housing bag is closed, the precisely casted concave top cover will prevent spillage of unfiltered liquid on opening.The fastened top cover boltsEye-bolts closure ensures complete (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
chemical processing, water treatment, food and beverage, pharmaceuticals, oil and gas, and automotive manufacturing. Our bag filter housings are engineered for: High-efficiency filtration – compatible with standard filter bags (size 1 & 2) to meet diverse micron ratings (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
An Eco Bag Filter Housing is a type of filtration vessel designed to hold and support one or more replaceable filter bags. It is a cost-effective, lightweight, and reliable solution for removing solid particles from liquids in a wide range of industrial and commercial applications. The (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
EMBF Series Multi-Bag Filter Housing is designed for applications requiring large flow rates and high dirt-holding capacity. Its innovative side-in, bottom-out design ensures complete draining of the filter media, making operation easy and efficient. Key (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
-12 bags (bag dimensions: 01/02) for large filtration flow. lt is an ideal choice for batch processes and high-volume applications.FOBF bag filter housing is designed in accordance with PED and ASME. Key Features of Flash Open Multi-Bag Filter Housings: (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Key Considerations for Choosing Filter Housing Accessories 1. Understand the Application Requirements Fluid Type: Determine if the fluid is water, oil, chemicals, and identify any specific properties (e.g., corrosive, high viscosity). Flow Rate: Assess the required flow rate to (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
Anatomy and fine structure of neurons in the deutocerebral projection pathway of the crayfish olfactory system
Animals were housed indoors in large fiberglass tubs with circulating partially filtered fresh water .
-
Demonstration of putative membrane and cytosol steroid receptors for 17α , 20β -dihydroxy-4-pregnen-3-one in brook troutSalvelinus fontinalis oocytes by photo...
The fish were caught during the week of September 3, 1987, and were exposed to natural photoperiods and housed in a fiberglass round tank of 2250 1capacity at ambient temperature in filtered pond water .
-
Influence of body fat on trifluralin toxicokinetics in rainbow trout ( Oncorhynchus mykiss )
During the study, all fish were individually housed at 12ЊC in 700-L, round fiberglass aquaria supplied with dechlor- inated (carbon- filtered ) water at an average flow rate of 2 L/min.
-
Interspecies scaling of the bioaccumulation of lipophilic xenobiotics in fish: An example using trifluralin
All fish were housed in 400-L fiberglass aquaria (LS 700, Frigid Units, Toledo, OH, USA) and were supplied with dechlorinated (carbon- filtered ) water at an average flow rate of 0.5 L/min.
-
http://www.int-res.com/articles/dao/22/d022p001.pdf
The babies were then transported by air to Marathon, Florida, where they were housed by clutch in 4 large fiberglass tanks (useable capacity 2400 1) on a … … approximately 20 volume changes per day of filtered (PACFAB TA60 sand filter) Florida Bay water .
-
Influence of Vitamin E Source and Dietary Supplementation Level on Production Performance of Sunshine Bass, Morone chrysops ♀ × Morone saxatilis ♂, Fillet Toco...
A water recirculation system consisting of twenty-four 150-L fiberglass tanks and associ- ated mechanical and biological filtration units (System 1) was stocked with juvenile (age 0 … … mean 6 SE) sunshine bass (mixed sex, produced in- house from captive broodstock).
-
States > Nevada > State > Statutes > Title 54 - Professions‚ Occupations and Businesses > 624 - Contractors
… work includes layout, excavation, operation of construction pumps for removal of water , steelwork, construction of floors, installation of gunite, fiberglass , tile and coping, installation of all perimeter and filter piping, installation of all … … of decks, installation of housing for pool equipment and …
-
ALT | usedlabequipment.com | Water Purification
… Request A Quote 33155415 For Sale Pentair Structural ROMATE-20 Fiberglass Reverse Osmosis Storage Tank … … Thermal Gas Purifier and Housing Unit Contact ALT Request … … For Sale Millipore Simplicity Water Purification System SIMS60000 Contact … … Sale Millipore Pellicon XL Filter PXB030A50 Contact ALT Request …
-
Building America Industrialized Housing Partnership (BAIHP)
… frame, low-E windows placed under 24-inch overhangs to limit direct solar gain • Houses oriented to limit thermal … … and plenums sealed with water -based mastic and fiberglass mesh then tested to … … air handler with a filter - backed intake grill mounted …
-
Research Toward Zero Energy Homes
ENERGY STAR® refrigerator, dishwasher, and clothes washer 100% hardwired CFL lighting (70% ES fixtures) 92% EF gas tankless boiler (DHW + Space Heating) Solar Hot Water ‐ Evacuated Tubes (DHW + Space Heating) 1.8 ACH50 infiltration with blower door testing by HERS raters 2x6 walls with R23 blown‐in fiberglass 16” oc + 1/2” R2.5 foam … … HRV 92% efficiency (duel core) for whole house and spot ventilation with filtration Gas cooking range and clothes dryer (gas dryer stub provided …
Indicates content that may require registration and/or purchase.