-
Supplier: Ewellix
Description: capacity, the smallest possible pitch for fine resolution, high positioning accuracy and axial rigidity. The small pitches or pitch angles of the spindle thread reduce both backward motion and rolling friction.
- Dynamic Load Rating: 169,948.8 lbs
- Maximum Static Load Capacity: 510,296 lbs
-
Supplier: Zaber Technologies, Inc.
Description: in XY or XYZ configurations with an angle bracket. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Includes stainless steel dust covers Ball screw and lead screw configurations Built-in controller;
- Stroke or X-Axis Travel: 29.527575 inch
- Rated Speed: 1.7716535433070875 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: in XY or XYZ configurations with an angle bracket. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Includes stainless steel dust covers Ball screw and lead screw configurations Built-in controller;
- Stroke or X-Axis Travel: 39.3701 inch
- Rated Speed: 1.10236220472441 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
-
Supplier: Zaber Technologies, Inc.
Description: in XY or XYZ configurations with an angle bracket. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Includes stainless steel dust covers Ball screw and lead screw configurations Built-in controller;
- Stroke or X-Axis Travel: 9.842525 inch
- Rated Speed: 1.7716535433070875 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Zaber Technologies, Inc.
Description: in XY or XYZ configurations with an angle bracket. 100, 250, 500, 750, 1000, 1500 mm travel Up to 700 mm/s speed and up to 1200 N thrust 300 kg load capacity High moment stiffness Includes stainless steel dust covers Ball screw and lead screw configurations Built-in controller;
- Stroke or X-Axis Travel: 3.93701 inch
- Rated Speed: 1.7716535433070875 in/sec
- Device Type: Ball Slide
- Bearing Type: Ball/Roller Bearing
-
Supplier: Qioptiq
Description: The linear stages are available in four versions, central or offset drives, with micrometer screw or with fine adjustment screw. The stages T 10 F and TS 10 F are equipped with a fine-adjustment screw with 0.25 mm pitch. The spindle has a hexagon socket and
- Stroke or X-Axis Travel: 0.393701 inch
- Carriage Load: 2.248 to 13.488 lbs
- Base Length: 1.574804 to 2.1653555 inch
- Base Width: 1.574804 to 1.59448905 inch
-
Supplier: Newport MKS
Description: stainless steel ball bearings that roll between pairs of precision-ground steel rods. Shown here is three 411-05S stages and 411B bracket assembled for XYZ configuration. 80 TPI Screws for Fine Step Control Translation of these stages is controlled using ball-tipped, 80
- Stroke or X-Axis Travel: 0.5118113 inch
- Axis Configuration: X Axis Only
-
Supplier: Newport MKS
Description: ball bearings that roll between pairs of precision-ground steel rods. Shown here is three 411-05S stages and 411B bracket assembled for XYZ configuration. 80 TPI Screws for Fine Step Control Translation of these stages is controlled using ball-tipped, 80 TPI screws
- Stroke or X-Axis Travel: 0.9842525 inch
- Axis Configuration: X Axis Only
-
Supplier: Edmund Optics Inc.
Description: by three 64-pitch screws (two 64-pitch screws for 1-2" diameter model). Adjustment is made by two 64-pitch screws for 6" diameter model and three 32-pitch screws for 8" up to 12.5" diameter models. Fine pitch screws permit
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 152.4 mm
- Mount Type: Mirror Mount
-
Supplier: Edmund Optics Inc.
Description: by three 64-pitch screws (two 64-pitch screws for 1-2" diameter model). Adjustment is made by two 64-pitch screws for 6" diameter model and three 32-pitch screws for 8" up to 12.5" diameter models. Fine pitch screws permit
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 317.50000000000006 mm
- Mount Type: Mirror Mount
-
Supplier: Edmund Optics Inc.
Description: by three 64-pitch screws (two 64-pitch screws for 1-2" diameter model). Adjustment is made by two 64-pitch screws for 6" diameter model and three 32-pitch screws for 8" up to 12.5" diameter models. Fine pitch screws permit
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 254 mm
- Mount Type: Mirror Mount
-
Supplier: Edmund Optics Inc.
Description: by three 64-pitch screws (two 64-pitch screws for 1-2" diameter model). Adjustment is made by two 64-pitch screws for 6" diameter model and three 32-pitch screws for 8" up to 12.5" diameter models. Fine pitch screws permit
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 203.20000000000002 mm
- Mount Type: Mirror Mount
-
Supplier: Qioptiq
Description: The linear stages are available in four versions, central or offset drives, with micrometer screw or with fine adjustment screw. The stages T 10 F and TS 10 F are equipped with a fine-adjustment screw with 0.25 mm pitch. The spindle has a hexagon socket and
-
Supplier: Newport MKS
Description: The 605-2 Gimbal Mount provides ultra-stable positioning of 1 or 2 inch (50.8 mm) in. diameter optics. The pivot axes rotate 360°, and hex-head setscrews provide coarse-adjustment lock-down for each axis. Standard AJS Fine Adjustment Screws provide ±5° of high-resolution fine
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 50.800000000000004 mm
- Maximum Thickness: 6 to 16 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: The 605-4 Gimbal Mount provides ultra-stable positioning of optics up to 4 inch (101.6 mm) in diameter. The pivot axes rotate 360 °, and hex-head setscrews provide coarse-adjustment lock-down for each axis. Standard AJS Fine Adjustment Screws provide ±5 ° of high-resolution fine
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 101.60000000000001 mm
- Maximum Thickness: 11 to 22 mm
- Mount Type: Mirror Mount
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
corresponding fasteners may prevent a screw from engaging, or cause locking or breakage, which compromise the entire assembly. Generally speaking, the smaller the distance between thread peaks the more fine the threads are. Thread pitch is generally categorized as standard, fine, or extra (read more)
Browse Self-sealing Fasteners Datasheets for APM Hexseal Corp. -
High-Performance Alternative to Conventional Set Screw Collars Engineered with an integral bearing shim spacer, Fairloc® shaft collars reduce component count and simplify assembly. They are ideal for securing gears, bearings, sprockets, pulleys, and other mounted (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
accuracy and repeatability while dispensing fluids that may have different molecular weights, surface tensions and viscosities. The ElectroCraft AxialPower™ Enhanced Series (APES) of linear actuators use a high-resolution stepper motor together with a fine-pitch lead screw or ball (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
To meet your requirements, KHK stock Spur Gears are made in a variety of materials, configurations, modules and numbers of teeth. KHK offers Spur Gears that allow secondary operations to be performed on the bores, shafts, outside diameters, keyways and set screws. Spur Gears that are fine (read more)
Browse Spur Gears Datasheets for KHK USA, Inc. -
features high-load recirculating ball bearings for exceptional durability, even under demanding, repetitive cycles. Despite its compact footprint, it handles loads up to 500 N (110 lbs) and achieves travel speeds up to 90 mm/sec. A precision 2 mm pitch ball screw drive is nested in a stress (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
Labmaster Universal Model 175 scale is set by two point calibration, the user can determine if parts are within tolerance in minutes. Thanks to the Labmaster Universal Model 175's adjustable table position and orientation, the user can to verify screw thread pitch with micro-inch accuracy. With (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
-Micromotors, Brushless DC-Servomotors or Stepper Motors also make it possible to convert the rotational movement into linear stroke or tensile movements. The use of ball screws in the series BS 22-1.5 enables linear movements with (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
Orion Fans introduces a new line of Open Frame Motors designed for long-lasting, reliable performance in industrial cooling, commercial transportation, and refrigeration. These AC motors come in sizes from 85mm to 125mm with 115V and 230V options. Each motor features ball bearings, a die (read more)
Browse Electronic Cooling Fans Datasheets for New Yorker Electronics Co., Inc. -
equipment (ergonomic positioning and repeatability) In each of these applications, RBS linear motion solutions deliver consistent performance under varying loads while maintaining smooth, stable movement. RBS ball screws convert rotary motion from an electric motor into precise (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Cal software that automatically enters tolerances for rings, plugs, pins, balls, threads (calculates pitch/major diameter) and flags out of tolerance conditions. The Labmaster® Universal Model 175 measures: (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/92218/897469382-MIT.pdf?sequence=2
63 Figure 2.26: New Way radial segment air bearing (blue) mounted on a fine pitch ball -head screw in a brass mounting nut (gold).
-
Small adjustable mirror mount for dynamic environments
These mounts suspend the optic in a metal holder on the end of up to three ultra fine - pitched ball tipped screws resting in hardened seats of flats, grooves and cones.
-
Phase-shifting via wavelength tuning in very large aperture interferometers
The actuator screw is a fine pitch preloaded recirculating ball screw .
-
Testing boresight stability of optomechanical subassemblies
The cell is spring loaded to a separate bracket with ball end fine pitch set screws providing adjustment capability.
-
Optical Cell Kinematic Mounts | Edmund Optics
• Ball Pivot and Fine Pitch Screws Provide Pitch and Roll .
-
Improvements in index alignment method for laser-fiber array packaging
… system was connected to the microscope; distances between points viewed on he video monitor were measured with the aid of a video micrometer.2 The alignment-plate carrier was supported on the steel plate by three fine - pitch , ball -tipped adjustment screws .
-
Improvements in index alignment method for laser-fiber array packaging
The alignment-plate carrier was supported on the steel plate by three fine - pitch , ball -tipped adjustment screws .
-
Over beams of electrischer force
tapered and become through a adjusted isolirte fine screw on ausserst small distances yon of the brass ball by the wire.
-
An Automated Magnet Positioning System For Use in the Next Linear Collider
The fine thread pitch (2mm per revolution) of these ball screws corresponded to a relatively narrow screw diameter (12mm).
-
Evaluation of the true electro-optic effect in some doped KCl crystals
Another ball -and-socket arrangement connects the proving ring to a fine pitched screw , which is turned to apply .
Indicates content that may require registration and/or purchase.