-
Supplier: AIRBRASIVE
Description: with a sound silencer as standard. Our standard Dust Collectors are bag-type, however for more stringent clean-room environments, we can provide a cartridge-type dust collector.
- Efficiency: 99.99 %
- Airflow: 307 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Cartridge-type Units
-
Description: The Donaldson Torit Cabinet dust collectors provide reliable and economical solutions to in-plant dust and smoke control problems. Its efficient, compact design covers a wide range of bag collector applications. Replacing dust collector bags has never been
- Efficiency: 99.9 %
- Airflow: 1,200 to 2,000 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures seven sizes of “Dust-Master Portable Dust Collectors”. The two stage filtration design provides much higher filtration efficiencies than single stage collectors. Capacities for Portable models: Capacities up to 1300 CFM Static Pressures up to
- Airflow: 1,300 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Metalworking Chips / Fluids
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
-
Description: Donaldson Torit Cyclone dust collectors are typically used to collect coarse or large particles produced in high dust loading applications, such as woodworking or machining. Cyclone collectors are also used for product recovery of fine dusts, like powdered
- Airflow: 1,950 to 3,500 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse), Cyclone (Centrifugal) Separators
- Process: Dry
-
Description: Unimaster® Collectors The Donaldson Unimaster dust collector is an economical and effective solution for a diverse range of nuisance dust problems. The Unimaster is a compact shaker-type, intermittent duty collector with a wide variety of configurations and filter
- Airflow: 200 to 1,000 SCFM
- Applications: Abrasives, Fine Powders
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Description: The Donaldson Torit IRD dust collector is designed to use a downflow air pattern and gravity to clean dust trapped on the inner surface of the filter bags and to force the dust into the disposal bags at the bottom of the collector. This unique design means that
- Airflow: 4,050 to 4,800 SCFM
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Bag-type Units (Baghouse)
- Process: Dry
-
Supplier: Micro Air
Description: Micro Air® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Fine Powders, General Cleaning, Welding Fumes
- Filter Cleaning: Pulse-jet
-
Supplier: United Air Specialists, Inc.
Description: The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted
- Airflow: 750 to 1,500 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Welding Fumes
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Downdraft Table, Source Collector / Portable
-
Supplier: United Air Specialists, Inc.
Description: The V Series dust collector eliminates dust, smoke and powders from a variety of manufacturing operations. Available in three configurations, these cartridge collectors serve as a portable source capture system (VP), a downdraft bench (VB) or fixed unit ducted
- Airflow: 750 to 1,500 SCFM
- Applications: Abrasives, Fine Powders, Welding Fumes
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
-
Supplier: United Air Specialists, Inc.
Description: The SDC Series of shaker-style dust collectors effectively capture airborne pollutants at the source, as well as clean their own filter media upon shutdown. Ideal for intermittent industrial processes like bin ventilation, grinding, packaging and sanding, the SDC shaker dust
- Airflow: 280 to 8,232 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Reclaim / Recycle
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: ProVent LLC
Description: Horizontal Cartridge Dust Collectors are intended for use in the removal of process dust from a wide variety of industrial applications. Removal efficiencies obtainable approach 99.9% depending upon application. These Horizontal cartridge dust collectors are
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Fine Powders, Metalworking Chips / Fluids, Welding Fumes
- Collector Type: Stationary
-
Supplier: Clean Air Industries
Description: Efficient, Compact Design for Continuous Airflow Crafted with Precision in the USA Discover the epitome of efficiency in our compact design, tailored for uninterrupted operation. Seamlessly handle a vast spectrum of dust applications with the Amtech ADT Dust Collector Series by
- Efficiency: 99.5 %
- Minimum Particle Size Filtered: 0.00005 µm
- Airflow: 1,000 SCFM
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Filter 1 Clean Air Consultants
Description: Multi-Purpose Dust Collection for Industry The Filter 1 Pulsatron PFV Series of Industrial Dust Collectors utilize nanofiber cartridge filters to provide effective collection of a broad range of dust particles and contaminates, such as wood dust, welding smoke,
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 4,500 to 10,500 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
-
Supplier: United Air Specialists, Inc.
Description: The MCB Series of cartridge dust collectors effectively remove fine airborne dusts while providing workers space for unrestricted movement to perform industrial processes. Available as 3′, 6′ or 9′ modules, the MCB cartridge collector can be used alone or in
- Efficiency: 99.9 %
- Airflow: 4,500 to 40,500 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Metalworking Chips / Fluids, Reclaim / Recycle, Welding Fumes
- Collector Type: Ambient, Collection Booth, Stationary
-
Supplier: Clean Air Industries
Description: A Smart Solution for Moderate Fume and Dust Collection Click Here For Instant Plasma Dust Collector Quote Brahm Plug & Play Central Dust Collectors, available in 4 to 18 cartridge models, offer efficient and effective dust and fume management for a variety
- Airflow: 10,000 SCFM
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: Camfil
Description: fibrous textile dust, sticky powders, greasy vapors, and carbon dust. Wet scrubber technologyParticles in the contaminated air stream come into contact with water so they bind together and gain weight and size. The centrifugal action of the wet scrubber separates these
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Collector Type: Stationary
-
Supplier: Aget Manufacturing Company
Description: The cyclone separator is one of the most efficient dust collectors available for its cost. The SN Series cyclones shown here are equipped with top mounted motors and fans which pull contaminated air into the cyclone through the lower side opening. The centrifugal action of the cyclone,
- Airflow: 5,000 SCFM
- Separation / Filtration System: Bag-type Units (Baghouse), Cartridge-type Units, Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: Fine Powders
-
Supplier: Bratney Companies
Description: HDF300: ”Heavy duty” bellow feeder with built-in cartridge filter which gives a larger filter area. Applied for loading finer products with very abrasive and dusty characteristics, like cement, powder, fly ash, chalk and the like. Other construction like type HD300.
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
-
Supplier: Micro Air
Description: Micro Air® dust collectors are engineered from the ground up with innovative design, and features that provide what counts most in a dust collector: functionality. From fine dust to coarse particulate, we can help make your plant a cleaner and a more
- Efficiency: 99.99 %
- Airflow: 1,000 to 5,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
-
Supplier: Composition Materials Co., Inc.
Description: * Get more at a lower cost. Standard package includes motor, starter and Photohelic® * Patented large area air inlet enables operation with less resistance to air flow-requires half the horsepower of most other systems * Lower horsepower requirements minimize energy costs, often by as much as 50% *
- Efficiency: 99.99 %
- Minimum Particle Size Filtered: 0.5 µm
- Airflow: 930 to 16,000 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning
-
Supplier: Aget Manufacturing Company
Description: are commonly used as “final filters” behind cyclone separators, combined with exhausters for fine dust or powder collection, or as replacements or additions to existing systems with inadequate filtration.
-
Supplier: LTG Incorporated
Description: mount an LTG dust compactor below the separator. In the lower part of the housing, the air stream is forced to reverse and flows upwards through the immersion tube. ZSCs are used for large volumetric flows of 824 to 3 237 cfm, pressure losses of 4.82 to 10.04 'wg and dust quantities of
- Minimum Particle Size Filtered: 3 to 10 µm
- Airflow: 853 to 3,237 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Applications: Fine Powders
-
Supplier: LTG Incorporated
Description: mount an LTG dust compactor below the separator. In the lower part of the housing, the air stream is forced to reverse and flows upwards through the immersion tube. ZSBs have a higher separation capacity and a pressure loss of 4.82 to 12.04 'wg, with volumetric flows of 59 to 942 cfm and
- Minimum Particle Size Filtered: 2 to 6 µm
- Airflow: 59 to 930 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Applications: Fine Powders
-
Supplier: LTG Incorporated
Description: The air stream enters the separator tangentially at the top, creating a rotating airflow (vortex). By centrifugal force the dust or liquid particles are moved along the outside wall where they are separated and, in spiralmotion, slide into a collection device (plastic bag). It is also
- Minimum Particle Size Filtered: 3 to 10 µm
- Airflow: 180 to 590 SCFM
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Applications: Fine Powders
-
Supplier: ProVent LLC
Description: ENVIRO-CELL Vertical Cartridge Work Booths are work spaces designed to isolate and capture contaminants where welding, grinding, sanding, and mixing operations are conducted. Fugitive dust, smoke and fumes are removed from the open production area and contained within the booth. The Enviro-
- Separation / Filtration System: Cartridge-type Units
- Collector Type: Collection Booth
- Process: Dry
- Applications: Fine Powders, Metalworking Chips / Fluids, Welding Fumes
-
Supplier: NETZSCH Premier Technologies LLC
Description: Cyclones Centrifugal Separator with Extremely High Degree of Separation General Cyclone or centrifugal separators are used in grinding- and classifying plants for separating the product out of the gas flow. The gas loaded with product enters the cyclone tangentially via the inlet spiral and is then
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
- Applications: Fine Powders
- Collector Type: Stationary
-
Supplier: Koger Air Corporation
Description: Welded, bolted and flanged 12-gauge or heavier mild steel in inlet diameters 12" to 48"; Design and construction minimize abrasion as system particulate is collected and separated; Used as a pre-cleaner, the A-B cyclone separator reduces the load for the final filter; Maximum efficiency is obtained
- Airflow: 21,290 SCFM
- Features: Continuous Duty
- Separation / Filtration System: Cyclone (Centrifugal) Separators
- Process: Dry
Find Suppliers by Category Top
Featured Products Top
-
Mining Dust Control: Advanced Solutions for Fugitive Emissions Mining dust control is a specialized air pollution management approach that captures fugitive emissions from mining operations using engineered filtration and suppression systems. With over 45 years of experience in (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
Independent lab tests demonstrate that Camfil dust collector filter cartridges capture more air pollutants and release more of those pollutants when pulsed, creating a safer, cleaner work environment with less maintenance. Whether used in Camfil or other brand dust collectors, our (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Discover the epitome of efficiency in our compact design, tailored for uninterrupted operation. Seamlessly handle a vast spectrum of dust applications with the Amtech ADT Dust Collector Series (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Built for unwavering dependability, reliability, and protection, Gold Series collectors drive clean air and confidence—even under the toughest conditions. They combine high dust-processing capacity with low pressure (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Maximize performance without sacrificing space. The ATH/ATV Cartridge Dust Collectors are engineered for powerful filtration in a compact, quiet footprint. Learn how these systems deliver reliable dust and fume control while supporting compliance and cleaner air. Learn more (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Clean Air Industries -
Gold Series III collectors equipped with an explosion vent is an effective safeguard against potentially lethal factory dust explosions. Employee safety is always in the engineering forefront of Camfil dust collector designs; from our patented Cambar door system, which allows for fast (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil's Gold Series III dust collector, the latest evolution of the flagship Gold Series line, builds on more than two decades of proven performance. The Gold Series III incorporates design enhancements that deliver superior performance, reduced energy consumption and easier maintenance (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Dust collector filter cartridges are designed to capture the maximum amount of dust and air pollutants and contain them in order to keep manufacturing facilities clean and employees safe. However, filter cartridges are not one-size-fits-all. This infograpic helps (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
When combustible dust is present, facilities typically evaluate two types of dust collection systems: dry dust collectors and wet scrubbers. Each system captures and controls dust differently, and the right choice depends on the material, process conditions, dust characteristics and safety (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
industry standards. They handle all types of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Gold Series III dust collectors feature OptiCone™ filter cartridges with OmniPleat® filter media to maximize performance. Gold Series III dust (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
More Information Top
-
Sustainable Development of Natural Resources
Then grinding material were hoisted into the separator, coarse powder returned to the mill, and the fine powder collected by dust collector ,got into the finished productwarehouse as the finished product.
-
News
Sternvent Company, Inc. has introduced a small, compact heavy duty dust collec- tor to collect fine powders and dust by- products from chemical, pharmaceutical, and metal working operations.
-
Fine powdered brown sugar and method for producing the same.
Super fine powder is removed with a dust collector .
-
Sustainable Air Pollution Management
Since the powder in dry dust collectors is the finest and dry, it enhances ignition sensitivity as well as explosion severity of the dust.
-
PLASMA REACTORS WITH A THREE-JET MIXING CHAMBER
hardening ring 6, diffuser 7, holding bin for product collection 8, heat exchangers 9, cyclone with fine powder collector 10, and filter with dust collector 11.
-
ZCP2006SMT137
Experimental The powder received from Pyrogenesis dust collector was too fine to flow in the powder feeder of thermal spray systems.
-
Discrimination and quantification of contamination and implanted solar wind in Genesis collector shards using grazing incidence synchrotron x-ray techniqies: I...
Unfortunately, the probe smashed into the Utah desert shattering the 300 collector plates into 15,000+ pieces all of which are now coated in a both a fine terrestrial dust and Si and Ge powder from the disrupted collectors themselves.
-
Research project on the effective use of untapped thermal energy from garbage incineration etc
Fine , powder -like ashes are removed in an electric dust collector .
-
New Mobile Dust Collectors From Farr APC Provide Customer Training And Education
This collector is widely used for removal of fine dusts and fumes generated during powder and bulk solids applications and metalworking processes including welding, grinding, sanding, cutting, flame-spraying, metallizing and more.
-
New Mobile Dust Collectors Provide Customer Training And Education
This collector is widely used for removal of fine dusts and fumes generated during powder and bulk solids applications and metalworking processes including welding, grinding, sanding, cutting, flame-spraying, metallizing and more.
Indicates content that may require registration and/or purchase.