Products/Services for Finest Multimeter
-
Analog Multimeters - (184 companies)Analog multimeters are instruments used to measure electrical quantities such as voltage, current, resistance, frequency and signal power. Analog multimeters are instruments that are used to measure electrical quantities such as voltage, current...Form FactorMeasurement TypePhase -
Digital Multimeters - (575 companies)Digital multimeters (or multi-meters) are used to measure electrical quantities such as voltage, current, resistance, frequency, temperature, capacitance, and time period measurements. Digital multimeters (or multi-meter) are instruments... -
LCR Meters - (137 companies)LCR meters and impedance meters measures inductance (L), capacitance (C), and resistance or impedance (R). -
Receptacle Testers - (26 companies)Receptacle testers are used to test wiring in electrical receptacles. -
M-Modules - (7 companies)...multimeters, digital I/O modules, function generators, mass storage modules, and memory modules. Mezzanine cards that provide motor control, network interfaces, and serial communications are also available. When selecting M-Modules, note that some interfaces...
-
Continuity Testers - (68 companies)Continuity testers are electrical test instruments that are used to determine if an electrical circuit exists between two points.
-
Clamp Meters - (197 companies)Clamp meters are ammeters that can measure current without the need to disconnect the wires where the measurement occurs. They provide information about current draw and current continuity in order to help users troubleshoot erratic loads and trends.
-
Analog Voltmeters - (136 companies)...a needle rather than a digital display. Voltmeters may be standalone devices or a part of a multimeter. Analog voltmeters use a wide variety of means to measure voltage, with d'Arsonval moving-coil galvanometers being most common. These devices use...
-
Test Equipment and Instrument Repair Services - (387 companies)...and speed and velocity instruments. Electrical and electronic test equipment: automated test equipment (ATE), data acquisition and signal conditioning devices, data recorders and chart recorders, multimeters and electrical meters, RF and microwave...
-
Test Equipment and Instrument Rental Services - (114 companies)...analyzers, and speed and velocity instruments. Electrical and electronic test equipment: automated test equipment (ATE), data acquisition and signal conditioning devices, data recorders and chart recorders, multimeters and electrical meters, RF and microwave...
Product News
-
Siglent Technologies NA, Inc.
Digital Multimeters Accurate and Powerful SIGLENT's SDM instruments are dual display digital desktop multimeters that provide a rich and powerful feature set at an excellent price. This DMM family is well suited for production testing, R &D and certification work, as well as any place where an accurate and powerful full-function DMM is needed. The design is easy-to-use from the front-panel and computer-based control via USB or LAN. Equipped with a 4.3 inch TFT-LCD true color screen with 480 * 272 resolution for easy viewing. The SDMs... (read more)Browse Digital Multimeters Datasheets for Siglent Technologies NA, Inc. -
HydraCheck Inc.
Digital Hydraulic Multimeter with Bluetooth Hydraulic pumps experience decreased volumetric efficiency due to internal leakage as they age. To prevent costly downtime, it is essential to check hydraulic pump efficiency on a regular basis using a test kit that is safe, accurate, and easy to install. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is a versatile unit that can accurately measure hydraulic flow, pressure, peak pressure, temperature, power, and volumetric efficiency. The DHM 4 Series Digital Hydraulic Multimeter... (read more) -
Competition Chemicals, Inc.
Simply the finest all-metal polish you can buy What metals can Simichrome be used on?. Simichrome is the perfect cleaner and polish for all ferrous and non-ferrous metals like brass, copper, chrome, pewter, stainless steel, gold, silver, sterling, platinum ...virtually all uncoated metals. Do not use on painted or lacquered surfaces. Simply the Finest. Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium... (read more)Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
HydraCheck Inc.
Efficiency Digital Testing of Hydraulic Pumps The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install, safe, and accurate. The DHM 4 Series Bi-Directional Digital Hydraulic Multimeter is perfect for the task. The unit offers precise flow, pressure, temperature, power, and volumetric efficiency readings... (read more)Browse Flow Meters Datasheets for HydraCheck Inc. -
Atlantic Rubber Company, Inc.
Tubing and stoppers for Laboratory Applications Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septa. We carry standard sizes as well as custom produce products to your specifications. Learn More (read more)Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
McElroy Manufacturing, Inc.
Fintube Equipment For Air Cooler & Heat Exchangers McElroy produces the finest finned tube manufacturing equipment in the world. These machines offer the versatility, speed, durability and efficiency required to maximize the potential of your finned tube manufacturing operations. (read more)Browse Tube Mills and Pipe Mills Datasheets for McElroy Manufacturing, Inc. -
Atlantic Rubber Company, Inc.
Quality Tubing and Components for Labs Tubing and stoppers for Laboratory Applications. Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septa. We carry standard sizes as well as custom produce products to your specifications. Learn More (read more)Browse Tubing Datasheets for Atlantic Rubber Company, Inc. -
Competition Chemicals, Inc.
Simichrome Shines Coins! Simply the Finest. Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until luster begins to emerge. Step 4 Buff until remaining polish... (read more)Browse Abrasive Compounds and Abrasive Slurries Datasheets for Competition Chemicals, Inc. -
Competition Chemicals, Inc.
Simichrome Shines Jewelry! Simply the Finest. Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until luster begins to emerge. Step 4 Buff until remaining polish... (read more)Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc. -
Competition Chemicals, Inc.
Simichrome Shines Boats! Simply the Finest. Simichrome Polish is the top choice of consumers restoring household, motorsport and industrial products. Truly the finest treatment for everything brass, gold, silver, aluminum, magnesium, chrome, sterling, copper and stainless steel. Dull to Shine in 4 Steps: Step 1 Apply a little Simichrome to a soft clean cloth. Step 2 Rub gently in a circular motion on surface to be polished. Step 3 Continue rubbing until luster begins to emerge. Step 4 Buff until remaining polish... (read more)Browse Cleaning Agents and Surface Treatments Datasheets for Competition Chemicals, Inc.
-
Special multimeter-Dossier: Multimeter | Techniques of the Ingénieur
It can drive errors... at 90 dBs for the best multimeters .
-
Sensing capabilities of graphite based MR elastomers
A multimeter ( Finest 183, Fine Instruments Corporation) measures the resistance in the Gr MRE samples.
-
Study of magnetorheology and sensing capabilities of MR elastomers
A multimeter ( Finest 183, Fine Instruments Corporation) measures the resistance in the Gr MRE samples. .
-
Underwater Archaeology of a Pacific Battlefield
… face pH measurements were affected by a VWR epoxy body, flat surface pH electrode connected to a CyberScan 100 pH meter and the corrosion potentials measured via a platinum electrode connected to a high-impedance Finest digital multimeter set to read at …
-
Material morphology and electrical resistivity differences in EPDM rubbers
A Keithley 2002 Multimeter with fine tip probes was used along with an adjust- able stand to help provide uniform contact pressure.
-
compressor motor not starting - Self Help Forums
Yes a multimeter is fine .
-
Miniaturization of package for an implantable heart monitoring device
To qualify the conductivity of the flexible circuit for device assembling, resistance measurements were done for each copper trace. a multimeter with fine -tip probes (Fluke 115 True rMS Multimeter—Fluke corporation, USa) was used to measure the resistance between the connector-end …
-
CR4 - Thread: DC Current Measurement
All multimeters will be fine at 25 volts.
-
Conductive plastics with hybrid materials
Surface resistance measurements were done using a Finest 703 True RMS multimeter with pin- point measurement probes with a gap of 10 mm.
-
First results obtained with an impedance meter developed for the diagnosis of large Proton-Exchange-Membrane Fuel-Cell stacks
The response time of the sensor is also an important factor to ensure a fine synchronization between the multimeters .
Indicates content that may require registration and/or purchase.