-
Supplier: ValueTronics International, Inc.
Description: The BA6011 is a battery analyzer from BK Precision. Battery analyzers are a type of electronic testing equipment that tests the condition of a variety of batteries. Battery analyzers test equipment including lead-acid batteries, security system batteries, and emergency
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Eagle Eye's IBEX-Pro battery testing kit is an affordable portable testing solution that offers battery management software and numerous accessories to offer a complete battery testing package. The IBEX-Pro accurately and quickly tests a battery's remaining service life
- Input Voltage: 11.1 volts
- Voltage Test Range: 0.1 to 60 volts
- Features: Alarm / Relay, Other, Power Management / Control, Self-calibration / Test Verification, Test Software / Computer Interface
- Test Capability: Charge, Current, Resistance, Voltage
-
Supplier: Cellwatch, by NDSL
Description: Cellwatch is the premier battery monitoring system for highly critical technology installations where loss of power continuity is not an option. With the correct use of Cellwatch any unplanned outages due to battery failure can be eliminated and preemptive battery management can
- Power Capacity: 450 watts
- Voltage Test Range: 110 to 240 volts
- Features: Alarm / Relay, Power Management / Control, Test Software / Computer Interface
- Test Capability: Charge
-
-
Supplier: Eagle Eye Power Solutions, LLC
Description: cable LAN cable (if necessary) Control power cable Centroid Battery Management Software User Manual Reduce maintenance costs, improve up-time and manage your battery assets effectively by using the BDS-Pro battery monitoring solution for your system. Traditional battery
- Operating Temperature: 0 to 50 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Automated Operation, Power Management / Control, Test Software / Computer Interface
-
Supplier: Albér
Description: The Alber BDSU-50 delivers new technology and added features with the quality you've come to rely on!? Real time battery monitoring for 12V/16V up to 50 modules in series? Save time and money by automating the IEEE Recommended Practices for Battery Maintenance and Testing? Increase
- Operating Temperature: 5 to 40 C
- Voltage Test Range: 0 to 700 volts
- Features: Alarm / Relay, Other, Test Software / Computer Interface
- Test Capability: Current, Voltage
-
Supplier: Albér
Description: A Real Time Battery Monitor Designed for Use in Telecommunications or in DC Powered Data Centers ● Automate the IEEE Recommended Practices for battery maintenance and testing ● Monitor up to four strings in parallel ● Robust design will monitor any 24V to 48V battery
- Input Voltage: 18 to 58 volts
- Operating Temperature: 0 to 80 C
- Power Capacity: 7.5 watts
- Voltage Test Range: 0 to 56 volts
-
Supplier: Albér
Description: Alber delivers the solutions you need with the BDSU-120 Battery Diagnostic System Universal utility monitor. The BDSU is a real time battery monitor designed for utility bulk power systems and NERC compliance. It'll save you both time and money! The BDSU-120 lets you automate IEEE
- Input Voltage: 19 to 140 volts
- Operating Temperature: 5 to 40 C
- Power Capacity: 45 watts
- Features: Alarm / Relay, Automated Operation, Other, Power Management / Control, Test Software / Computer Interface
-
Supplier: Eagle Eye Power Solutions, LLC
Description: use on vented lead acid, valve regulated lead acid, and nickel-cadmium battery systems. Included with the BQMS is Eagle Eye's proprietary Battery Management Software Centroid 2. This software package allows for remote viewing and data management of all connected Eagle Eye
- Operating Temperature: 0 to 65 C
- Current Test Range: 0 to 999.9 amps
- Voltage Test Range: 0 to 1,000 volts
- Features: Alarm / Relay, Other, Power Management / Control, Test Software / Computer Interface
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye Constant Current DC Load Banks are designed for discharge testing, battery capacity testing, acceptance testing, battery maintenance, and other testing of DC systems. The LB-Series load banks are portable, economic load banks with reliability and ease of use in mind. The
- Input Current: 300,000 to 600,000 milliamps
- Input Voltage: 24 to 48 volts
- Operating Temperature: 10 to 40 C
- Voltage Test Range: 1 to 125 volts
-
Supplier: BTECH, Inc.
Description: The S5 Battery Monitoring System is BTECH's premiere battery monitoring solution for data center UPS and large scale critical backup power systems. BTECH's flagship product is designed for a wide variety of battery monitoring applications, the s5 can collect data from any
- Input Voltage: 24 to 250 volts
- Operating Temperature: -35.55555555555556 to 71.11111111111111 C
- Voltage Test Range: 0 to 600 volts
- Features: Alarm / Relay, Power Management / Control
-
Supplier: Albér
Description: logging of individual cell voltages and string current during a discharge event Battery diagnostic systems (BDS) continuously monitor all critical battery parameters, verify the integrity of the connected battery system, and alarm on any out-of-tolerance condition.
- Voltage Test Range: 1 to 12 volts
- Features: Alarm / Relay, Test Software / Computer Interface
- Form Factor: Panel / Rack Mount Tester
- Test Capability: Resistance
Find Suppliers by Category Top
Featured Products Top
-
battery test chambers for testing batteries of any size including temperature, humidity, altitude, thermal shock and combined temperature/humidity/vibrations chambers. Chamber sizes range from (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
. The adjustable auto-off time of the earth tester prevents unintentional battery discharge. The device comes with test leads that meet the specific requirements of CAT III / 600 V and CAT IV / 300V. The earth tester offers a user-friendly interface, clear display elements, and a robust (read more)
Browse Pressure Instruments Datasheets for PCE Instruments / PCE Americas Inc. -
OEMs and research applications Portable and fixed gas detection solutions, including battery-operated monitors developed from field demand Transitioning from IAQ Monitoring to CO2 Safety and Compliance Between 2011 and 2015, CO2Meter made a pivotal (read more)
Browse Gas Sensors Datasheets for CO2Meter.com
More Information Top
-
Smoke Detector Manufacturers, Smoke Detector Product Catalogs Directory
Wireless Photoelectric Smoke Detector Tester Sensor Detection Fire Alarm System with Back-Up Battery .
-
smoke detector sensor - offers from smoke detector sensor manufacturers, suppliers, exporters & wholesalers
Wireless Photoelectric Smoke Detector Tester Sensor Detection Fire Alarm System with Back-Up Battery When the smoke ...
-
wireless smoke detector - offers from wireless smoke detector manufacturers, suppliers, exporters & wholesalers
Wireless Photoelectric Smoke Detector Tester Sensor Detection Fire Alarm System with Back-Up Battery When the smoke ...
-
NIckel Cadmium Batteries
The ACT CD4000 Luminaire Battery Tester is designed to reduce the time taken to test 2 … … Lead Acid, Lithium-ion, Nickel-cadmium and Nickel Metal Hydride batteries commonly used in stand … … lighting luminaires, security and fire alarm panels, battery powered tools …
-
Midtronics, Inc.
The Midtronics SCP 6/12 Battery Conductance Tester provides a simple method to screen the state-of-health of popularly sized 6-volt and 12-volt sealed lead-acid batteries . Designed for effective testing of batteries used in security and fire alarm systems as well as emergency lighting and small UPS systems.
-
Popular Products In Other Appliances - Big Bruin
MALO YWBJ000033 Ceiling Mount Smoke Detector Tester Sensor Fire Alarm LED Beep with Buzzer MALO's Smoke detectors are widely accepted and enjoy a very high reputation. … to use.Features:Built-in IC, high performance and sensitivityLow voltage warning when battery voltage is under …
-
Power Supply 5 Amp Exporters, Power Supply 5 Amp Selling Leads
Sell Wireless Photoelectric Smoke Detector Tester Sensor Detection Fire Alarm Power supplied DC9V battery and back-up source 110V-240V AC mains power supply Supply voltage DC12 …
Indicates content that may require registration and/or purchase.