-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 227A/125 Dry Chemical Fire Suppression Systems is designed to detect and suppress fires that may occur at conveyor belt drives, air compressors and battery changeout stations. Temperature rise is detected using heat sensors strategically spaced around the equipment being
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Use in Fire Suppression Systems of off-road vehicles, mining equipment, stationary engines, etc. The hose is coloured red, for easy identification as part of the Fire Suppression System. Construction TUBE: Black, oil
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Standards and Technical Documents - Dry Pipe and Deluge Valves for Fire-Protection Service -- UL 260Supplier: UL Standards & Engagement
Description: the Installation of Standpipe and Hose Systems, NFPA 14. d) Standard for Water Spray Fixed Systems for Fire Protection, NFPA 15 e) Standard for the Installation of Foam-Water Sprinkler and Foam-Water Spray Systems, NFPA 16 1.4 This standard does not cover low-differential dry pipe
-
-
Supplier: UL Standards & Engagement
Description: the Installation of Standpipe and Hose Systems, NFPA 14. d) Standard for Water Spray Fixed Systems for Fire Protection, NFPA 15 e) Standard for the Installation of Foam-Water Sprinkler and Foam-Water Spray Systems, NFPA 16 1.4 This standard does not cover low-differential dry pipe
-
Supplier: City Fire Equipment Company
Description: Fire Standpipes are rigid water piping built into multi-story buildings to which fire hoses are connected. Standpipes serve the same purpose as fire hydrants. Dry standpipes extend into a building and are used by firefighters to supply water to the interior of the
-
Description: Improve fire protection with the latest protocols for dry chemical extinguishing systems in new NFPA 17. NFPA 17: Standard for Dry Chemical Extinguishing Systems covers every aspect of dry chemical extinguishing systems -- from design to operation and recharging. Criteria address the full
-
Supplier: UL Standards & Engagement
Description: Extinguishing Systems; ANSI/NFPA 20-1999, Standard for the Installation of Stationary Pumps for Fire Protection; ANSI/NFPA 22-1998, Standard for Water Tanks for Private Fire Protection; ANSI/NFPA 24-1995, Standard for the Installation of Private Fire Service Mains and Their
-
Supplier: Wiper Master, Inc.
Description: Include synthetic rubber wear parts and vortex impellers for durability. All pumps and hoses feature 2" fire hose style quick-connect fittings, and a V-ring system to protect the shaft seal from abrasives.
- Maximum Discharge Flow: 96 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Wiper Master, Inc.
Description: Include synthetic rubber wear parts and vortex impellers for durability. All pumps and hoses feature 2" fire hose style quick-connect fittings, and a V-ring system to protect the shaft seal from abrasives.
- Maximum Discharge Flow: 50 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Wiper Master, Inc.
Description: Include synthetic rubber wear parts and vortex impellers for durability. All pumps and hoses feature 2" fire hose style quick-connect fittings, and a V-ring system to protect the shaft seal from abrasives.
- Maximum Discharge Flow: 63 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Wiper Master, Inc.
Description: Include synthetic rubber wear parts and vortex impellers for durability. All pumps and hoses feature 2" fire hose style quick-connect fittings, and a V-ring system to protect the shaft seal from abrasives.
- Maximum Discharge Flow: 63.5 GPM
- Pump Type: Dewatering Pumps
-
Supplier: Schutte & Koerting
Description: Tap Water Sources in Remote Locations TurboDraft™ Fire Eductor allows companies to tap into remote water supplies like ponds, lakes, streams, and swimming pools up to 250’ away and generate usable fire flows to 670 GPM or more using standard 5” LDH and 2½” fire hose.
-
Supplier: UL Standards & Engagement
Description: the Installation of Standpipe and Hose Systems, NFPA 14. d) Standard for Water Spray Fixed Systems for Fire Protection, NFPA 15 e) Standard for the Installation of Foam-Water Sprinkler and Foam-Water Spray Systems, NFPA 16 1.4 This standard does not cover low-differential dry pipe
-
Supplier: Control Concepts, Inc.
Description: The Straight Shooter™ Airsweep employs a small design change in the piston head allowing the full blast of air to extend in a tight column directly in front of the nozzle, like a small air cannon. The unit instantly re-seals to prevent clogging or material feedback. The "fire hose"
- Equipment Type: Bin Aeration System
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Power: Pneumatically Powered
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: AL-Hard Refractory Sheet RS-MS become "rock hard" for greater strength. The many uses for Type RS-MS Sleeving include: cover for rings and saddles used in the annealing of hand blown glassware; asbestos sleeving replacement metal tube and pipe insulation; hose line and cable protection; and
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 2 inch
- Overall Length: 8.333333333333334 yd
- Use Temperature: 2,372 F
-
Supplier: Westerbeke Corporation
Description: operation. Each 11.0 BTDR draws on field tested design experience gained supplying generators to the United States Navy, United States Coast Guard, and all the major U.S. Fire Apparatus Builders. Lightweight, Ready to go operation and Convenient single side service 91.7 amps and only 560
- Wattage: 11,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: quiet operation. Each 5.0 BCDR draws on field tested design experience gained supplying generators to the United States Navy, United States Coast Guard, and all the major U.S. Fire Apparatus Builders. Lightweight, Ready to go operation and Convenient single side service 21.7 amps at only 411
- Wattage: 5,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: operation. Each 9.4 BTDBR draws on field tested design experience gained supplying generators to the United States Navy, United States Coast Guard, and all the major U.S. Fire Apparatus Builders. Lightweight, Ready to go operation and Convenient single side service 40.9 amps and only 607
- Wattage: 9,400 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: operation. Each 12.5 BTDBR draws on field tested design experience gained supplying generators to the United States Navy, United States Coast Guard, and all the major U.S. Fire Apparatus Builders. Lightweight, Ready to go operation and Convenient single side service 104.2 amps at only 607
- Wattage: 12,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: manifolds reduce skin temperature by up to 500°C when compared to standard dry manifold • Air inlet shutoff enables emergency shutoff • Spark arresting muffler option decreases risk of fire • Industry-standard ADEM A4 control system improves operator interface Making Your Investment Work
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust outlet expanders and weld flanges Fuel System Manual fuel priming pump Duplex primary fuel strainer Flexible fuel hose connections Lube System Dry engine-mounted sump system that gravity feeds into base assembly integral sump Engine-mounted duplex oil filter Intermittent air prelube
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust outlet expanders and weld flanges Fuel System Manual fuel priming pump Duplex primary fuel strainer Flexible fuel hose connections Lube System Dry engine-mounted sump system that gravity feeds into base assembly integral sump Engine-mounted duplex oil filter Intermittent air prelube
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
More Information Top
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
On fire hose drying towers, the top rail may be omitted on the inboard or working side of the platform if the hose drying fingers or hangers are spaced not more than 6 inches apart and extend the full length of the…
-
States > California > State > Proposed Regulations > 2009 Documents > May 1‚ 2009 > [2009 CA Proposed ca-20090501-0089-0008283] Title 8 - Fixed Ladders &...
(1) Fixed ladders on fire hose drying towers are not required to have a cage, well, offset platform, or ladder safety device if they do not exceed 30 feet in length and provided their use is restricted to trained fire fighters or…
-
Bookshelf and Unified Agenda > Department of Defense > US Coast Guard > Marine Safety Manual > Volume 2 - Materiel Inspection > Section C > [FDBKF2005051111001...
Therefore, inspectors should caution shipboard personnel that particular care is necessary to dry fire hose thoroughly after each wetting to avoid deterioration.
-
Hanford Works monthly report, December 1951
Dry fire hose was installed in t_c 700 Area hose boxes.
Indicates content that may require registration and/or purchase.