-
Supplier: AVK International A/S
Description: AVK offers butterfly valves with fixed liner with three different connections; wafer, semi lug and double flanged. All butterfly valves are supplied with approved gear box, handwheel and opening indicator. Most of AVK’s products in the fire protection range hold
- Valve Size: 2 to 12 inch
- Media Temperature: 158 F
- Features: Bolt Flange, DIN, Fire Service
- Valve Type: Butterfly Valves
-
Description: ISO 10497:2010 specifies fire type-testing requirements and a fire type-test method for confirming the pressure-containing capability of a valve under pressure during and after the fire test. It is not applicable to the testing requirements for valve actuators
-
Supplier: CSA Group
Description: ISO 10497:2010 specifies fire type-testing requirements and a fire type-test method for confirming the pressure-containing capability of a valve under pressure during and after the fire test. It is not applicable to the testing requirements for valve actuators
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Manifold Boxes (VMB), Chemical Dispensing Units (CDU), and specialized Filling Equipment, all working together to ensure a safe, contamination-free environment. Valve Manifold Boxes (VMB) The VMB acts as the central traffic controller for chemical distribution. It takes a single
- Body Material: Stainless Steel
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 16 inch
- Pressure Rating: 250 psi
- Primary Material: Ductile Iron
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: butterfly valves Advantages Over Double-Disc Gate Valves Zero allowable leakage Lower torque requirements to operate valve 250 psig pressure rating compared to the 150 psig rating typically found on double-disc gate valves Epoxy-coated inside and out Lighter total
- Valve Size: 14 to 24 inch
- Pressure Rating: 250 psi
- Features: Bolt Flange
- Primary Material: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is
- Valve Size: 2 to 8 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified
- Primary Material: Ductile Iron
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: fluid management. Technical Data Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A bonding Compressed air CDA,SS316 1/2″SWG Waste outlet
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
without reliable emergency isolation. This fire-safe valve is engineered to enhance protection in critical services: • Automatic thermal shut-off device that activates (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Safety: Process systems handling liquids, gases, and vapors often require rapid response protection during emergency events. These fire-safe swing valves help engineers improve system safety, emergency shutdown capability, and hazard mitigation performance, supporting (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
emergency action. The FSV-F Fire-Safe Fusible Link Valve Series is designed to automatically shut off or open flow during fire or excessive temperature events. Combining a robust valve body with a (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
are designed to maintain safe operating conditions while providing an additional layer of fire protection. The valves automatically relieve excess pressure and prevent harmful vacuum formation, helping protect tank integrity and extend equipment service life. Integrated flame arrestors help (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
environments. These breather valves combine pressure control and flame protection. • Accurate pressure and vacuum relief protects tank structure (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
other energy storage applications, providing essential protection against pressure build-up caused by overheating, cell malfunctions, or external impacts. This valve ensures reliable operation even in the toughest conditions, including extreme temperatures and high-pressure environments. (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
that valve open again. Enhancing Safety If you are trying to stop a fire, there is no better fire service extinguisher tool than a valve wheel (read more)
Browse Wrenches Datasheets for Lowell Corporation -
winds. Valves that can feed combustible materials to a fire or could be used to contain a fire and need to be cycled quickly. Valves installed underground in manways where hazardous gases can gather unexpectedly. Any application that could cause harm to personnel simply (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
freezing conditions including piping, valves, fittings, pumps, condensate systems, safety showers, fire lines, and spray nozzles. When these systems and/or equipment are left unprotected or if their heat tracing fails, freezing temperatures can cause burst piping, interrupted systems, overheated (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
Water mist systems for fire protection of industrial, commercial and residential hazards comprise specially designed nozzles, mounted on pipes and connected via control valves to a specific water supply. The new UNE (read more)
Browse Datasheets for AENOR
More Information Top
-
Sell Mfg Exp of Cast Iron Castings - Manhole Cover Frame, Grates, Valve Box, Wa
We have developed products for Sewerage and Storm Water Systems, Flood Control, Roadways and many utilities like Grates to protect underground high technology optical fibre telephone lines, to provide protective fire hydrants, Valves & Water Meter Boxes along with the Municipal Castings…
-
Design assessment for the Melton Valley Storage Tanks capacity increase at Oak Ridge National Laboratory under the Federal Facility Agreement, Oak Ridge, Tenne...
PIPING ARRANGEMENT VALVE BOX PLANS AND SECTIONS PIPING ARRANGEMENT VALVE BOX AIR SUPPLY PLANS AND SECTIONS PIPING ARRANGEMENT VALVE BOX DETAILS PIPING ARRANGEMENT PLAN AND PROFILE SHEET 5 FIRE PROTECTION OSUG PIPING ARRANGEMENT SUPPORT LOCATIONS TANK VAULT SHEET 1 PIPING ARRANGEMENT SUPPORT…
-
Electrical Power & Energy Systems
Other equipment in the system such as the foam liquid storage tank, electric control box , such as control valves are arranged in the protective area, arranged on special fire equipment room.
Indicates content that may require registration and/or purchase.