-
Supplier: Zurn Industries LLC
Description: Reduced pressure backflow preventer 375ADA with epoxy coated DI body provides high hazard protection and is ideal for fire protection applications, with a metered by-pass to detect leaks and unauthorized water use. This sprinkler backflow preventer has
- Features: Back Flow Preventer Assembly, Butterfly Valves
- Media: Water
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins 475DA Reduced Pressure Principle Assembly is shaped in the n-Pattern, making it ideal for new or retrofit installations in tight locations. Works for high hazard fire sprinkler systems. Its metered bypass detects leaks and other water use. To view all options, see the
- Features: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Watts
Description: The Watts Model LF07S Residential Fire Sprinkler Dual Check Backflow Preventer is designed for non-health hazard [i.e., pollutant] application on potable fire sprinkler service connections to protect against possible backsiphonage conditions that could
- Valve Size: 1 inch
- Pressure Rating: 1 psi
- Media: Potable Water
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
-
Supplier: Zurn Industries LLC
Description: The Zurn 8-F210R Fire Riser Check is used in a fire sprinkler system and provides zone backflow prevention and features pressure gauges with isolation valves upstream and downstream and includes a drain port and valve to easily drain the sprinkler system for
- Features: Back Flow Preventer Assembly
- Media: Water
-
Supplier: Ames Fire & Waterworks
Description: Series M300Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating bi-link
- Valve Size: 2.5 to 4 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Features: Back Flow Preventer Assembly, Check Valves, Double Check Valves, Fire Service, SDWA "Lead Free" Compliant, Stainless Steel
-
Supplier: Ames Fire & Waterworks
Description: Series M300, M300N Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating
- Valve Size: 2.5 to 10 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Features: Back Flow Preventer Assembly, Check Valves, Double Check Valves, Fire Service, SDWA "Lead Free" Compliant, Stainless Steel
-
Supplier: Zurn Industries LLC
Description: Shut Off Valve 48 OS&Y Gate Valve offers a visual indication of valve's open/closed position. Applications include fire sprinkler systems. It is available with flanged, grooved, or flanged x grooved end connections and can be used to stand alone or on Wilkins Backflow
- Features: Back Flow Preventer Assembly, Gate / Knife Valves
- Media: Water
-
Supplier: Ames Fire & Waterworks
Description: The Colt LFC300, LFC300N is used primarily on fire line sprinkler systems when it is necessary to monitor unauthorized use of water. For use in non-health hazardapplications.
- Valve Size: 2.5 to 10 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 110 F
- Features: Back Flow Preventer Assembly, Check Valves, Double Check Valves, Fire Service, SDWA "Lead Free" Compliant, Stainless Steel
-
Description: important to sprinkler system effectiveness, NFPA 13: Installation of Sprinkler Systems requires that installers leave a copy of NFPA 25 with property owners. ITM regimes covered by NFPA 25 include evaluation techniques such as fire sprinkler inspections, valve status
-
Supplier: Watts
Description: Series M300Na Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating bi-link
- Valve Size: 2.5 to 4 inch
- Valve Type: Check Valves
- Features: Double Check Valves
- Primary Material: Stainless Steel
-
Supplier: Watts
Description: Series M300, M300N Double Check Valve Assemblies are specifically designed for high flow fire systems to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. Its compact housing consists of two independently operating
- Valve Size: 2.5 to 10 inch
- Valve Type: Check Valves
- Features: Double Check Valves
- Primary Material: Stainless Steel
-
Supplier: Ames Fire & Waterworks
Description: commercial fire sprinkler systems where Local Governing Code mandates protection from non-potable quality water being pumped or siphoned back into the potable water system. Maximum Working Pressure: 175psi (12.06 bar).
- Valve Size: 2 inch
- Pressure Rating: 175 psi
- Media Temperature: 33 to 140 F
- Features: Back Flow Preventer Assembly, Brass / Bronze, Check Valves, Double Check Valves, Fire Service, SDWA "Lead Free" Compliant
-
Supplier: Watts
Description: The Colt LFC300, LFC300N is used primarily on fire line sprinkler systems when it is necessary to monitor unauthorized use of water. For use in non-health hazard applications.
- Valve Size: 2.5 to 10 inch
- Valve Type: Check Valves
- Features: Double Check Valves
Find Suppliers by Category Top
Featured Products Top
-
– Uses a ball as the check mechanism to prevent backflow. Ball Valve – A valve with a spherical closure element that rotates to open or close the flow path. Butterfly Valve – A (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
production. The PLC system, paired with an intuitive color touchscreen interface, automates gas delivery, cylinder switching, and nitrogen purging to maintain gas purity and prevent contamination. Safety is prioritized with exhaust sensors, UL-listed sprinkler heads, and optional features like (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
States > Minnesota > State > Regulations > Plumbing Board‚ Minnesota > [MNR 4715] 4715 - Plumbing Code
5) fire sprinkler system backflow preventer must be listed to ASSE Standard 1013 or 1047.
-
States > Minnesota > State > Register > 2011 > [2011 MN Register 1227] 12/27/2011
5) fire sprinkler system backflow preventer must be listed to ASSE Standard 1013 or 1047.
-
States > Minnesota > State > Proposed Regulations > 2011 Documents > December 27‚ 2011 > [2011 MN Proposed mn-20111227-0065-0006186] 4715 - Proposed Amen...
5) fire sprinkler system backflow preventer must be listed to ASSE Standard 1013 or 1047.
-
Countries > Canada > Province of Ontario > Regulations > Building Code Act > [CANADA Ont Reg 2012-332] Regulation 332/2012 - Building Code
(g) backflow preventers on fire sprinkler and standpipe systems shall be selected and installed in conformance with Table 7.6.2.4.
-
Home Fire Sprinkler Cost Assessment
Backflow preventers for residential fire sprinkler systems typically range from approximately $75–$350.2 Although the 2013 NFPA 13D does not require backflow preventers, it does require a test connection for backflow prevention devices.
-
States > Massachusetts > State > Regulations > 310 - Department of Environmental Protection > [310 CMR 22] 022 - Drinking Water
(c) Devices and valves installed on fire protection systems including dual check backflow preventer for residential fire sprinkler systems shall be listed by Underwriters Laboratory (UL) or approved by Factory Mutual Research in accordance with Appendix I of 780 CMR (the State …
-
States > Connecticut > State > Statutes > Title 19A - Public Health and Well-Being > 368a - Department of Public Health
1) Delete the requirement for a reduced pressure principle backflow preventer (RPD) on fire sprinkler systems with siamese connections unless chemicals are added to such systems; .
-
Guidelines for Process Safety in Bioprocess Manufacturing Facilities
Fire protection sprinkler systems do not require backflow preventers .
Indicates content that may require registration and/or purchase.