Products/Services for Fire Sprinkler Booster Pumps
-
Booster Pumps - (278 companies)Booster pumps are devices used to increase the pressure of existing fluid flow systems. They are designed to help pumping systems achieve higher flow rates and overcome high system head. Typically, booster pumps are used in water...Power SourceHousing Material -
Water Pumps - (863 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain... -
Liquid Handling Pumps - (2272 companies)...with particular susceptibility to catching fire or explosion. See the Explosion Proof Pumps Selection Guide for more information on pumps designed specifically for these applications. Sanitation- Pumps in the food and beverage industries require high... -
Fire Sprinkler Heads - (80 companies)Fire sprinkler heads deliver a high-pressure flow of water or dry chemicals to a fire. They are usually are heat-activated and part of a larger fire prevention and safety system. Fire sprinkler heads deliver a high-pressure flow of water or dry... -
Fire Suppression Systems - (271 companies)Fire suppression systems are used to suppress flames in the event of a fire. There are several types of suppression systems including wet sprinkler systems, dry sprinkler systems, deluge sprinkler systems and dry chemical suppression systems...
-
Fire Protection Services - (263 companies)...and nozzles. fire pump controllers. hydrants. non-water based chemical extinguishing systems. Some fire protection services install, monitor, and maintain pipe hangers, seismic sway-brace components for sprinkler systems, underground pipe and fittings...
-
Control Valves - (1648 companies)...and flow over as much of the travel of the valve as possible. Valves can also have installed flow characteristics when the valve is installed into a control system with pumps, piping, and fittings, causing the pressure drop to vary. The control system...
-
Ultrasonic Horns and Boosters - (41 companies)Ultrasonic horns and ultrasonic boosters are used with ultrasonic transducers and converters. Boosters or velocity transformers amplify ultrasonic vibrations. Ultrasonic horns, sonotrodes, anvils, blades or probes contact and transmit ultrasonic...
-
Pneumatic Relays and Volume Boosters - (60 companies)Pneumatic relays and volume boosters control output air flow and pressure in response to a pneumatic input signal. They can perform simple functions such as boosting or scaling the output, or use complex reversal, biasing, and math function...
-
Industrial Hose - (1758 companies)Hoses are constructed to maintain their integrity in the presence of flame or fire. Explosion proof - Explosion-proof hoses are constructed to withstand internal explosion of a specified gas, vapor or dust. Several explosion-proof ratings...
Product News
-
ThermOmegaTech®
Thermal Relief For Booster Pumps Pump Thermal Relief. Pump thermal relief valves are essential in booster pumps, fire pumps and any high-pressure water pump to regulate the flow of glycol, water or any other media in applications that require heat removal from equipment or a process. Thermal relief protects pumps and pump seals from over-temperature damage and scalding temperatures being distributed to users. Booster pumps are used in various applications to boost water pressure and improve flow rate through pipelines. Booster... (read more)Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Hannay Reels
Hannay Reels Series F Fire Booster Hose Reel Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features: Standard booster hose reel is steel, painted graphite. Aluminum or stainless steel construction is also available. Super Booster (R) (aluminum construction) reel weighs up to 30% less than standard booster reel. Stainless steel construction... (read more)Browse Hose Reels Datasheets for Hannay Reels -
Plast-O-Matic Valves, Inc.
Steady Suction: Reducing Valve for Booster Pump Reducing valve provides constant inlet pressure for booster pump. As water flows through purification equipment, dropping pressure varies and must be increased. Booster pumps work best with constant suction pressure, provided by a Pressure Regulator on the suction feed. Follow us on: YouTube. LinkedIn. Instagram. twitter. Watch > > >Introducing Plast-O-Matic Valves. Plast-O-Matic Valves, Inc. When it comes to thermoplastic valves and controls, we are the problem solvers. Founded in 1967, Plast... (read more)Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
Vooner FloGard LLC
High Vacuum Boosters High Vacuum Boosters For Performance And Reliability. As a member of the Aerzen Group, Vooner offers Aerzen vacuum pumps tailored for a wide range of applications. These vacuum pumps are designed for various industrial processes, including hydrogen extraction, glass and foil coating, drying, and bottling. With advanced technology, we ensure the efficient flow of gas and air, effectively creating and maintaining a vacuum state essential to optimal performance in your operations. Explore... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
InfraTec GmbH
Fire Prevention - FIRE-SCAN Fire Preven tion - FIRE-SCAN. Fire protection with thermography solutions for companies and the environment. Surveillance of open areas and warehouses with fire detection and prevention systems. Thermal imaging cameras timely detect and locate critical temperature conditions. Contactless, high-resolution temperature measurement at great distances for early fire detection and prevention. Automatic documentation and alerting. Monitoring objects and fire even in case of smoke and dusty air. follow... (read more)Browse Heat Detectors Datasheets for InfraTec GmbH -
LAND
Prevent Battery Fires Protect Your People, Protect Your Profits, Prevent Battery Fires. The burgeoning adoption of lithium-ion batteries across industries has ushered in a new era of energy efficiency. However, this technological advancement comes with a significant caveat: the heightened risk of thermal runaway and subsequent fires. At AMETEK Land, we're committed to safeguarding lives and assets by offering cutting-edge solutions to mitigate these dangers. Our latest innovation, the LWIR-640 smart radiometric... (read more) -
Isabellenhutte USA
Lowering The Risk of Battery Fires. vehicles require higher voltages and more electrical energy than in conventional cars with an internal combustion engine. As a result, the hazards caused by electric current increase, if the current flows are not precisely controlled. A battery management system that checks the state of charge and helps to prevent deep discharge or overload, either in the battery or in individual battery cells, provides monitoring, control and protection while also lowering the risk of battery fires. Isabellenh utte... (read more)Browse RTD Temperature Probes Datasheets for Isabellenhutte USA -
Insaco, Inc.
Designing with post-fired ceramics Working with ceramics? Start with the spec, not the guess. Designing with post-fired ceramics is different from designing with metal or plastic. The materials are harder, more brittle, and require different rules of engagement. That 's why we created a free Designer's Guide for engineers working with: - Sapphire. - Alumina. - Quartz. - Zirconia. - Macor. - and other hard materials. The guide covers everything from recommended minimum wall thickness to tolerancing best practices --based on 75... (read more)Browse Industrial Ceramic Materials Datasheets for Insaco, Inc. -
Acme Engineering Products
Gas Fired Steam Superheater ACME Steam Superheaters are available for operating pressures of up to 800 PSIG and temperatures up to 1200 deg. F. Steam flow is only limited by practical size considerations. Pressure sections are built to ASME code with National Board or CRN registration. Burners are AGA or CGA listed with UL, CSA or other gas train standards as requested or applicable. The ACME Steam Superheater is delivered to the site prewired and prepiped requiring only steam, gas, main power and stack connections. (read more)Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Dexter Research Center, Inc.
Thermopiles...Fire Suppression / Detection Dexter Research Center, Inc. - Fire Suppression / Detection - Thermopiles from Dexter Research. A variety of products based on yoour specific requirements (8 products): Attributes include: Thin Film vs Silicon, Signal to Noise Ratio (SNR), Package Type, Number of Channels and more. More Information... 1M Series - A thin film-based thermopile with a 1.0mm diameter active area with good signal-to-noise ratio in a TO-5 package and a moderate time constant of 32ms with Argon encapsulation gas. 2M... (read more)Browse Thermopiles Datasheets for Dexter Research Center, Inc.
-
States > New York > City of New York > Statutes > 27 - Construction and Maintenance > [NYCR Title 27, Chapter 3] 3 - ELECTRICAL CODE
1) Manual Standpipe Fire Pumps, Automatic Standpipe Fire Pumps , Sprinkler Booster Pumps, Special Service Fire Pumps, Spray Mist Fire Pumps, and Foam Fire Pumps: .
-
News in brief
These include missing or defunct safety equipment (eg, fire extinguishers, booster pumps , sprinklers , riser pumps), structural problems such as locked staircases, defunct lifts and gross misuse of basements ( eg, use as offices and storage of scrap).
-
Shopping In Plumbing - Big Bruin
STS 541.5 HPE Fire Sprinkler Pump,11/2 HP,115/230V G7815342 Fire Sprinkler Pump , Design Type Sprinkler Booster , HP 11/2, Phase 1, Voltage 115/230, Hz 60, Inlet Size 11/4 In. NPT, Outlet Size 11/4 In. NPT, GPM 30 PSI 37, GPM 35 …
-
Model Commissioning Plan and Guide Specifications
Split SystemAC or Heat Pumps Spot AC Units Spot Unit Heaters Elevator ShaftFans StairwellFans SpecialtyExhaust Fans Restroom Central Exhaust Fans Garage Exhaust Fans Emergency Generator ServiceHot Water Heaters DomesticWater Booster Pump SewageEjector Fire Protection System Fire Sprinklers Irrigation Fountainpumping .
-
CR4 - Thread: Electricity under fire accident?
Let's say that we are talking about an industrial facility whose fire sprinkler system is equipped with a booster pump .
-
CR4 - Thread: Booster pump for fire protection system
I already had the HP of fire pump, but i want to use a booster pump in order to maintain pressure in this fire sprinkler system due to some leakage occur in the mean time.
Indicates content that may require registration and/or purchase.